location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Hydro Swim Belize Goggle Set

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hydro Swim Belize Goggle Set
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21072
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138938807
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99063
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:49:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bestway Hydro Swim Belize Goggle Set
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hydro Swim™ Belize Goggle Set
  • - Soft, comfort-fit eyecups
  • - Color-tint, polycarbonate lenses with UV protective coating
  • - Anti-fog coating
  • - Fully adjustable silicone head strap
  • - 100% latex free
  • - 3 assorted colors
  • - 3 pairs in a wrap-around clam shell
  • - Contents: three pairs of goggles
Long product name Bestway Hydro Swim Belize Goggle Set :
The long product name of Bestway Hydro Swim Belize Goggle Set. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hydro Swim Belize Goggle Set
More>>>
Short summary description Bestway Hydro Swim Belize Goggle Set:
This short summary of the Bestway Hydro Swim Belize Goggle Set data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Hydro Swim Belize Goggle Set, Unisex, Multi, Multi, Polycarbonate, White, Silicone

Long summary description Bestway Hydro Swim Belize Goggle Set:
This is an auto-generated long summary of Bestway Hydro Swim Belize Goggle Set based on the first three specs of the first five spec groups.

Bestway Hydro Swim Belize Goggle Set. Suitable for: Unisex, Frame colour: Multi, Lens colour: Multi. Minimum order quantity: 12 pc(s), Products per pallet: 588 pc(s). Package width: 185 mm, Package depth: 50 mm, Package height: 215 mm

Features
Age
Adult
Recommended age (min)
14 yr(s)
Frame colour *
Multi
Lens colour *
Multi
Lens material *
Polycarbonate
Ultraviolet (UV) protection
Yes
Anti-fog coating
Yes
Strap colour *
White
Strap material *
Silicone
Adjustable goggle strap
Yes
Suitable for *
Unisex
Intrastat code
90049010
Packaging content
Quantity
3
Logistics data
Minimum order quantity
12 pc(s)
Products per pallet
588 pc(s)
Packaging data
Package width
185 mm
Package depth
50 mm
Package height
215 mm
Package weight
149 g
Package type
Blister
Package volume
21000 cm³
Brand Image Product code Product Stock Price from
Bestway Inspira Race Goggles Bestway Inspira Race Goggles
(show image)
21053 Inspira Race Goggles
Bestway Goggle Sunrays Bestway Goggle Sunrays
(show image)
21048 Goggle Sunrays