location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LC32HG70QQU LED display 80 cm (31.5") 2560 x 1440 pixels Quad HD Blue, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC32HG70QQU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC32HG70QQU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088693637
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 309606
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:35:41
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung LC32HG70QQU LED display 80 cm (31.5") 2560 x 1440 pixels Quad HD Blue, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming 80 cm (31.5") LED VA
  • - Quad HD 2560 x 1440 pixels 16:9
  • - 144 Hz 1 ms 350 cd/m² 3000:1
  • - AMD FreeSync
  • - G 64 kWh 64 W
Long product name Samsung LC32HG70QQU LED display 80 cm (31.5") 2560 x 1440 pixels Quad HD Blue, Grey :
The long product name of Samsung LC32HG70QQU LED display 80 cm (31.5") 2560 x 1440 pixels Quad HD Blue, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

31.5" LED, 1800R, 2560 x 1440, 350 cd/m2, 3000:1, 1 ms, HDMI x 2, USB, DisplayPort
More>>>
Samsung LC32HG70QQU LED display 80 cm (31.5") 2560 x 1440 pixels Quad HD Blue, Grey:
The official description of Samsung LC32HG70QQU LED display 80 cm (31.5") 2560 x 1440 pixels Quad HD Blue, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A new reality, in perfect detail.
Add the ultimate visual experience to your gaming machine with the world†s first QLED gaming monitor—an innovative blend of HDR and Samsung’s new metal quantum dot technology.

Colours redefined as never before
New Metal Quantum dot

Samsung QLED delivers purer, brighter, and more lifelike colours—especially reds and greens—than conventional monitors. And Samsung’s new Metal QD technology ensures longer-lasting, more natural colours, whether you’re gaming or working in applications where colour accuracy is critical.

Blackened blacks, brightened lights
High Dynamic Range

The CHG70 QLED gaming monitor is the first of its kind coming with HDR support that delivers a greater range of luminance levels. It renders dark areas darker and bright areas brighter in such ways that images appear in as much detail as the game developers intended.

Curved and super-fast
1ms response time (MPRT)

Blending its advanced motion blur reduction technology with its superior VA panel, Samsung has created this curved monitor with a super-fast 1ms MPRT (motion picture response time) that lets you enjoy unprecedented gaming performance without motion blur across the entire screen.

Dazzling detail in wider view
WQHD Resolution

With a pixel density approximately 1.7 times higher than Full HD, the CHG70 delivers game scenes and characters in captivating detail, giving you a panoramic view of the whole battlefield. You can spot your enemy sneaking up on you from any corner.

Curved to pull you in
1,800R Curvature

Designed to meet your everyday gaming needs, the CHG70 features an industry-leading 1,800R curvature that gives you the feeling of being pulled in and wrapped around in your gaming world, much like the way an IMAX screen immerses the audience into a movie.

Uninterrupted, flaw-free gaming
Refresh rate 144Hz

The rapid 144Hz screen refresh rate minimises image lag and motion blur for smooth gaming, while user-friendly 60Hz/120Hz settings let you optimise monitor performance, on-screen display, without having to it each time in the display setting menu.

Pour light on the thrill of gaming
Arena Lighting

The CHG70’s Arena Lighting projects a pulsating lightshow on to a wall behind the monitor, adding extra atmosphere to your gameplay.

Get the real gaming vibes
OSD dashboard

With Samsung’s OSD dashboard menu optimally tailored for gamers, you can have a full view of key game settings at a glance and use shortcut keys to change the settings the way you want them. Set this Good Design Award winner and splash straightaway into the game.

Optimised for any game genre
Multiple Game Modes

Developed in concert with the Samsung Galaxy Team, the semi-final winner in the LOL World Championship 2016, the CHG70’s factory-calibrated game display modes instantly optimise black gamma levels, contrast ratios, sharpness and colour value settings for any game genre, be it FPS, RTS, RPG, or AOS.

Rule the game with higher visibility
3000:1 contrast ratio

Samsung’s advanced VA panel technology minimises light leakage across the entire screen, and delivers a best-in-class 3000:1 contrast ratio for deep blacks and brilliant whites in even the darkest and brightest scenes.

Smoother, gameplay
Low Input Lag Mode

The CHG70’s input lag is so low that no sooner you turn it on you will see the action appearing onscreen, giving you full control of your game in no time.

Precise, firm positioning
Dual-hinged stand

The strong dual-hinge stand, designed for the most demanding gaming, gives you precise control over how you position the display panel—for the winning edge in any onscreen contest. It also shows off the gamer-friendly design and provides a convenient place to hang your headphones when not in us.

Play on with minimal eyestrain
Flicker Free

Samsung’s Flicker Free technology dramatically reduces distracting screen flicker to let you play for longer in greater comfort

Multiple ports at work
The CHG70 has a DisplayPort and 2 HDMI ports, providing a multiple connection interface that lets you hook up PCs, game consoles, additional monitors, and other devices with ease, all to meet your multitasking needs.

Short summary description Samsung LC32HG70QQU LED display 80 cm (31.5") 2560 x 1440 pixels Quad HD Blue, Grey:
This short summary of the Samsung LC32HG70QQU LED display 80 cm (31.5") 2560 x 1440 pixels Quad HD Blue, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LC32HG70QQU, 80 cm (31.5"), 2560 x 1440 pixels, Quad HD, LED, 1 ms, Blue, Grey

Long summary description Samsung LC32HG70QQU LED display 80 cm (31.5") 2560 x 1440 pixels Quad HD Blue, Grey:
This is an auto-generated long summary of Samsung LC32HG70QQU LED display 80 cm (31.5") 2560 x 1440 pixels Quad HD Blue, Grey based on the first three specs of the first five spec groups.

Samsung LC32HG70QQU. Display diagonal: 80 cm (31.5"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Blue, Grey

Display
Display diagonal *
80 cm (31.5")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time
1 ms
Screen shape *
Curved
Contrast ratio (typical) *
3000:1
Dynamic contrast ratio marketing name
Mega Contrast
Maximum refresh rate *
144 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.073 billion colours
Viewable size, horizontal
69.7 cm
Viewable size, vertical
39.2 cm
Colour gamut standard
sRGB
Colour gamut
88%
sRGB coverage (typical)
125%
Adobe RGB coverage
92%
Display brightness (min)
300 cd/m²
Quantum dot color technology
Yes
Factory-calibrated
Yes
Performance
AMD FreeSync *
Yes
VESA Adaptive Sync support
Yes
Game mode
Yes
Multimedia
Built-in speaker(s) *
No
Design
Market positioning *
Gaming
Product colour *
Blue, Grey
Ports & interfaces
Built-in USB hub *
Yes
Number of upstream ports
1
DVI port
No
HDMI ports quantity
2
DisplayPorts quantity
1
Audio input
Yes
Headphone outputs
1
Network
Wi-Fi
No
Bluetooth
No
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Cable lock slot *
No
Height adjustment *
Yes
Height adjustment
14.5 cm
Ergonomics
Pivot
Yes
Pivot angle
-2 - 92°
Swivelling
Yes
Swivel angle range
-15 - 15°
Tilt adjustment
Yes
Tilt angle range
-5 - 15°
Plug and Play
Yes
LED indicators
Power
Custom key function
Yes
Black eQualizer function
Yes
Power
Energy efficiency class (SDR) *
G
Energy consumption (SDR) per 1000 hours *
64 kWh
Power consumption (typical) *
64 W
Power consumption (standby) *
0.5 W
Power consumption (max)
78 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
Energy efficiency scale
A to G
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Packaging content
Cables included
DisplayPort, HDMI
Quick start guide
Yes
Weight & dimensions
Width (with stand)
724.1 mm
Depth (with stand)
380.6 mm
Height (with stand)
621.8 mm
Weight (with stand)
9.6 kg
Width (without stand)
724.1 mm
Depth (without stand)
115.6 mm
Height (without stand)
424.5 mm
Weight (without stand)
8 kg
Packaging data
Package width
813 mm
Package depth
513 mm
Package height
400 mm
Package weight
14.2 kg
User Guide on CD-ROM
Yes
Sustainability
European Product Registry for Energy Labelling (EPREL) code
362876
Other features
Display
LED
On/off switch
Yes
sRGB coverage (min)
120%
Miracast
No
No flickering
Yes
Samsung Eye Saver Mode
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-01-20 02:18:33
Uk has collected 48 expert reviews for Samsung LC32HG70QQU LED display 80 cm (31.5") 2560 x 1440 pixels Quad HD Blue, Grey and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
kitguru.net
Updated:
2018-01-20 02:18:33
Received wisdom has it that gamers will sacrifice quality for frame rates. But what if you could have both? Samsung's research has found that 48 per cent of gamers place image quality above other factors, and this was their most important consideration wh...
Good HDR, Large 32in 16:9 display, 2,560 x 1,440 resolution, 1800R curved screen, 144Hz refresh, AMD FreeSync 2, Excellent colour accuracy, Good range of gaming presets, Reasonable number of inputs, Two-port USB 3.0 hub, Reasonably priced...
Bad Only two ports on USB hub, USB hub and audio ports around the back, not on the side, No NVIDIA G-Sync, Not much else, Kitguru Says: The Samsung C32HG70 sets a new benchmark for gaming screens, with superb image quality including HDR, just the right resol...
Bottom line The Samsung C32HG70 is a leap forward in gaming screens. The HDR support is almost an added bonus, and will definitely need more games before it becomes an essential feature. But even without this, the C32HG70 has loads to offer the serious gamer. The onl...
90%
techadvisor.co.uk
Updated:
2018-01-20 02:18:33
Building or buying a decent gaming PC can be expensive, especially when you consider those costs compared to consoles. A major part of that expenditure is the discrete video card, and there is little point in getting a really good one if your monitor can...
Bottom line A marvellous piece of gaming technology that looks breathtaking with the few games that support HDR, and pretty good with everything else.If you have a gaming problem, if you can live without G-SYNC, and if you can find one. maybe you can own a Samsung...
90%
tftcentral.co.uk
Updated:
2018-01-20 02:18:33
Samsung have not focused on the gaming monitor market for a while, but they are now back, having recently released their interesting CHG70 range. The line-up boasts an impressive list of modern specs and features and their aim is to offer something high e...
Good Wide range of functions, connections, features and extras especially for gaming, Strobing backlight helps improve motion clarity and works well, Decent factory calibration and high VA contrast ratio...
Bad Some slow response times resulting in dark smearing on some content. Fairly typical of VA panels, PWM used for backlight modulation, Stand is a bit too deep and could be better...
Bottom line The C32HG70 provided a really wide range of functions, options and extras to test and a really nice set of features for gaming audiences. You had modern connectivity from HDMI 2.0b and DisplayPort 1.4, loads of gaming preset modes in the OSD menu, user-cu...
0%
lowyat.net
Updated:
2018-06-08 13:35:43
Samsung is no stranger in the gaming monitor industry. To that end, it recently launched the new C32HG70 gaming monitor. Featuring a curved display, Samsung's proprietary Quantum Dot display technology, a high 144Hz refresh rate, and support for AMD FreeS...
Bottom line At US$699 (~RM2,785), the Samsung C32HG70 isn't what you would describe as affordable, but it's also not the most expensive 1440p curved gaming monitor in the current market. At 32-inch, it offers decent bang for your buck, especially since it comes with...
0%
expertreviews.co.uk
Updated:
2019-11-24 13:03:01
Scanning through the Samsung C27HG70’s specifications is like reading through a gamer’s monitor-buying wishlist. This is a 27in, 144Hz gaming monitor with HDR, a 1800R curved panel, AMD FreeSync 2 technology (which is also backwards compatible with FreeSy...
Good 144Hz refresh rate at 1440p, Low input lag, Stunningly vibrant...
Bad HDR on Windows 10 isn't plug and play, Brightness reduced in faster response time modes...
Bottom line Samsung unleashes a fantastic HDR gaming monitor – it’s just a shame that Windows 10 and HDR don’t get along better...
80%
uk.hardware.info
Updated:
2019-11-24 13:03:01
Presumably you've made up your mind: your next monitor will be a 4K model. But still, if you want to buy a new screen right now, you shouldn't forget WQHD models. We tested 17 screens with a diagonal of 32 inches.The monitor manufacturers are focusing on...
Bottom line The range in 32-inch QHD is large and as far as we're concerned that's great, because not only is this a very attractive combination of size and resolution, there are also no real oldtimers in this extensive test field. Of course, all value for money, but...
0%
uk.hardware.info
Updated:
2019-11-24 13:03:01
There is a type of monitor that does not cost much more than a standard model but does offer much more work space. Experts know about it, but because they don't have a very recognisable name, they are often missed by those looking for a new, affordable di...
0%
techradar.com
Updated:
2019-11-24 13:03:02
Now that we've reached a point of diminishing returns in resolution, displays have to find other ways to grab the attention of consumers. The 32-inch Samsung CFG70 curved gaming monitor checks off a lot of boxes on the list of consumer wants.It's enormous...
Good Resolution and refresh rate, Amazing colors, Incredibly bright...
Bad No built-in speakers, Only 2 USB ports, Takes up all the room...
Bottom line For immersion and color reproduction, it's hard to beat the Samsung CHG70 at even it's normal price. You'd be hard pressed to find a gaming monitor with so many nice features at a price point like this.The curve really puts you into the game and it's just...
80%
monitornerds.com
Updated:
2018-01-20 02:18:33
The Samsung C32HG70 offers superb colors and contrast combined with a QHD resolution and a 144Hz refresh rate for an eye-popping gaming experience. The Quantum Dot equipped VA panel is responsible for this model's extensive gamut coverage, allowing it to...
Bottom line the Samsung C32HG70 is a worthy investment if you want a brilliant gaming monitor and a taste of HDR, although be warned that these goodies come at a fairly premium price...
96%
monitornerds.com
Updated:
2018-01-20 02:18:33
The Samsung C32HG70 and its smaller brother the C27HG70 are part of the brand's thrust to offer excellent color performance and responsive 144Hz screens for gamers. Samsung is actively producing curved displays for all types of clients to capture a wider...
Bottom line We are excited about the Samsung C32HG70 and its capabilities which include cutting edge tech such as Quantum Dot. It's hard to explain the benefits of this features through words, but ing it in practice will quickly sway doubters into becoming fans. 1...
0%
guru3d.com
Updated:
2018-06-23 16:20:06
Samsung C32HG70 ( CHG70 ) 144 Hz / FreeSync 2 / HDR 144 Hz gaming on a 600 nits VA display free from screen tearingThe more steadily increasing trend this year for monitors definitely is for them to take the HDR route. AMD already released their HDR compa...
Bottom line The Samsung C32HG70 truly is a proper good gaming monitor that ticks the most boxes. I like local dimming, I just wish it had way more zones. Then again I had a hard time spotting any blooming. You need to like the 1800R curve; for gaming, it's very comfo...
100%
pcmag.com
Updated:
2019-11-24 13:03:01
Although it is part of the same product family as the Samsung CHG90 49-Inch Curved Ultrawide Monitor we recently reviewed, the Samsung CHG70 27-Inch Curved Monitor is a much more conventional monitor than that supersize behemoth. Its resolution and aspect...
Good Good HDR performance in videos and games alike, Blistering refresh rate, Support for AMD FreeSync 2, Sturdy and ergonomic mount, Good color quality and image sharpness, Strong value for money...
Bad Viewing-angle range could be better...
Bottom line Gamers and video hounds alike will thrill to the Samsung CHG70 27-Inch Curved Monitor's winning combination: its fine standard-definition and HDR image quality, wide color gamut, high refresh rate, and superior stand...
80%
monitornerds.com
Updated:
2019-11-24 13:03:01
Gaming monitors with FreeSync over HDMI are popular since Microsoft decided to apply VRR compatibility with their latest consoles such as the Xbox One X. As we all know, FreeSync is based off VESA's Adaptive Sync which is a component of their embedded Dis...
Bottom line Gaming monitors with FreeSync over HDMI are crucial for consumers who are looking for versatility and the best bang for every buck spent. These five best options are your best picks if you are looking for a display to complement your PC and a console like...
0%
hothardware.com
Updated:
2019-11-24 13:03:01
Ask a group of gamers or hardcore PC enthusiasts what they want in a monitor and you'll likely get a few common answers. High resolutions and refresh rates, adequate size, wide viewing angles, thin bezels, and a fully adjustable stand will likely be on th...
Good Big Display Area, FreeSync 2 with HDR Support, Flexible Input / Output Options, Aggressively Priced, Easy To Use OSD...
Bad Some Minor Uniformity Issues, HDR Still In Its Infancy On The PC, Massive Stand...
80%
monitornerds.com
Updated:
2019-11-24 13:03:01
Curved gaming monitors have risen in popularity in recent years due to the excellent and immersive visual qualities along with a sleek aesthetic. A powerful rig might be the heart of your gaming experience, but a crisp, vibrant screen that envelops you wi...
Bottom line Curved gaming monitors are your best bet if you want to experience competitive-grade responsiveness and captivating visual experience. The curvature of these fantastic displays places the edges closer to you, enhancing your absorption of the peripheral vi...
0%
monitornerds.com
Updated:
2019-11-24 13:03:01
Shopping for the best 1440p monitors is a popular conundrum for our dear readers because of its practicality against 4K and massive improvements over 1080p. It's also a considerable factor that QHD monitors like the ones listed here are becoming much more...
Bottom line 1440p monitors aren't as conventional as 1080p and 4K options that pop up in the market because the former is more commonly used while the latter is highly sought after. 1080p is also easier to run for almost every level of hardware available today, while...
0%
monitornerds.com
Updated:
2019-11-24 13:03:02
HDR monitors for gaming are in many ways imperfect due to a myriad of reasons such as poor content compatibility and confusing industry standards. This category met setbacks, but that hasn't stop manufacturers from attempting to make amazing iterations. T...
Bottom line Unfortunately, the display industry has not yet perfected HDR monitors to make them perfect for gaming. Manufacturers and engineers have a long way to go before this mess is sorted out, despite the massive demand and complaints from those who are eagerly...
0%
tomsguide.com
Updated:
2019-11-24 13:03:02
Samsung may be best known for its TVs and smartphones, but the company's expertise in displays makes it a force to be reckoned with in the monitor world. The 32-inch Samsung CHG70 ($649) proves that, packing feature after feature into an elegant curved QL...
Good Sharp 1440p resolutio, Fantastic HDR suppor, Impressive color and accuracy...
Bad Noticeable warping and color shiftin, No built-in speakers...
Bottom line With excellent performance, HDR support, FreeSync for tear-free gaming and a sleek, adjustable design, the Samsung CHG70 is easily one of the best gaming monitors on the market. It's also one of the more affordable ones, given its feature set.However, it'...
80%
gamecrate.com
Updated:
2019-11-24 13:03:02
In a press release today Samsung announced three new gaming-focused monitors sporting their QLED technology and capable of HDR (high dynamic range) color and lighting. The new models include the ultra-wide 49-inch CHG90, which sports 3840x1080 resolution...
0%
Brand Image Product code Product Stock Price from
Samsung C49HG90DMU LED display 124.5 cm (49") 3840 x 1080 pixels QLED Black Samsung C49HG90DMU LED display 124.5 cm (49") 3840 x 1080 pixels QLED Black
(show image)
LC49HG90DMU C49HG90DMU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung C27FG73FQU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black Samsung C27FG73FQU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black
(show image)
LC27FG73FQU C27FG73FQU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Curved Gaming Monitor LC27HG70 Samsung Curved Gaming Monitor LC27HG70
(show image)
LC27HG70QQU Curved Gaming Monitor LC27HG70 0.00
(excl. VAT)
0 (incl. VAT)
Samsung C27FG70FQU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black Samsung C27FG70FQU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black
(show image)
LC27FG70FQU C27FG70FQU 0.00
(excl. VAT)
0 (incl. VAT)