location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Hydro Swim Glide Goggles

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hydro Swim Glide Goggles
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21069
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138938777
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116290
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:33:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bestway Hydro Swim Glide Goggles
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hydro Swim™ Glide Goggles
  • - Soft, comfort-fit eyecups
  • - Color-tint, polycarbonate lenses with UV protective coating
  • - Anti-fog coating
  • - Fully adjustable silicone head strap
  • - 100% latex free
  • - 3 assorted colors
  • - Each piece in a wrap-around clam shell
  • - Contents: one pair of goggles
Long product name Bestway Hydro Swim Glide Goggles :
The long product name of Bestway Hydro Swim Glide Goggles. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hydro Swim Glide Goggles
More>>>
Short summary description Bestway Hydro Swim Glide Goggles:
This short summary of the Bestway Hydro Swim Glide Goggles data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Hydro Swim Glide Goggles, Unisex, Multi, Polycarbonate, Multi, Polycarbonate, White

Long summary description Bestway Hydro Swim Glide Goggles:
This is an auto-generated long summary of Bestway Hydro Swim Glide Goggles based on the first three specs of the first five spec groups.

Bestway Hydro Swim Glide Goggles. Suitable for: Unisex, Frame colour: Multi, Frame material: Polycarbonate. Minimum order quantity: 12 pc(s), Products per pallet: 1344 pc(s). Package width: 185 mm, Package depth: 50 mm, Package height: 150 mm

Features
Age
Adult
Recommended age (min)
14 yr(s)
Frame colour *
Multi
Frame material *
Polycarbonate
Lens colour *
Multi
Lens material *
Polycarbonate
Ultraviolet (UV) protection
Yes
Anti-fog coating
Yes
Strap colour *
White
Strap material *
Silicone
Adjustable goggle strap
Yes
Features
Suitable for *
Unisex
Intrastat code
90049010
Logistics data
Minimum order quantity
12 pc(s)
Products per pallet
1344 pc(s)
Packaging data
Package width
185 mm
Package depth
50 mm
Package height
150 mm
Package weight
65 g
Package type
Clamshell
Package volume
19000 cm³