location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 7000 series FC9735/81 vacuum 2 L Cylinder vacuum Dry 2100 W Bagless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
7000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FC9735/81
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FC9735/81 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6923410754308 show
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60524
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 May 2024 01:19:41
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips FC9735/81 user manual (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 7000 series FC9735/81 vacuum 2 L Cylinder vacuum Dry 2100 W Bagless
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cylinder vacuum 2 L 2100 W Black, Red, Silver
  • - Dry Bagless
  • - Allergy filter Cyclonic 79 dB
  • - Operating radius: 10 m
  • - Carrying handle(s)
Long product name Philips 7000 series FC9735/81 vacuum 2 L Cylinder vacuum Dry 2100 W Bagless :
The long product name of Philips 7000 series FC9735/81 vacuum 2 L Cylinder vacuum Dry 2100 W Bagless. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PowerPro Expert, 1800 W, 2 L, 41 l/s, <79 dB, 7 m/10 m, 5.5 kg
More>>>
Philips 7000 series FC9735/81 vacuum 2 L Cylinder vacuum Dry 2100 W Bagless:
The official description of Philips 7000 series FC9735/81 vacuum 2 L Cylinder vacuum Dry 2100 W Bagless as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Philips PowerPro Expert is engineered for superior cleaning with powerful suction power. PowerCyclone 8 technology and our TriActive+ nozzle deliver top results on any floor.

Short summary description Philips 7000 series FC9735/81 vacuum 2 L Cylinder vacuum Dry 2100 W Bagless:
This short summary of the Philips 7000 series FC9735/81 vacuum 2 L Cylinder vacuum Dry 2100 W Bagless data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 7000 series FC9735/81, 2100 W, Cylinder vacuum, Dry, Bagless, 2 L, Allergy filter

Long summary description Philips 7000 series FC9735/81 vacuum 2 L Cylinder vacuum Dry 2100 W Bagless:
This is an auto-generated long summary of Philips 7000 series FC9735/81 vacuum 2 L Cylinder vacuum Dry 2100 W Bagless based on the first three specs of the first five spec groups.

Philips 7000 series FC9735/81. Maximum input power: 2100 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 2 L. Vacuum air filtering: Allergy filter, Dirt separating method: Cyclonic, Noise level: 79 dB. Product colour: Black, Red, Silver

Power
Input power (IEC)
1800 W
Suction power
470 AW
Maximum input power *
2100 W
Power control
Electronic
Power consumption (standby)
0.5 W
Design
Dust capacity *
2 L
Type *
Cylinder vacuum
Cleaning type *
Dry
Product colour *
Black, Red, Silver
Tube type
Telescopic
Tube parts quantity
2
Tube material
Metal
Wheels material
Rubber
Dust container type *
Bagless
Motor filter
Lifetime washable filter
Exhaust filter
Allergy filter
Performance
Vacuum air filtering *
Allergy filter
Dirt separating method *
Cyclonic
Washable filter
Yes
Proper use *
Home
Cleaning surfaces *
Carpet, Hard floor
Performance
Noise level *
79 dB
Airflow
41 l/s
Operating radius
10 m
Ergonomics
Cord length
7 m
Carrying handle(s)
Yes
Weight & dimensions
Width
292 mm
Depth
505 mm
Height
292 mm
Weight
5.5 kg
Packaging content
Crevice tool
Yes
Manual
Yes
User manual recycled paper
Yes
Technical details
Accessories
ErgoGrip remote control
Cable length
7 m
Other features
Accessories included
Crevice tool, Integrated brush, Small nozzle
Additional nozzle
Mini turbo brush
Standard nozzle
TriActive+ nozzle
Packaging content
> 90% recycled materials