location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips QP6620/30 beard trimmer Battery 14 1 cm Wet & Dry Black, Lime, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QP6620/30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QP6620/30
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103832713
Category: Beard Trimmers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134847
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Mar 2024 16:42:27
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (5.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips QP6620/30 beard trimmer Battery 14 1 cm Wet & Dry Black, Lime, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power source: Battery Lithium-Ion (Li-Ion) 90 min
  • - Number of length steps: 14
  • - Minimum hair length: 0.4 mm Maximum hair length: 1 cm
  • - Wet & Dry
  • - Black, Lime, Silver
Warranty: 2-year warranty: On the handle
Long product name Philips QP6620/30 beard trimmer Battery 14 1 cm Wet & Dry Black, Lime, Silver :
The long product name of Philips QP6620/30 beard trimmer Battery 14 1 cm Wet & Dry Black, Lime, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OneBlade Pro, Face + Body, 100-240 V, 5.4 W, Lithium-ion, 1 h / 90 min
More>>>
Philips QP6620/30 beard trimmer Battery 14 1 cm Wet & Dry Black, Lime, Silver:
The official description of Philips QP6620/30 beard trimmer Battery 14 1 cm Wet & Dry Black, Lime, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Philips OneBlade Face + Body trims, edges and shaves any length of hair. You get a blade for your face, and one with a skin guard for your body. Forget about using multiple tools. OneBlade does it all.

Short summary description Philips QP6620/30 beard trimmer Battery 14 1 cm Wet & Dry Black, Lime, Silver:
This short summary of the Philips QP6620/30 beard trimmer Battery 14 1 cm Wet & Dry Black, Lime, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Philips QP6620/30, Battery, Black, Lime, Silver

Long summary description Philips QP6620/30 beard trimmer Battery 14 1 cm Wet & Dry Black, Lime, Silver:
This is an auto-generated long summary of Philips QP6620/30 beard trimmer Battery 14 1 cm Wet & Dry Black, Lime, Silver based on the first three specs of the first five spec groups.

Philips QP6620/30. Minimum hair length: 0.4 mm, Maximum hair length: 1 cm, Display type: LED. Product colour: Black, Lime, Silver. Power source: Battery, Operating time: 90 min, Battery type: Built-in battery

Performance
Number of length steps *
14
Minimum hair length *
0.4 mm
Maximum hair length *
1 cm
Wet & Dry *
Yes
Display type
LED
Design
Product colour *
Black, Lime, Silver
Power
Power source *
Battery
Rechargeable
Yes
Battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Operating time *
90 min
Power
Charging time
1 h
AC input voltage
100 - 240 V
Packaging content
Pouch
Yes
Technical details
Display
full LED digital display, Travel lock indicator
Handle(s)
Yes
Power consumption (max)
5.4 W
Shaving system technologies
Contour-following technology, Dual protection system
Protective pouch
Yes
Stand
Charging stand
Shaving head replacement(s) model
QP210, QP220, QP610, QP620, Replace every 4 months