location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siku Check ‘Siku’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EC 290
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3535 show
Show alternative article codes used in the online market place
Category:
Toy cars, planes etc.
Play Vehicles & Play Tracks Check ‘Siku’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siku: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35477
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2024 12:06:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Siku EC 290
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Excavator model
  • - Material: Metal, Plastic
  • - Recommended age (min): 3 yr(s)
  • - Black, Yellow
Long product name Siku EC 290 :
The long product name of Siku EC 290. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Volvo EC 290 Hydraulic excavator, 1:50
More>>>
Siku EC 290:
The official description of Siku EC 290 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This hydraulic digger from the Volvo brand is a standard device for small- to medium-sized construction sites. Mainly produced in die-cast metal, the 1:50 scale model is eye-catching and true to the vehicle's original details. Runs on moving, rubberized tracks. The machine unit with cabin and digger arm rotates 360°. Realistic work is easy using this model - the digger arm and shovel are designed to move with swivel-joint operation.

Short summary description Siku EC 290:
This short summary of the Siku EC 290 data-sheet is auto-generated and uses the product title and the first six key specs.

Siku EC 290, Excavator model, 3 yr(s), Metal, Plastic, Black, Yellow

Long summary description Siku EC 290:
This is an auto-generated long summary of Siku EC 290 based on the first three specs of the first five spec groups.

Siku EC 290. Product type: Excavator model, Recommended age (min): 3 yr(s), Material: Metal, Plastic, Product colour: Black, Yellow

Features
Product type *
Excavator model
Product colour *
Black, Yellow
Material *
Metal, Plastic
Recommended age (min) *
3 yr(s)
Scale
1:50
Original model name
Volvo EC 290
Weight & dimensions
Width
255 mm
Depth
75 mm
Height
115 mm
Packaging data
Package width
75 mm
Package depth
255 mm
Package height
115 mm
Package weight
420 g