location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Soft Carry Case - ELPKS70

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Soft Carry Case - ELPKS70
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V12H001K70
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946640518 show
Category:
Hard or padded cases used for protecting and transporting projectors.
Projector Cases Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 243272
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Sep 2021 15:41:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Soft Carry Case - ELPKS70 :
The long product name of Epson Soft Carry Case - ELPKS70. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Soft Carry Case - ELPKS70
More>>>
Short summary description Epson Soft Carry Case - ELPKS70:
This short summary of the Epson Soft Carry Case - ELPKS70 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Soft Carry Case - ELPKS70, 1 pc(s), 347 mm, 345 mm, 114 mm, 0.516 g, 40 pc(s)

Long summary description Epson Soft Carry Case - ELPKS70:
This is an auto-generated long summary of Epson Soft Carry Case - ELPKS70 based on the first three specs of the first five spec groups.

Epson Soft Carry Case - ELPKS70. Quantity per pack: 1 pc(s), Package width: 347 mm, Package depth: 345 mm. Products per pallet: 40 pc(s), Master (outer) case length: 755 mm, Master (outer) case width: 735 mm

Technical details
Product colour
Black
Compatibility *
EB-X39, EB-W39, EB-S39, EB-990U, EB-980W, EB-970, EB-2247U, EB-2142W, EB-2042, EB-108
Country of origin
Philippines
Packaging data
Quantity per pack
1 pc(s)
Package width
347 mm
Package depth
345 mm
Package height
114 mm
Package weight
0.516 g
Logistics data
Products per pallet
40 pc(s)
Master (outer) case length
755 mm
Master (outer) case width
735 mm
Master (outer) case height
620 mm
Products per master (outer) case
20 pc(s)
Products per pallet layer
20 pc(s)
Products per pallet layer (UK)
20 pc(s)
Products per pallet (UK)
40 pc(s)
Country Distributor
Nederland 2 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
United Kingdom 5 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
México 1 distributor(s)