location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

i-tec Metal USB-C HUB 4 Port

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
i-tec Check ‘i-tec’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Metal
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C Metal HUB 4 Port
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31HUBMETAL403
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8595611702266
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘i-tec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by i-tec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135772
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:50
The date of the most recent change of this product data-sheet in Icecat.
i-tec C31HUBMETAL403 user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points i-tec Metal USB-C HUB 4 Port
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C
  • - Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A
  • - Ports quantity: 4
  • - 5000 Mbit/s
  • - Grey
Long product name i-tec Metal USB-C HUB 4 Port :
The long product name of i-tec Metal USB-C HUB 4 Port. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C Metal HUB 4 Port
More>>>
i-tec Metal USB-C HUB 4 Port:
The official description of i-tec Metal USB-C HUB 4 Port as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Is your latest notebook, tablet or smartphone equipped with a single USB-C port or thunderbolt 3 and you want to use common USB peripherals? Are you forced to constantly plug and unplug your favorite USB devices due to the lack of USB ports? With this HUB you get another 4 standard USB 3.0 ports. Connect your external keyboard and mouse, transfer data or movies from a USB flash drive at speeds up to 5 Gbps or charge your mobile devices.

This HUB does not require installation of drivers. You will just connect it by the USB-C cable and immediately you can start using it. This HUB has a built in overcurrent protection of your computer in case of short connection on the peripheries. The interface is compatible with USB 2.0. Thanks to its compact dimensions and low weight you can carry in your bag everywhere.

HUB is suitable for use with Apple MacBook 2015, Chromebook Pixel 2015, Acer Switch Alpha 12, Dell XPS 13, HP EliteBook Folio G1 and other devices with the USB-C connector. The USB-C connector has many advantages, it is smaller, symmetrical and allows easy connection, because now you deed not take care of the rotation of the connector. More information about the USB-C is available here.

In case of problems with the installation, technical difficulties or incorrect function of the equipment, check first for the possible solution in the FAQ tab.

Short summary description i-tec Metal USB-C HUB 4 Port:
This short summary of the i-tec Metal USB-C HUB 4 Port data-sheet is auto-generated and uses the product title and the first six key specs.

i-tec Metal USB-C HUB 4 Port, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 5000 Mbit/s, Grey, Android, 96 mm

Long summary description i-tec Metal USB-C HUB 4 Port:
This is an auto-generated long summary of i-tec Metal USB-C HUB 4 Port based on the first three specs of the first five spec groups.

i-tec Metal USB-C HUB 4 Port. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Data transfer rate: 5000 Mbit/s, Product colour: Grey. Other operating systems supported: Android. Width: 96 mm, Depth: 30 mm, Height: 21 mm. Package width: 145 mm, Package depth: 130 mm, Package height: 25 mm

Ports & interfaces
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
Hub interfaces *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
4
Ports quantity *
4
Features
Data transfer rate *
5000 Mbit/s
Product colour
Grey
Overload protection
Yes
Overcurrent protection
Yes
LED indicators
Yes
Plug and Play
Yes
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
System requirements
Linux operating systems supported
Yes
Other operating systems supported
Android
Weight & dimensions
Width
96 mm
Depth
30 mm
Height
21 mm
Weight
60 g
Packaging data
Package width
145 mm
Package depth
130 mm
Package height
25 mm
Package weight
96 g
Packaging content
Manual
Yes
Logistics data
Harmonized System (HS) code
84719000
Brand Image Product code Product Stock Price from
i-tec Advance USB 3.0 Slim Passive HUB 4 Port i-tec Advance USB 3.0 Slim Passive HUB 4 Port
(show image)
U3HUB404 USB 3.0 Slim Passive HUB 4 Port 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Metal Superspeed USB 3.0 4-Port Hub i-tec Metal Superspeed USB 3.0 4-Port Hub
(show image)
U3HUB448 Superspeed USB 3.0 4-Port Hub 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Metal Superspeed USB 3.0 7-Port Hub i-tec Metal Superspeed USB 3.0 7-Port Hub
(show image)
U3HUB778 Superspeed USB 3.0 7-Port Hub 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Metal Superspeed USB 3.0 4-Port Hub i-tec Metal Superspeed USB 3.0 4-Port Hub
(show image)
U3HUBMETAL4 Superspeed USB 3.0 4-Port Hub 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 5 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
Danmark 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)