location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SmartRack 42U Standard-Depth Quiet Server Rack Enclosure Cabinet with Sound Suppression

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartRack 42U Standard-Depth Quiet Server Rack Enclosure Cabinet with Sound Suppression
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRQ42UB
Category:
Large cabinet used for enclosing and protecting electric terminals etc.
Power Rack Enclosures Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49674
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:57:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite SmartRack 42U Standard-Depth Quiet Server Rack Enclosure Cabinet with Sound Suppression
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 1089 kg
  • - 42U
  • - Black
Warranty: 5-year limited warranty
Long product name Tripp Lite SmartRack 42U Standard-Depth Quiet Server Rack Enclosure Cabinet with Sound Suppression :
The long product name of Tripp Lite SmartRack 42U Standard-Depth Quiet Server Rack Enclosure Cabinet with Sound Suppression. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartRack 42U Standard-Depth Quiet Server Rack Enclosure Cabinet with Sound Suppression
More>>>
Tripp Lite SmartRack 42U Standard-Depth Quiet Server Rack Enclosure Cabinet with Sound Suppression:
The official description of Tripp Lite SmartRack 42U Standard-Depth Quiet Server Rack Enclosure Cabinet with Sound Suppression as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SRQ42UB SmartRack 42U Quiet Server Rack Enclosure Cabinet is ideal for storing EIA-standard 19-inch rack equipment in offices, recording studios, retail applications and other areas where you need equipment to be secure, organized and quiet. Constructed from heavy-duty steel with a durable black powder-coated finish, the SRQ42UB has a maximum stationary load capacity of 1088 kgs.

This quiet server cabinet is specifically designed to muffle noisy network equipment. Special foam sound-dampening panels are built into the reversible front and rear doors, removable side panels, removable top panel and bottom panel to block external acoustic levels and keep noise to a minimum.

The doors and side panels lock securely to help prevent damage, tampering or theft. A unique passive airflow design maximizes cooling by drawing in cool air through the front door’s intake, passing it horizontally through the enclosure, and pushing warm air out through the rear door. Convenient top and bottom cable brush strips allow easy cable routing through the cabinet while keeping dust and debris out.

The SRQ42UB comes fully assembled and ready to deploy with pre-installed casters that let you easily maneuver it through standard doorways into proper position, where it can be secured by adjusting the removable levelers. Square mounting holes and numbered rack spaces make equipment installation easy. The vertical mounting rails adjust in 1/4-inch increments to accommodate equipment up to 42 inches deep.

Secures and Organizes Rack Equipment in 42U of Space

● Ideal for offices, recording studios, retail applications and other areas where you need equipment to be secure, organized and quiet
● Houses EIA-standard 19 in. rack equipment
● Maximum stationary load capacity of 1088 kgs
● Maximum rolling load capacity of 907 kgs

Keeps Loud Network Components Quiet

● Special foam sound-dampening panels in doors, side panels, and top and bottom panels reduce external acoustic levels caused by connected equipment

Unique Airflow Design Keeps Equipment Cool

● Draws cool air through front door, passes it horizontally through rack, and pushes warm air out through rear door

Keeps Valuable Equipment Secure

● Front and rear doors and side panels lock securely with included keys to help prevent damage, tampering or theft

Convenient Access to Components and Cabling

● Brush-strip cable plates on top and bottom allow easy cable routing while preventing dust from entering
● Removable, split side panels provide easy access for inspection and maintenance
● Top panel removes toollessly to provide access without disconnecting cables

Ships Fully Assembled for Quick Deployment

● Pre-installed casters enable the enclosure to be easily maneuvered to desired location
● Removable levelers adjust to stabilize the rack on uneven surfaces

Easy Equipment Installation

● Vertical mounting rails adjust in 1/4 in. increments to house equipment up to 42 in. deep
● Rails support square-hole mounting
● Rack spaces numbered for easy reference
● 0U mounting slots for quick installation of compatible PDUs and vertical cable managers

Meets Payment Card Industry Standards

● Provides physical equipment and media security required for PCI DSS (Payment Card Industry Data Security Standard) compliance

● Maximum stationary load capacity of 1088 kgs
● Reduces external acoustic levels caused by network equipment
● Locking steel cabinet keeps equipment cool via door intakes
● Secures 42U of 19 in. rack equipment up to 42 in. deep
● Ships fully assembled for quick and easy deployment

Package Includes

● SRQ42UB SmartRack 42U Quiet Server Rack Enclosure Cabinet
● (50) M6 screws
● (50) M6 cage nuts
● (50) M6 washers
● (2) Keys
● Owner’s manual

Short summary description Tripp Lite SmartRack 42U Standard-Depth Quiet Server Rack Enclosure Cabinet with Sound Suppression:
This short summary of the Tripp Lite SmartRack 42U Standard-Depth Quiet Server Rack Enclosure Cabinet with Sound Suppression data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SmartRack 42U Standard-Depth Quiet Server Rack Enclosure Cabinet with Sound Suppression, 599.9 mm, 1431 mm, 1993.4 mm, 260 kg, 659.9 x 1490 x 2119.9 mm, 272.2 kg

Long summary description Tripp Lite SmartRack 42U Standard-Depth Quiet Server Rack Enclosure Cabinet with Sound Suppression:
This is an auto-generated long summary of Tripp Lite SmartRack 42U Standard-Depth Quiet Server Rack Enclosure Cabinet with Sound Suppression based on the first three specs of the first five spec groups.

Tripp Lite SmartRack 42U Standard-Depth Quiet Server Rack Enclosure Cabinet with Sound Suppression. Width: 599.9 mm, Depth: 1431 mm, Height: 1993.4 mm. Package dimensions (WxDxH): 659.9 x 1490 x 2119.9 mm, Package weight: 272.2 kg. Certification: UL60950, CE

Technical details
Rack capacity *
42U
Maximum weight capacity *
1089 kg
Product colour *
Black
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
599.9 mm
Weight & dimensions
Depth
1431 mm
Height
1993.4 mm
Weight
260 kg
Packaging data
Package dimensions (WxDxH)
659.9 x 1490 x 2119.9 mm
Package weight
272.2 kg
Certificates
Certification
UL60950, CE