Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Soft, one piece frame with comfort-fit eyecups
- - Polycarbonate, color-tint lenses with UV protective coating
- - Fully adjustable silicone head strap
- - 100% latex free
- - 3 assorted colors
- - Each piece on blister card
- - Contents: one pair of goggles
Long product name Bestway Hydro Swim Lil' Wave Goggles
:
Hydro Swim Lil' Wave Goggles
The long product name of Bestway Hydro Swim Lil' Wave Goggles. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Hydro Swim Lil' Wave Goggles
More>>>
Short summary description Bestway Hydro Swim Lil' Wave Goggles:
This short summary of the Bestway Hydro Swim Lil' Wave Goggles data-sheet is auto-generated and uses the product title and the first six key specs.
Bestway Hydro Swim Lil' Wave Goggles, Unisex, Multi, Polycarbonate, Multi, Polycarbonate, White
Long summary description Bestway Hydro Swim Lil' Wave Goggles:
This is an auto-generated long summary of Bestway Hydro Swim Lil' Wave Goggles based on the first three specs of the first five spec groups.
Bestway Hydro Swim Lil' Wave Goggles. Suitable for: Unisex, Frame colour: Multi, Frame material: Polycarbonate. Weight: 56 g. Minimum order quantity: 12 pc(s), Products per pallet: 1512 pc(s). Package width: 185 mm, Package depth: 150 mm, Package height: 43 mm