location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips BDP7302/F7 DVD/Blu-Ray player Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BDP7302/F7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BDP7302/F7
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0609585251274 show
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 191083
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips BDP7302/F7 user manual (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips BDP7302/F7 DVD/Blu-Ray player Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4K Ultra HD Blu-ray playback
  • - Built-in WiFi
  • - Netflix & YouTube
Long product name Philips BDP7302/F7 DVD/Blu-Ray player Black :
The long product name of Philips BDP7302/F7 DVD/Blu-Ray player Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4K Ultra HD, HDR, Wi-Fi, USB, 430 x 208 x 46 mm
More>>>
Philips BDP7302/F7 DVD/Blu-Ray player Black:
The official description of Philips BDP7302/F7 DVD/Blu-Ray player Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Philips BDP7302 4K Ultra HD Blu-ray player with HDR support is the best way to realize the full potential of your 4K TV. With incredibly sharp 4K images with vivid colors and contrast made possible thanks to High Dynamic Range support.

4K Ultra HD performance for years of worry free enjoyment

With a 4K Ultra HD platform built from the ground up you can rest assured that your 4K Ultra HD Blu-ray player will work flawlessly with other 4K display devices for years to come. Featuring HDMI 2.0/2.0a with HDCP 2.2 and VP9 decoders, your 4K Ultra HD Blu-ray player is built to output glorious 4K HDR content to the latest 4K HDR TVs from 4K HDR Blu-ray discs, streaming media from Netflix and Youtube, and also playback local 4K content from USB and home network multimedia.

Dolby Vision for Dramatic Imaging at Home

Dolby Vision is a powerful cinema technology that now transforms your TV experiencee. It brings entertainment to life with dramatic imaging - incredible brightness, color, contrast, detail and dimensionality. And with the advanced capabilities in Dolby Vision, you'll see there's more to the story than generic HDR can reveal.

Enjoy HD content in 4K UHD with a 4K upscaling engine

Your Standard Definition and High Definition videos have never looked better. 4K upscaling processor delivers images that are crystal clear. Movies in standard definition and high definition can now be enjoyed in 4K Ultra HD, ensuring more details and more true-to-life pictures.

Expanding the possibilities of visual perception

High Dynamic Range technology in Blu-ray Players when connected to a compatible 4K HDR television lets you experience more detail and captivating colors for an even more engaging television experience. More perceivable shades of blacks, whites and all other colors. This boils down to greater perceived brightness and contrast with darker shadows creating a breathtaking image.

Higher peak bitrate ensures more detail in fast action scene

4K Blu-ray format supports more than twice the peak bitrate of 2K Blu-ray which comes in especially handy when watching action movies which have fast paced scenes with a lot of detail. The 100 Mbps peak bitrate of 4K Blu-ray provides enough headroom to store the extra data required to encode high detail fast action scenes and avoid block artifacts.

Experience television in vivid colorful glory

Wide Color Gamut televisions with BT.2020 video input support, reproduce rich colors almost twice as saturated as a standard television, which look more vivid and life-like to enhance the TV viewing experience.

Watch YouTube videos directly on your big screen TV

Get YouTube videos on your TV now. Enjoy the huge collection of online videos on a larger screen, without even having to turn your computer on. Simply ensure that your Blu-ray player or Home theater system is connected to the Internet, either wirelessly* or through cables - then sit back and enjoy the best of YouTube.

Dolby TrueHD and DTS-HD MA for HD 7.1 surround sound

DTS-HD Master Audio and Dolby TrueHD delivers 7.1 channels of the finest sound from your Blu-ray Discs. Audio reproduced is virtually indistinguishable from the studio master, so you hear what the creators intended for you to hear. DTS-HD Master Audio and Dolby TrueHD complete your high definition entertainment experience.

Easily enjoy local media from you home network

With support for a vast number of formats such as H.264, AAC, MP3, JPEG, HEVC*, VP9* (* on 4K TVs) and more, conveniently enjoying your personal media via Home Network Multimedia Browser has never been easier.

Enhanced Accessibility enabled product

Enhanced Accessibility enabled products provide a more user friendly experience for visually and hearing impaired people to enjoy Philips televisions and home video players. With features such as a voice guide menu, easy to read and navigate user interface, raised guide dots on key remote control buttons and large format support information so visually impaired people can reach customer care; Philips cares about accessibility and wants everyone to enjoy television.

Short summary description Philips BDP7302/F7 DVD/Blu-Ray player Black:
This short summary of the Philips BDP7302/F7 DVD/Blu-Ray player Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips BDP7302/F7, 4K Ultra HD, 1080p, 2160p, DTS-HD Master Audio, Dolby Audio Premium, M2TS, MOV, MP4, MPG, MTS, TS, AAC, AIFF, APE, FLAC, M4A, MP3, OGG, WAV, JPEG, PNG

Long summary description Philips BDP7302/F7 DVD/Blu-Ray player Black:
This is an auto-generated long summary of Philips BDP7302/F7 DVD/Blu-Ray player Black based on the first three specs of the first five spec groups.

Philips BDP7302/F7. HD type: 4K Ultra HD, Supported video modes: 1080p, 2160p. Audio decoders: DTS-HD Master Audio, Dolby Audio Premium. Video formats supported: M2TS, MOV, MP4, MPG, MTS, TS, Audio formats supported: AAC, AIFF, APE, FLAC, M4A, MP3, OGG, WAV, Image formats supported: JPEG, PNG. Playback disc formats: Blu-Ray video, CD video, DVD-Video, Disc types supported: BD, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Power consumption (standby): 0.4 W

Video
HD type
4K Ultra HD
Supported video modes
1080p, 2160p
Video upscaling *
Yes
Progressive scan output *
Yes
Audio
Audio decoders *
DTS-HD Master Audio, Dolby Audio Premium
File formats
Video formats supported *
M2TS, MOV, MP4, MPG, MTS, TS
Audio formats supported
AAC, AIFF, APE, FLAC, M4A, MP3, OGG, WAV
Image formats supported
JPEG, PNG
Ports & interfaces
HDMI ports quantity *
1
USB 2.0 ports quantity *
1
Storage
Disc types supported
BD, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW
Playback disc formats *
Blu-Ray video, CD video, DVD-Video
Technical details
Device type *
Blu-Ray player
3D *
No
Product colour
Black
DVD region code *
1
Blu-ray region code
A
Technical details
Progressive scan
Yes
HDMI
Yes
High Dynamic Range Imaging (HDRI)
Yes
4K Ultra HD upscaling
Yes
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Power
Power consumption (standby)
0.4 W
Weight & dimensions
Width
430 mm
Depth
208 mm
Height
46 mm
Weight
1.7 kg
Packaging data
Package width
520 mm
Package depth
286 mm
Package height
112 mm
Package weight
2.4 kg
Security
Parental control
Yes