location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-795CW multifunction printer Inkjet A4 1200 x 6000 DPI 35 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-795CW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-795CW show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100151
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother MFC-795CW multifunction printer Inkjet A4 1200 x 6000 DPI 35 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 1200 x 6000 DPI
  • - A4 35 ppm
  • - Colour copying Mono scanning Colour faxing
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 48 MB
  • - 8.7 kg
Warranty: 1 year
Long product name Brother MFC-795CW multifunction printer Inkjet A4 1200 x 6000 DPI 35 ppm Wi-Fi :
The long product name of Brother MFC-795CW multifunction printer Inkjet A4 1200 x 6000 DPI 35 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MFC-795CW, 8.5" x 14", Color Inkjet, 35ppm, 6000 x 1200 dp, Fast Ethernet, 802.11b/g, 8618g, Black
More>>>
Brother MFC-795CW multifunction printer Inkjet A4 1200 x 6000 DPI 35 ppm Wi-Fi:
The official description of Brother MFC-795CW multifunction printer Inkjet A4 1200 x 6000 DPI 35 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Compact size – idea for the desktop;
- Fast 28ppm colour and 35ppm mono printing with 30 second photo print speed;
- Up to A4 Borderless printing;
- Large easy to use 5” touch screen LCD with built in photo enhance feature;
- Easy and Secure wireless connection gives you the freedom to work anywhere;
- Wired network connection;
- View and manipulate photo's without PC connection via the innovative 4.2" wide touch screen LCD and built in photo enhance feature;
- Cost effective individual ink technology;
- Time saving 15 sheet Automatic Document Feeder;
- Hi Speed faxing;
- High resolution Colour scanner including scan to PDF feature;
- USB Host port (Scan and Print);
- Built in handset and digital answer phone;
- Includes free document management software;
- 12 months warranty and lifetime technical support;
- Energy Star certified meaning low energy usage.

Features
When you want versatility without compromising quality, the MFC-795CW is the machine for you. With fast 33ppm printing, versatile scanning, money-saving copying and time-saving faxing, all in one compact package, it'll save you both space and money - as you only have to buy one printer, not four.

There's even the added freedom of wired and wireless networking, plus 5" LCD screen and an integrated handset and answer phone.

Short summary description Brother MFC-795CW multifunction printer Inkjet A4 1200 x 6000 DPI 35 ppm Wi-Fi:
This short summary of the Brother MFC-795CW multifunction printer Inkjet A4 1200 x 6000 DPI 35 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-795CW, Inkjet, Colour printing, 1200 x 6000 DPI, Colour copying, A4, Direct printing

Long summary description Brother MFC-795CW multifunction printer Inkjet A4 1200 x 6000 DPI 35 ppm Wi-Fi:
This is an auto-generated long summary of Brother MFC-795CW multifunction printer Inkjet A4 1200 x 6000 DPI 35 ppm Wi-Fi based on the first three specs of the first five spec groups.

Brother MFC-795CW. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 1200 x 6000 DPI, Print speed (colour, normal quality, A4/US Letter): 28 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Mono scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
1200 x 6000 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Print speed (colour, normal quality, A4/US Letter)
28 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
23 cpm
Copy speed (colour, normal quality, A4)
20 cpm
Scanning
Scanning *
Mono scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Greyscale levels
256
Fax
Faxing *
Colour faxing
Fax memory
400 pages
Auto-redialing
Yes
Fax broadcasting
250 locations
Auto reduction
Yes
Error Correction Mode (ECM)
Yes
Features
Digital sender
No
Input & output capacity
Total output capacity *
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Index card, Letter
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5
Ports & interfaces
Standard interfaces
USB 2.0
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Security algorithms
SSID, WPA-PSK, WPA2-PSK, WPS
Supported network protocols (IPv4)
IP
Performance
Card reader integrated
Yes
Internal memory *
48 MB
Compatible memory cards
CF, MS Pro, SD, SDHC, xD
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
12.7 cm (5")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
30 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
8.7 kg
Packaging data
Package weight
12.6 kg
Other features
Dimensions (WxDxH)
460 x 375 x 180 mm
Wireless technology
802.11b/g
Auto document feeder: supported media types and capacity
15
Compatible operating systems
Windows 2000/XP/Vista/7 Mac OS X 10.2.4 + Linux
PictBridge
Yes
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Fax, Print
Package dimensions (WxDxH)
556 x 255 x 460 mm
Source Testseek summary Average rating
Reviews
Updated:
2012-03-08 02:06:28
Uk has collected 6 expert reviews for Brother MFC-795CW multifunction printer Inkjet A4 1200 x 6000 DPI 35 ppm Wi-Fi and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
gadgetspeak.com
Updated:
2012-03-08 02:06:28
Continuing my examination of various Brother All-in-One devices brings the MFC-795CW into focus...
64%
digitalversus.com
Updated:
2012-03-08 02:06:28
First Page: 24 seconds At 24 seconds to print the first page of a document when coming out of standby, this printer is about average for today's multifunctions.For a faster printer, you'll need to look at the Canon Pixma MP640which will produce the fi...
Good Pluses, 4.2" colour touchscreen LCD display, WiFi, Good quality photos, Phone, fax and voicemail...
Bad Minuses, Printing is slow, Poor quality office documents, Expensive to run: 11.7 p per page, No doublesided printing, No XL cartridges...
80%
trustedreviews.com
Updated:
2012-03-08 02:06:28
If you look at the Brother site, you'll see 15 different all-in-one inkjet printers, most of which bear more than a passing resemblance to the MFC-795CW. All of the main printer makers are trying to rationalise their ranges by employing the same or simila...
60%
Country Distributor
United Kingdom 1 distributor(s)