location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts Battery 10.8V 7200mAh 9Cell

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Battery 10.8V 7200mAh 9Cell
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBI2048
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327738695
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30771
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2020 12:47:53
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year
Long product name CoreParts Battery 10.8V 7200mAh 9Cell :
The long product name of CoreParts Battery 10.8V 7200mAh 9Cell. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Battery 10.8V 7200mAh 9Cell
More>>>
Short summary description CoreParts Battery 10.8V 7200mAh 9Cell:
This short summary of the CoreParts Battery 10.8V 7200mAh 9Cell data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts Battery 10.8V 7200mAh 9Cell, Battery

Long summary description CoreParts Battery 10.8V 7200mAh 9Cell:
This is an auto-generated long summary of CoreParts Battery 10.8V 7200mAh 9Cell based on the first three specs of the first five spec groups.

CoreParts Battery 10.8V 7200mAh 9Cell. Type: Battery

Brand Image Product code Product Stock Price from
Lenovo 42T4530 laptop spare part Battery Lenovo 42T4530 laptop spare part Battery
(show image)
42T4530 42T4530 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 42T5262 laptop spare part Battery Lenovo 42T5262 laptop spare part Battery
(show image)
42T5262 42T5262 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo FRU42T4530 laptop spare part Battery Lenovo FRU42T4530 laptop spare part Battery
(show image)
FRU42T4530 FRU42T4530 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad T61/R61 14W 9 Cell High Capacity Battery Lenovo ThinkPad T61/R61 14W 9 Cell High Capacity Battery
(show image)
43R2499 ThinkPad T61/R61 14W 9 Cell High Capacity 0.00
(excl. VAT)
0 (incl. VAT)