location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 2710m 27 inch Diagonal LCD Monitor computer monitor 68.6 cm (27") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2710m 27 inch Diagonal LCD Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD119AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631586426 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 256661
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:26:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 2710m 27 inch Diagonal LCD Monitor computer monitor 68.6 cm (27") Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6 cm (27")
  • - 16:9
  • - 2.5 ms 400 cd/m² 1000:1
Warranty: Limited one-year parts and repair labour
Long product name HP 2710m 27 inch Diagonal LCD Monitor computer monitor 68.6 cm (27") Black :
The long product name of HP 2710m 27 inch Diagonal LCD Monitor computer monitor 68.6 cm (27") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 2710m 27 inch Diagonal LCD Monitor
More>>>
HP 2710m 27 inch Diagonal LCD Monitor computer monitor 68.6 cm (27") Black:
The official description of HP 2710m 27 inch Diagonal LCD Monitor computer monitor 68.6 cm (27") Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For the ultimate digital viewing experience, choose the high- resolution, ultra widescreen HP 2710m. Get remarkable image clarity, bright colours and a range of features to make work and play easier and more fun.

Get a bigger, better view

• Now you can see and do more. With the HP 2710m Full HD LCD monitor, you'll enjoy wide, spacious large 68.6 cm screen for gaming, movies or everyday computing.


Exceptional screen performance

• Experience crisp clarity for lifelike images. The 2710m offers Full HD 1920 x 1080 resolution plus HP BrightView technology for sharper images, less glare and reduced blur.


Form plus function

• Design that suits your interior decor and devices. The slim, glossy black monitor with HP Helium stand complements all HP PC desktops, notebooks or netbooks.

Short summary description HP 2710m 27 inch Diagonal LCD Monitor computer monitor 68.6 cm (27") Black:
This short summary of the HP 2710m 27 inch Diagonal LCD Monitor computer monitor 68.6 cm (27") Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 2710m 27 inch Diagonal LCD Monitor, 68.6 cm (27"), LCD, 2.5 ms, Black

Long summary description HP 2710m 27 inch Diagonal LCD Monitor computer monitor 68.6 cm (27") Black:
This is an auto-generated long summary of HP 2710m 27 inch Diagonal LCD Monitor computer monitor 68.6 cm (27") Black based on the first three specs of the first five spec groups.

HP 2710m 27 inch Diagonal LCD Monitor. Display diagonal: 68.6 cm (27"). Display: LCD. Response time: 2.5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black

Display
Display diagonal *
68.6 cm (27")
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time
2.5 ms
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
60000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Vertical scan range
76
Display scanning frequency
50 to 76 Hz vertical, 24 to 94 kHz horizontal
Multimedia
Built-in camera *
No
Design
Market positioning *
Home
Product colour *
Black
Country of origin
China
Certification
ISO 13406-2, UL listed, FCC approval, CSA, MPR-II, NOM, CE Marking, CISPR, VCCI, CSA (Canada), ACA (Australia) C-Tick, BSMI (Taiwan), CCC (China), KCC (South Korea), NOM (Mexico), GOST (Russia), SASO (Saudi Arabia), SABS (South Africa), BNCI, Argentina, SEMKO, TUV, Microsoft Windows certified (Microsoft Windows 2000, Microsoft Windows XP, Microsoft Vista and Microsoft Windows 7)
Compliance industry standards
ISO 13406-2, UL listed, FCC approval, CSA, MPR-II, NOM, CE Marking, CISPR, VCCI, GOST (Russia), SASO (Saudi Arabia), SABS (South Africa), BNCI, SEMKO, TUV, Microsoft Windows certified (Microsoft Windows 2000, Microsoft Windows XP, Microsoft Vista and Microsoft Windows 7)
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
HDMI ports quantity
1
HDCP
Yes
Ergonomics
Plug and Play
Yes
Display tilt and swivel range
Swivel; Tilt angle: -5 to +25°
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Width (without stand)
671 mm
Depth (without stand)
213 mm
Height (without stand)
468 mm
Weight (without stand)
9.6 kg
Packaging data
Package weight
12.2 kg
Other features
Display
LCD
TV tuner integrated
No
Package dimensions (WxDxH)
750 x 202 x 557 mm
Power requirements
Internal AC adapter; Power consumption: 135 W maximum; Standby mode: 2 W
Speakers and microphone
Integrated active speakers (2 x 2W per channel) with HP Power Sound and front volume control
Display resolution at frequency
All VESA modes up to 1920 x 1080 @ 60Hz (native recommended)
Display video input type connector
1 15-pin mini D-sub analog VGA; 1 HDMI and 1 DVI-D with HDCP
Security features
Kensington lock (sold separately)
Multimedia
Integrated active speakers (2 x 2W per channel) with HP Power Sound and front volume control
Technical features
Ambient Light Sensor
User controls
Switch Video Input; Brightness; Contrast; Image Control; Colour; Management; Information; Factory Reset; Exit; Languages
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 18:37:14
Uk has collected 3 expert reviews for HP 2710m 27 inch Diagonal LCD Monitor computer monitor 68.6 cm (27") Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%