location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Digital IXUS 400 4 MP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Digital IXUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8393A006
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63891
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:05:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon Digital IXUS 400 4 MP
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4 MP
  • - Optical zoom: 3x Digital zoom: 3.6x
  • - Video recording 320 x 240 pixels
  • - Built-in microphone
Long product name Canon Digital IXUS 400 4 MP :
The long product name of Canon Digital IXUS 400 4 MP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DIGITAL IXUS 400 10X DIGITAL ZOOM LCD USB IN (NMS)
More>>>
Canon Digital IXUS 400 4 MP:
The official description of Canon Digital IXUS 400 4 MP as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Digital IXUS 400 features a 4.0 Mega Pixel CCD for high image quality. The stylish design incorporates a new finish - “Super Hard Cerabrite” to produce a visually stunning exterior.

Short summary description Canon Digital IXUS 400 4 MP:
This short summary of the Canon Digital IXUS 400 4 MP data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Digital IXUS 400, 4 MP, 3x, 185 g

Long summary description Canon Digital IXUS 400 4 MP:
This is an auto-generated long summary of Canon Digital IXUS 400 4 MP based on the first three specs of the first five spec groups.

Canon Digital IXUS 400. Megapixel (approx.): 4 MP. Optical zoom: 3x, Digital zoom: 3.6x. Maximum video resolution: 320 x 240 pixels. Display diagonal: 3.81 cm (1.5"). Internal memory: 32 MB. Weight: 185 g

Picture quality
Megapixel (approx.) *
4 MP
Lens system
Optical zoom *
3x
Digital zoom *
3.6x
Flash
Flash modes *
Auto, Manual, Red-eye reduction
Video
Video recording *
Yes
Maximum video resolution *
320 x 240 pixels
Audio
Built-in microphone *
Yes
Memory
Internal memory
32 MB
Display
Display *
LCD
Display diagonal *
3.81 cm (1.5")
Ports & interfaces
I/O ports
USB
System requirements
Mac compatibility
Yes
Operational conditions
Recommended operating temperature range (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
185 g
Packaging content
Bundled software
ZoomBrowser EX (PhotoRecord) / ImageBrowser, PhotoStitch, RemoteCapture, File Viewer Utility, TWAIN (Windows 98 / 2000), WIA (Windows ME), ArcSoft PhotoImpression, ArcSoft VideoImpression
Other features
Dimensions (WxDxH)
87 x 28 x 57 mm
Interface
USB (PTP), Video output (PAL/ NTSC)
Data compression
SuperFine, Fine, Normal
Metering
Evaluative, Centre-weighted average, Spot (centre)
Camera shutter speed
15 – 1/2000
Export file formats
JPEG (Exif 2.2 [Exif Print] compliant) / Design rule for Camera File system, Digital Print Order Format [DPOF] Version 1.1 compliant;AVI [Motion JPEG + WAVE (monaural)]
Compatible operating systems
PC: Windows 98 (including SE) / 2000 / Me / XP Macintosh: OS 9.0 – 9.2, OS X v10.1 / v10.2
Digital SLR
No