Canon logo

Canon PowerShot S50 5 MP 2592 x 1944 pixels

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71789
Info modified on:
18 Jun 2018, 09:23:58
Long product name Canon PowerShot S50 5 MP 2592 x 1944 pixels:

PowerShot S50 5 Megapixel, 3x optical zoom

Canon PowerShot S50 5 MP 2592 x 1944 pixels:

The new PowerShot S50 is a versatile digital camera with a 5 Mega Pixel CCD and full manual controls for the advanced amateur photographer.
Advanced digital expertise and over 60 years of optical excellence come together in the PowerShot S50 to give remarkable performance

Short summary description Canon PowerShot S50 5 MP 2592 x 1944 pixels:

Canon PowerShot S50, 5 MP, 2592 x 1944 pixels, 3x, 260 g

Long summary description Canon PowerShot S50 5 MP 2592 x 1944 pixels:

Canon PowerShot S50. Megapixel (approx.): 5 MP, Maximum image resolution: 2592 x 1944 pixels. Optical zoom: 3x, Digital zoom: 4.1x. Maximum video resolution: 320 x 240 pixels. Display diagonal: 4.57 cm (1.8"). Weight: 260 g

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.