location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

BIC ecolutons Matic mechanical pencil 0.7 mm HB 50 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BIC Check ‘BIC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ecolutons Matic
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
887719
Category:
Also known as a retractable pencil, this is a pencil with a replaceable and mechanically extendable lead.
Mechanical Pencils Check ‘BIC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BIC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17856
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name BIC ecolutons Matic mechanical pencil 0.7 mm HB 50 pc(s) :
The long product name of BIC ecolutons Matic mechanical pencil 0.7 mm HB 50 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

0.7mm, HB, PVC free, 50 pcs
More>>>
Short summary description BIC ecolutons Matic mechanical pencil 0.7 mm HB 50 pc(s):
This short summary of the BIC ecolutons Matic mechanical pencil 0.7 mm HB 50 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

BIC ecolutons Matic, Yellow, Blue, Grey, HB, 0.7 mm, 10000 m, 50 pc(s)

Long summary description BIC ecolutons Matic mechanical pencil 0.7 mm HB 50 pc(s):
This is an auto-generated long summary of BIC ecolutons Matic mechanical pencil 0.7 mm HB 50 pc(s) based on the first three specs of the first five spec groups.

BIC ecolutons Matic. Product colour: Yellow, Blue, Writing colours: Grey, Hardness: HB. Quantity per pack: 50 pc(s), Quantity per box: 50 pc(s)

Brand Image Product code Product Stock Price from
BIC

BIC 892280 mechanical pencil HB 1 pc(s)
(show image)
892280 892280 0.00
(excl. VAT)
0 (incl. VAT)
BIC

BIC Atlantis mechanical pencil HB
(show image)
8206462 Atlantis 0.00
(excl. VAT)
0 (incl. VAT)
BIC

BIC Atlantis mechanical pencil HB 12 pc(s)
(show image)
8206433 Atlantis 0.00
(excl. VAT)
0 (incl. VAT)