location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Maped 120120 ruler 200 mm Aluminium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Maped Check ‘Maped’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
120120
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
120120
Category:
Straight strip or cylinder of plastic, wood, metal, or other rigid material, typically marked at regular intervals and used to draw straight lines or measure distances.
Rulers Check ‘Maped’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Maped: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22305
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2018 23:27:22
The date of the most recent change of this product data-sheet in Icecat.
Long product name Maped 120120 ruler 200 mm Aluminium :
The long product name of Maped 120120 ruler 200 mm Aluminium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

20 cm, aluminium
More>>>
Short summary description Maped 120120 ruler 200 mm Aluminium:
This short summary of the Maped 120120 ruler 200 mm Aluminium data-sheet is auto-generated and uses the product title and the first six key specs.

Maped 120120, Aluminium, Aluminium, 200 mm

Long summary description Maped 120120 ruler 200 mm Aluminium:
This is an auto-generated long summary of Maped 120120 ruler 200 mm Aluminium based on the first three specs of the first five spec groups.

Maped 120120. Material: Aluminium, Product colour: Aluminium. Length: 200 mm

Brand Image Product code Product Stock Price from
Maped

Maped 242120 ruler 200 mm Plastic Blue, Translucent 1 pc(s)
(show image)
242120 242120 0.00
(excl. VAT)
0 (incl. VAT)