location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TESA Strong 66 m Polypropylene (PP) Transparent 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TESA Check ‘TESA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Strong
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
402438T
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4042448125590
Category:
Narrow strip of material, typically used to hold or fasten something.
Stationery Tapes Check ‘TESA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TESA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26091
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 08:15:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TESA Strong 66 m Polypropylene (PP) Transparent 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 66 m
  • - Material: Polypropylene (PP)
  • - Transparent
  • - Width: 38 mm
  • - 1 pc(s)
Long product name TESA Strong 66 m Polypropylene (PP) Transparent 1 pc(s) :
The long product name of TESA Strong 66 m Polypropylene (PP) Transparent 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Transparent, 66 m, 38 mm
More>>>
Short summary description TESA Strong 66 m Polypropylene (PP) Transparent 1 pc(s):
This short summary of the TESA Strong 66 m Polypropylene (PP) Transparent 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

TESA Strong, 66 m, Transparent, Polypropylene (PP), 38 mm, 1 pc(s)

Long summary description TESA Strong 66 m Polypropylene (PP) Transparent 1 pc(s):
This is an auto-generated long summary of TESA Strong 66 m Polypropylene (PP) Transparent 1 pc(s) based on the first three specs of the first five spec groups.

TESA Strong. Length: 66 m, Product colour: Transparent, Material: Polypropylene (PP). Width: 38 mm. Quantity per pack: 1 pc(s)

Brand Image Product code Product Stock Price from
TESA

TESA Strong 66 m Polypropylene (PP) Brown 1 pc(s)
(show image)
57424-00003 Strong 0.00
(excl. VAT)
0 (incl. VAT)
TESA

TESA 57167-00000 stationery tape 66 m Polypropylene (PP) Transparent 1 pc(s)
(show image)
57167-00000 57167-00000 0.00
(excl. VAT)
0 (incl. VAT)
TESA

TESA Strong 66 m Polypropylene Brown 1 pc(s)
(show image)
57166-00000-05 Strong 0.00
(excl. VAT)
0 (incl. VAT)
TESA

TESA Strong 66 m Brown 1 pc(s)
(show image)
57168-00000-05 Strong 0.00
(excl. VAT)
0 (incl. VAT)