BlackBerry logo

BlackBerry Pearl 8110 BlackBerry OS Blue

Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18079
Info modified on:
27 Feb 2024, 15:01:39
Long product name BlackBerry Pearl 8110 BlackBerry OS Blue:

BlackBerry 8110 Pearl, 240 x 260, QWERTY

Short summary description BlackBerry Pearl 8110 BlackBerry OS Blue:

BlackBerry Pearl 8110, 240 x 260 pixels, 0.312 GHz, BlackBerry OS, Blue

Long summary description BlackBerry Pearl 8110 BlackBerry OS Blue:

BlackBerry Pearl 8110. Display resolution: 240 x 260 pixels. Processor frequency: 0.312 GHz. Rear camera type: Single camera. Operating system installed: BlackBerry OS. Product colour: Blue. Weight: 92 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.