location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre A70z Intel® Core™2 Duo 48.3 cm (19") 1440 x 900 pixels 2 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
A
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkCentre A70z
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VDAAESP
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37099
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkCentre A70z Intel® Core™2 Duo 48.3 cm (19") 1440 x 900 pixels 2 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo 2.93 GHz
  • - 48.3 cm (19") 1440 x 900
  • - 2 GB DDR2-SDRAM 800 MHz 1 x 2 GB
  • - 320 GB
  • - Intel® GMA 4500M
  • - Ethernet LAN
  • - Windows 7 Professional
Warranty: One year parts and labor (system battery: one year), On-site.
Long product name Lenovo ThinkCentre A70z Intel® Core™2 Duo 48.3 cm (19") 1440 x 900 pixels 2 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional :
The long product name of Lenovo ThinkCentre A70z Intel® Core™2 Duo 48.3 cm (19") 1440 x 900 pixels 2 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core 2 Duo E7500, 2GB, 320GB 7200RPM S-ATA HDD, no FDD, All-in-one, Intel GMA 4500, Slim DVD Recordable, Gigabit Ethernet, Camera, Windows 7 Professional 32
More>>>
Lenovo ThinkCentre A70z Intel® Core™2 Duo 48.3 cm (19") 1440 x 900 pixels 2 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional:
The official description of Lenovo ThinkCentre A70z Intel® Core™2 Duo 48.3 cm (19") 1440 x 900 pixels 2 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Sleek, modern and well-equipped
Space-saving, elegant PCs for businesses with shrinking office spaces and tight budgets. Simple design for easy upgrades reduced IT costs and lower energy bills.

Short summary description Lenovo ThinkCentre A70z Intel® Core™2 Duo 48.3 cm (19") 1440 x 900 pixels 2 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional:
This short summary of the Lenovo ThinkCentre A70z Intel® Core™2 Duo 48.3 cm (19") 1440 x 900 pixels 2 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre A70z, 48.3 cm (19"), Intel® Core™2 Duo, 2 GB, DDR2-SDRAM, 320 GB, Windows 7 Professional

Long summary description Lenovo ThinkCentre A70z Intel® Core™2 Duo 48.3 cm (19") 1440 x 900 pixels 2 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional:
This is an auto-generated long summary of Lenovo ThinkCentre A70z Intel® Core™2 Duo 48.3 cm (19") 1440 x 900 pixels 2 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional based on the first three specs of the first five spec groups.

Lenovo ThinkCentre A70z. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels. Processor family: Intel® Core™2 Duo, Processor frequency: 2.93 GHz. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: Intel® GMA 4500M. Built-in camera. Operating system installed: Windows 7 Professional

Display
Display diagonal *
48.3 cm (19")
Display resolution *
1440 x 900 pixels
HD type *
Not supported
Native aspect ratio
16:10
Display brightness
300 cd/m²
Contrast ratio (typical)
1000:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor frequency *
2.93 GHz
Processor cache
3 MB
Processor cache type
L2
Processor front side bus
1066 MHz
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Maximum internal memory *
4 GB
Memory clock speed
800 MHz
Memory layout (slots x size)
1 x 2 GB
Storage
Total storage capacity *
320 GB
HDD speed
7200 RPM
HDD interface
SATA
Card reader integrated
No
Graphics
Discrete graphics card model *
Intel® GMA 4500M
On-board graphics card *
Yes
Camera
Built-in camera *
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
DVI port
No
Headphone outputs
1
Microphone in
Yes
eSATA ports quantity
1
PS/2 ports quantity
2
Serial ports quantity
1
Design
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Motherboard chipset
Intel® G41 Express
Software
Operating system installed *
Windows 7 Professional
Weight & dimensions
Width (with stand)
472 mm
Depth (with stand)
73 mm
Height (with stand)
356.1 mm
Weight (with stand)
8 kg
Packaging content
Remote control included
No
Other features
TV tuner integrated
No
Chassis type
All-in-One
Display included
Yes
Floppy drive installed
No
Networking features
Gigabit Ethernet
Power supply
130 W
Speakers
2
Wireless technology
IEEE 802.11a/b/g/n
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 19:30:13
Uk has collected 19 expert reviews for Lenovo ThinkCentre A70z Intel® Core™2 Duo 48.3 cm (19") 1440 x 900 pixels 2 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-08-14 19:30:13
The ThinkCentre A70z is the first all-in-one PC we've seen from Lenovo in quite some time. It doesn't look as flash as other all-in-one PCs and bears more than a passing resemblance to the company's ThinkPad laptops with its boxy, black design. It may...
Bottom line Lenovo's ThinkCentre A70z is a well designed all-in-one for office work, but it lacks a display that can make the most of your photos and videos...
60%
techadvisor.co.uk
Updated:
2011-08-14 19:30:13
Product Code: VDAAEUK The Lenovo ThinkCentre A70z is an all-in-one desktop PC that's designed to save space yet still provide good performance when running office applications. It's aimed at business users, but its compact footprint and the ease with...
Bottom line The Lenovo ThinkCentre A70z is a little underdone considering it doesn't have an SD card slot or built-in wireless networking, but it's nevertheless a zippy machine on which you can comfortably run office applications and more. It will cope with i...
70%
itpro.co.uk
Updated:
2011-08-14 19:30:13
Despite its neat all-in-one design, the A70z won’t set hearts a flutter. It is, in many senses, thoroughly unremarkable, but it is also an effective office machine with headroom for slightly more demanding uses. The display isn’t the best we’ve ever se...
67%
goodgearguide.com.au
Updated:
2011-11-05 07:40:34
Lenovo's ThinkCentre A70z (1165A2M) is an all-in-one desktop PC that's designed to save space yet still provide good performance when running office applications. It's aimed at business users, but its compact footprint and the ease with which it can be set up should also appeal to students and families who don't want anything too fancy. The Lenovo's ThinkCentre A70z (1165A2M) is very much a workhorse PC devoid of bells and whistles, not to mention modern conveniences such an SD card reader...
Good Good speed, small footprint, nice screen...
Bad No built-in Wi-Fi, no SD card reader...
Bottom line Lenovo's ThinkCentre A70z is designed primarily for business users, but it's also good value for students and home users who want something inexpensive that will be quick and won't take up much space. It performed well in our tests and will be suitable fo...
70%
tweaktown.com
Updated:
2014-04-18 01:22:35
Lenovo, the world’s fourth largest vendor of personal computers, purchased IBM’s PC division in 2005 for the handsome sum of $1.75 billion, and along with it the widely recognized ThinkPad moniker. Lenovo has picked up the ball and run with Think...
Bottom line Though the ThinkCentre A70z is part of Lenovo’s business line, it offers plenty of functionality for the home user. The system’s compact footprint, quiet performance, and reasonable price make it a good choice for everyday computing. However, with t...
86%
tech2.com
Updated:
2011-08-14 19:30:12
Lenovo took over IBM and is relatively new in comparison. IBM’s ThinkCentre and ThinkPad series were always known to be workhorses. Now Lenovo’s All-in-One PC solutions also have usually done quite well and they obviously want to carry the trend fo...
Bottom line While the performance of the A70z is average, it should be noted that this All-in-One is not meant to deliver a lot in terms of performance. However, we’re judging the performance in terms of its price. At Rs. 33,200 which this model of the A70z is pri...
55%
pcquest.ciol.com
Updated:
2011-08-14 19:30:12
Lenovo has launched their all in one PCs, with no separate CPU box and monitor, which is compact and also conserves electricity. Lenovo A70z includes a 19" Matte finish LCD display with a maximum resolution of 1400x900 pixels and is powered by Intel Co...
Bottom line Overall, the A70z isn't very impressive with its specifications, but does provide enough to satisfy the needs of an average user.. Page(s) 1 I am interested in more information about this productI am interested in buying this productPrintCommentEm...
0%
tweaktown.com
Updated:
2011-08-14 19:30:12
Lenovo, the world’s fourth largest vendor of personal computers, purchased IBM’s PC division in 2005 for the handsome sum of $1.75 billion, and along with it the widely recognized ThinkPad moniker. Lenovo has picked up the ball and run with Think...
Bottom line Though the ThinkCentre A70z is part of Lenovo’s business line, it offers plenty of functionality for the home user. The system’s compact footprint, quiet performance, and reasonable price make it a good choice for everyday computing. However, with t...
86%
pcworld.in
Updated:
2011-08-14 19:30:13
The Lenovo ThinkCentre A70z is a space-saving all-in-one business desktop PC that offers good performance and makes a strong case for an office PC. It comes with a 19-inch matte screen and some useful business software.Design & LooksThe ThinkCentre A70...
Good Very well built, Glossfree, Nice matte screen, Useful business software...
Bad No SD card slot, No VGA port...
Bottom line The Lenovo ThinkCentre A70z is a rugged business all-in-one desktop PC with a compact design. It has a nice matte screen, offers good performance, features, and comes with useful proprietary software for a price of Rs. 35,800. Between the Dell Vostro...
74%
geardiary.com
Updated:
2011-08-14 19:30:13
The Lenovo ThinkCentre A70z 1165 as a Digital Picture Frame With Benefits; Why Not?! Posted on 26 April 2010 by Judie Lipsett At the end of 2008 I bought my first digital picture frame, the Gigantor 15″ from Think Geek, which at the time was one of t...
Good All-in-one unit takes up very little space, screen is brilliant and large enough for easily viewing photos from across a large room, functions extremely well as a dedicated multimedia machine and as a desktop computer, in my setup it serves as an info hub...
Bad If used as a desktop computer, 4GB would have been better, but you can upgrade for <$100; included keyboard and mouse are very basic...
0%
computershopper.com
Updated:
2011-08-14 19:30:13
Business owners, do your current lineup of productivity PCs boot at a snail's pace? Did you skip Windows Vista in favor of holding on to your roster of now-ancient XP-powered, Celeron- and Pentium-saddled towers? If so, Lenovo’s business-cent...
Good Relatively strong components, Swift productivity performer, Very fast boot time, Compact design...
Bad Uninspiring aesthetics, Somewhat pricey...
Bottom line The business-centric A70z tackles productivity chores better than similarly priced all-in-ones, and it boots quickly out-of-the-box. Though it's bland-looking, its integrated power supply and wireless peripherals make it a good choice for cramped offi...
78%
the-gadgeteer.com
Updated:
2011-08-14 19:30:13
This entry is part 6 of 6 in the series A Week with the HTC IncredibleRegular readers of The Gadgeteer are familiar with the fact that I’m a Mac person. My main computer for the past several years has been an iMac. I upgraded last year to the 27″ versi...
Good Compact all in one design, Fast boot times, Easy setup, 6 USB ports...
Bad No Bluetooth, Constant hard drive access noises, No secondary video output port...
0%
chipchick.com
Updated:
2011-08-14 19:30:13
The Lenovo ThinkCentre A70z is a compact, and very affordable new All-in-one PC that is aimed at small businesses. The device is designed with the similar signature industrial matte black plastic aesthetics of Lenovo’s ThinkPad notebooks. The A70z...
Good Much better value than a nettop for not much more money, saves company’s not only space, but also saves them money, clean design, solid feature set, better expandability options than with most AIO’s, great support and warranty, overall a good business machine with a healthy amount of multimedia prowess...
Bad Lacks an SD card slot, lacks a video output port for running a dualmonitor setup, no firewire or eSata ports...
Bottom line Although the A70z was originally designed for large enterprises, mainstream and small businesses, Lenovo has since then realized that the A70z is also well suited for education institutions too. And we imagine that these systems would hold up great in...
0%
slashgear.com
Updated:
2011-08-14 19:30:13
Lenovo’s attempts at all-in-one PCs have so far been confined to their consumer-centric lines, but with the ThinkCentre A70z they’re pushing for your office (or at least your home-office). A sober black monolith with a surprisingly affordable price tag...
Bottom line The takeaway message is that, while the A70z is perfectly sufficient for Office applications, local and streaming media playback (even 1080p YouTube video and bandwidth-heavy Hulu) and even a little Photoshop meddling, this isn't a gaming PC and nor is it...
0%
pcmag.com
Updated:
2011-08-14 19:30:13
The Lenovo ThinkCentre A70z ($797 list) is an all-in-one PC that's business oriented, rather than consumer-grade, like most all-in-one desktops out there. It features a 19-inch widescreen LCD, which is bigger than all but the most expensive laptops...
Good Business-oriented all-in-one PC. Limited bloatware (just an Office trial). Wireless keyboard and mouse. Serial port. Under $1,000. ThinkVantage Utilities, including rescue and recovery. Integrated power supply.
Bad Less than 1080p resolution. Check your software for Windows 7 compatibility. Keyboard is a little spongy.
Bottom line The Lenovo ThinkCentre A70z can work as the primary PC in your business if you're the sole proprietor, or as the PC for your staff and receptionist. It's an all-in-one business PC that may make "more sense" than other consumer-grade alternatives...
80%
engadget.com
Updated:
2011-08-14 19:30:13
The hallowed Think branding finally spread out to the land of AIOs earlier this year and we just had to wrap our paws around some of that signature matte black plastic to see what's what. The ThinkCentre A70z represents Lenovo's most direct assault on the...
Good Painless setup and fast boot timesDurable and portable constructionDoes what it sets out to do with minimal fuss...
Bad Low resolution for the screen sizeMediocre wireless keyboard and mouse bundleFiddly to upgrade internal components...
Bottom line If it hasn't emerged already, the theme of our experience with the A70z was a singular one of competency. It did what we expected it to do, it contained no nasty surprises, but it also didn't bowl us over with anything particularly special. The unit we re...
0%
silentpcreview.com
Updated:
2011-08-14 19:30:13
We priced out a comparable mini-ITX system at Newegg with a similar screen, peripherals and an OEM copy of Windows 7 Pro; the total came out to be just above $700, similar to street price of the A70Z, so it's pretty good value.
Bottom line Lenovo ThinkCentre A70Z 1165A3U: The A70Z is an effective all-in-one PC for an office environment. With a matte finish 19" LCD, reflection and glare are not an issue, making it easy on the eyes for extended use. Using desktop hardware allowed Lenovo t...
0%
techworld.com
Updated:
2011-08-14 19:30:13
The Lenovo ThinkCentre A70z is very much a workhorse PC devoid of bells and whistles, not to mention modern conveniences such an SD card reader, video ports or an eSATA connection. The model we looked at even lacks a wireless networking adaptor. Howev...
Bottom line The Lenovo ThinkCentre A70z is a little underdone considering it doesn't have an SD card slot or built-in wireless networking, but it's nevertheless a zippy machine on which you can comfortably run office applications and more. It will cope with image...
0%
hardwarecentral.com
Updated:
2011-08-14 19:30:13
Which is prettier, a one-piece or a two-piece? The answer might be different in 's swimsuit issue, but in IT management it's clearly the former: An all-in-one PC and LCD monitor a la Apple's iMac is far more elegant than a conventional desktop plus m...
80%