location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Constellation 2000GB HDD internal hard drive 2 TB 7200 RPM 64 MB Serial ATA II

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Constellation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2000GB HDD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST32000644NS
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134713
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jul 2024 15:02:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Seagate Constellation 2000GB HDD internal hard drive 2 TB 7200 RPM 64 MB Serial ATA II
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 TB 7200 RPM Serial ATA II
  • - HDD
  • - Storage drive buffer size: 64 MB
  • - 710 g
Long product name Seagate Constellation 2000GB HDD internal hard drive 2 TB 7200 RPM 64 MB Serial ATA II :
The long product name of Seagate Constellation 2000GB HDD internal hard drive 2 TB 7200 RPM 64 MB Serial ATA II. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Seagate Constellation ES SATA 3Gb/s 2-TB
More>>>
Seagate Constellation 2000GB HDD internal hard drive 2 TB 7200 RPM 64 MB Serial ATA II:
The official description of Seagate Constellation 2000GB HDD internal hard drive 2 TB 7200 RPM 64 MB Serial ATA II as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Constellation ES drives offer the world’s highest capacity at 2TB while providing enterprise robustness for Tier 2/nearline environments. They are differentiated from 3.5-inch desktop drives by offering enterprise-class reliability and superior data integrity with a UER of 1E10-15. Enterprise-class rotational vibration tolerance provides robust protection from chassis and fan vibrations (RV 12.5 rad/sec 20 to 1500Hz). The drives are offered with either a 3-Gb/s SATA interface or a 6-Gb/s SAS 2.0 interface for superior data protection at industry-leading speeds, along with optional power saving modes with PowerChoice

Short summary description Seagate Constellation 2000GB HDD internal hard drive 2 TB 7200 RPM 64 MB Serial ATA II:
This short summary of the Seagate Constellation 2000GB HDD internal hard drive 2 TB 7200 RPM 64 MB Serial ATA II data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Constellation 2000GB HDD, 2 TB, 7200 RPM, 64 MB, Serial ATA II

Long summary description Seagate Constellation 2000GB HDD internal hard drive 2 TB 7200 RPM 64 MB Serial ATA II:
This is an auto-generated long summary of Seagate Constellation 2000GB HDD internal hard drive 2 TB 7200 RPM 64 MB Serial ATA II based on the first three specs of the first five spec groups.

Seagate Constellation 2000GB HDD. HDD capacity: 2 TB, HDD speed: 7200 RPM, Storage drive buffer size: 64 MB, Interface: Serial ATA II

Features
HDD capacity *
2 TB
HDD speed *
7200 RPM
Storage drive buffer size *
64 MB
Interface *
Serial ATA II
Type *
HDD
HDD sustained transfer rate
140 MiB/s
Read seek time
8.5 ms
Write seek time
9.5 ms
Average latency
4.16 ms
Bytes per sector
512
Mean time between failures (MTBF)
1200000 h
Power
Power consumption (read)
9.03 W
Power consumption (write)
7.8 W
Power
Power consumption (idle)
6.39 W
Operating voltage
5 / 12 V
Operational conditions
Operating temperature (T-T)
5 - 60 °C
Operating vibration
0.25 G
Non-operating vibration
4.9 G
Operating shock
70 G
Non-operating shock
300 G
Weight & dimensions
Width
101.8 mm
Height
26.1 mm
Depth
147 mm
Weight
710 g
Packaging data
Quantity per pack
1 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 00:27:31
Uk has collected 14 expert reviews for Seagate Constellation 2000GB HDD internal hard drive 2 TB 7200 RPM 64 MB Serial ATA II and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
tomshardware.co.uk
Updated:
2011-09-24 00:27:07
The SATA models are clearly lower on power consumption than the SAS models, probably because of the different controllers, as well as the increased 6Gb/s link speed on SAS. The performance results of the Constellation ES are roughly similar to...
0%
hitechlegion.com
Updated:
2011-09-24 00:26:53
Solid state drives are the new cruise control for cool in the storage world. They offer blazing speed and shock resistance, but that's it! If you have any real sizeable data that you want to be easily accessible, you need mechanical storage, boys and g...
Good Enterprise grade, Extremely fast mechanical drives, Amazing 4k write and read speeds, Low power options, 5 Year Warranty...
Bad tellation ES 2TB 7200 RPM Hard Drive Review'; sociallist_7e8155ce_text = "; sociallist_7e8155ce_tags = ";...
Bottom line The Seagate Constellation ES 2TB drives are amazing. Seagate states a 17% performance gain over the previous generation of enterprise drives. We can see this gain in all of our benchmarks. These Constellation drives are like a tractor trailer with NOS...
0%
umlan.com
Updated:
2011-09-24 00:26:56
Technology is growing at an amazing rate. Every couple of years we experience some kind of major changes in the industry. Just about two years ago we reached new and higher speeds of transferring data from one in interface to another. With SATA/SAS 3 G...
Good High Capacity, Best in class vibration tolerances, Government approved encryption (sas only), Enhanced with Power Choice, Great transfer speeds...
Bad High access time.
Bottom line I can definitely see where Seagate is going with Constellation ES series hard drives. Offering faster speeds and cheaper storage, should be a no brainier who is going to be in competing with SCSI technology. SCSI is dying and being replaced with bigger...
90%
tomshardware.com
Updated:
2011-09-24 00:27:03
Our desktop performance index provides a useful summary and overview on the performance characteristics of both hard drives reviewed here. Seagate’s Constellation ES is much faster than the Samsung Spinpoint F3EG. The Constellation ES slightly outperforms the Barracuda XT, but the two are comparable overall. The Spinpoint F3EG is Samsung’s first 2TB hard drive, but it still underperforms the Spinpoint F3...
0%
fudzilla.com
Updated:
2011-09-24 00:27:10
Over the past three decades, Seagate Technology has held a tenured position in the industry for being accredited with high-performance digital storage solutions in a large variety of consumer markets. From the mainstream end-user to the hardware enthus...
Bottom line Seagate has once again delivered a very robust and highly reliable storage solution with its fourth-generation Constellation ES series drives. With an engineering ethic built around providing exceptional enterprise-oriented sustainability for high-volu...
0%
fudzilla.com
Updated:
2011-09-24 00:27:14
Over the past three decades, Seagate Technology has held a tenured position in the industry for being accredited with high-performance digital storage solutions in a large variety of consumer markets. From the mainstream end-user to the hardware enthus...
Bottom line Seagate has once again delivered a very robust and highly reliable storage solution with its fourth-generation Constellation ES series drives. With an engineering ethic built around providing exceptional enterprise-oriented sustainability for high-volu...
0%
hothardware.com
Updated:
2011-09-24 00:27:19
Above is a chart we put together that represents an (unweighted) geometric mean of the overall performance of each drive, based on all the tests we performed. Use this chart as a rough guide only, as we used an admittedly simplistic methodology to create these comparison numbers: All the test scores were calculated with equal weighting; we factored...
0%
lanoc.org
Updated:
2011-09-24 00:27:24
The other day we took a look at Western Digital's 2TB offering, it's only fair that we see what Seagate has to offer as well. Seagate offers both the Barracuda XT and Constellation drives in 2TB capacities. Today we will be taking a look at the Conste...
Bottom line What if I told you that you could have Velociraptor level performance (and more) with almost seven times the capacity? Seagate's Constellation Hard Drive fits that bill to a T. It Outperforms the Velociraptor by almost 20mb/s on maximum read performa...
80%
storagereview.com
Updated:
2011-09-24 00:27:28
The Constellation ES is Seagate's 4th generation 3.5" 7200 RPM enterprise-class hard drive. The drives come in 500GB, 1TB and 2TB capacities and support both SATA II and SAS interfaces. The Constellation ES isn't all about high capacity and performance...
0%
xbitlabs.com
Updated:
2014-01-03 21:02:26
We are going to digress from our tradition of comparing hard disk drives of the same capacity within a single review. Not long ago we wrote about 1-terabyte and then about 2-terabyte HDDs, so we already know HDDs of these capacities well enough. But as...
Bottom line Now, let’s do some summarizing. We will go through the tested products in alphabetic order.The Hitachi 7K1000.C had very odd basic firmware with low performance, but now it looks decent enough. It breaks no records and is not completely free from short...
0%
Country Distributor
United Kingdom 1 distributor(s)