location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 3220 86 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3220
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0046928
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68888
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:21:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 3220 86 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 128 x 128 pixels
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 760 mAh
Long product name Nokia 3220 86 g Black :
The long product name of Nokia 3220 86 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Nokia 3220 Black / Graphite
More>>>
Short summary description Nokia 3220 86 g Black:
This short summary of the Nokia 3220 86 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 3220, 128 x 128 pixels, 760 mAh, Black

Long summary description Nokia 3220 86 g Black:
This is an auto-generated long summary of Nokia 3220 86 g Black based on the first three specs of the first five spec groups.

Nokia 3220. Display resolution: 128 x 128 pixels. WAP. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 760 mAh, Standby time (2G): 350 h. Weight: 86 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 18:16:21
Uk has collected 12 expert reviews for Nokia 3220 86 g Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
T3.com
Updated:
2013-11-20 18:16:17
"Mobile disco" - two little words that no longer have to signify a third-rate DJ with a knackered old van and a crateful of P-A-R-T-Y CDs. Now the term can also be applied to something far more appealing - a phone with strips of orange, red and green...
80%
iMobile.com.au
Updated:
2013-11-20 18:16:18
Overview IntroductionAlmost every teenager has a mobile phone. May it be for security or protection, or just to look cool, it?s a must have for most high-school students and even younger kids. That said, every handset isn?t going to suit this age-brac...
0%
nokia-review.com
Updated:
2013-11-20 18:16:11
The Nokia 3220 strays from the normal business phone category into a much hipper, fashionable category. The Nokia 3220 case is highly customizable, a trait that would immediately appeal to a younger crowd. You’ll find the 3220 to also be very light...
0%
about.com
Updated:
2013-11-20 18:16:12
Id like to start on the Nokia 3220 by saying that Im surprised that this phone doesnt include, like most Nokia phones, an infrared connection. There is no Bluetooth either so that leaves only WAP as a way to update the phone without having to buy a...
Good Good set of features, including camera despite a low price...
Bad Speakerphone is nice but why such a low output volume?, Navigation key is not easy to use...
Bottom line Not a bad phone but Nokia can do much better than that and the navigation key is a serious annoyance. Before buying this one, look at your other possibilities...
60%
Howstuffworks.com
Updated:
2013-11-20 18:16:13
Though marketed for adolescents, the Nokia 3220 GMS is a candy-bar phone that delivers reliable performance with a large assortment of features. The first thing one notices is the rubber bumpers around this phone. Not only do they protect against shock...
100%
tech-faq.com
Updated:
2013-11-20 18:16:15
Nokia has become one of the most innovative and successful mobile phone companies in the business, and it really is no surprise, especially when so many different service providers use the Nokia brand of phones. The Nokia 3220 is complete innovation...
0%
pcmag.com
Updated:
2013-11-20 18:16:16
Kids will love this blinking, vibrating, customizable phone. But adults may be turned off by the Nokia 3220s brash personali Specs: Camera: Yes, Service Provider: Cingular Wireless, Service Provider: T-Mobile...
70%
Brand Image Product code Product Stock Price from
Nokia

Nokia 3220 86 g
(show image)
0046929 3220 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 3220 86 g
(show image)
0053258 3220 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 3220 86 g Red
(show image)
0053267 3220 0.00
(excl. VAT)
0 (incl. VAT)