location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne N300 Wireless USB Network Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N300 Wireless USB Network Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WUA-0605 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0878742008925 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115987
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:45:16
The date of the most recent change of this product data-sheet in Icecat.
LevelOne WUA-0605 user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LevelOne WUA-0605 user manual (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne N300 Wireless USB Network Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - USB 2.0 WLAN
  • - 300 Mbit/s
  • - Wi-Fi Single-band (2.4 GHz)
  • - Component for: PC/Laptop
Long product name LevelOne N300 Wireless USB Network Adapter :
The long product name of LevelOne N300 Wireless USB Network Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 2.0, Wi-Fi, WPS, 2 x 2dBi, 2.4GHz ~ 2.4835GHz
More>>>
LevelOne N300 Wireless USB Network Adapter:
The official description of LevelOne N300 Wireless USB Network Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Upgrade your wireless to 802.11n Technology
With the recent developments in wireless home networking, the newest technology is now available to end users at an affordable price. Compared to the older 802.11g standard, the LevelOne N Wireless USB Adapter uses the 802.11n standard to offer fast speeds of up to 300 Mbps.

Stream and share files wirelessly
The LevelOne N Wireless USB Adapter offers users a simple way to connect to their local network for quickly accessing and sharing the Internet, transfer files, videos, music or photos.

Simple and Advanced Security
With Wi-Fi Protected Setup (WPS), applying advanced encryption to the wireless signal can be done with a push of a button. For work or entertainment, the N Wireless USB Adapter is a reliable and secure solution for any notebook or desktop computer that needs wireless connectivity.

* Network speeds vary according to network equipment, network set-up and environmental influencing factors.

- Upgrades your wireless network up to 300Mbps
- Compatible with IEEE 802.11b/g/n wireless standards
- Effortless wireless security with a simple push of the WPS button
- Supports WEP, WPA and WPA2 encryption with IEEE 802.1X for high level security
- Quick and easy installation
- Compact, lightweight design
- Supports Windows 2000/XP/Vista/7/8

Short summary description LevelOne N300 Wireless USB Network Adapter:
This short summary of the LevelOne N300 Wireless USB Network Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne N300 Wireless USB Network Adapter, Wireless, USB, WLAN, Wi-Fi 4 (802.11n), 300 Mbit/s, Black

Long summary description LevelOne N300 Wireless USB Network Adapter:
This is an auto-generated long summary of LevelOne N300 Wireless USB Network Adapter based on the first three specs of the first five spec groups.

LevelOne N300 Wireless USB Network Adapter. Connectivity technology: Wireless, Host interface: USB, Interface: WLAN. Maximum data transfer rate: 300 Mbit/s, Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi band: Single-band (2.4 GHz). Product colour: Black

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
USB
Interface *
WLAN
USB version
2.0
Network
Maximum data transfer rate *
300 Mbit/s
Networking standards *
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.1x
Wi-Fi
Yes
Wi-Fi band
Single-band (2.4 GHz)
Frequency range
2.4 - 2.4835 GHz
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Modulation
16-QAM, 64-QAM, BPSK, CCK, OFDM, QPSK
Security algorithms
64-bit WEP, 128-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK, WPS
Media access protocol
CSMA/CA ACK
Channels quantity (EU)
13 channels
Channels quantity (USA)
11 channels
Design
Component for *
PC/Laptop
Product colour
Black
Internal *
No
Antenna
Yes
Antenna design
Internal
WPS push button
Yes
LED indicators
Link, Power, WPS
Country of origin
China
Certification
CE, FCC
Power
Input current
0.5 A
Output voltage
5 V
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
10 - 70 °C
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
29 mm
Depth
17 mm
Height
6 mm
Weight
3 g
Packaging data
Drivers included
Yes
Package width
90 mm
Package depth
15 mm
Package height
140 mm
Package weight
35 g
Packaging content
Manual
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85176990
Pallet gross width
120 cm
Pallet gross length
80 cm
Pallet gross height
160 cm
Master (outer) cases per pallet
48 pc(s)
Master (outer) case width
210 mm
Master (outer) case length
460 mm
Master (outer) case height
270 mm
Master (outer) case gross weight
3.9 kg
Products per master (outer) case
100 pc(s)
Other features
Gain
2 dBi
Detachable antenna(s)
No
Antennas quantity
2
Quick start guide
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:44:19
Uk has collected 1 expert review for LevelOne N300 Wireless USB Network Adapter but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
overclockershq.com
Updated:
2011-10-03 22:44:19
Wireless G was an amazing step forward for wireless technology then came super G which was even more impressive. Being able to send data at the same rate as your wired 10/100 hard wire was something most people never thought possible when the first...
Good Great Price!, Slim Profile, Good Connection, WPS Button on the Dongle, No Dropouts...
Bad None I can Think of...
Bottom line Levelone and CPTech have always made quality products and anytime I have had any issues their troubleshooting team have been there to assist me. This products much like their others is of top quality and the perfect size.Would I recommend this product...
0%
Brand Image Product code Product Stock Price from
LevelOne Gigabit USB-C Network Adapter with USB Hub LevelOne Gigabit USB-C Network Adapter with USB Hub
(show image)
USB-0504 Gigabit USB-C Network Adapter with USB Hub 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FNC-0107TX network card Internal Ethernet 200 Mbit/s LevelOne FNC-0107TX network card Internal Ethernet 200 Mbit/s
(show image)
FNC-0107TX FNC-0107TX 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne Gigabit Fiber PCIe Network Card, Multi-Mode, SC LevelOne Gigabit Fiber PCIe Network Card, Multi-Mode, SC
(show image)
GNC-0111 Gigabit Fiber PCIe Network Card, Multi-Mode, SC 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne Fast Ethernet Fiber PCI Network Card, 1 x SC Multi-Mode Fiber LevelOne Fast Ethernet Fiber PCI Network Card, 1 x SC Multi-Mode Fiber
(show image)
FNC-0104FX Fast Ethernet Fiber PCI Network Card, 1 x SC Multi-Mode Fiber 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne Fast Ethernet Fiber PCI Network Card, 1 x ST Multi-Mode Fiber LevelOne Fast Ethernet Fiber PCI Network Card, 1 x ST Multi-Mode Fiber
(show image)
FNC-0103FX Fast Ethernet Fiber PCI Network Card, 1 x ST Multi-Mode Fiber 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)