location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Super Multi-Burner Ultrabay Slim Drive with Flat Bezel optical disc drive Internal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad Super Multi-Burner Ultrabay Slim Drive with Flat Bezel
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40Y8623 show
Show alternative article codes used in the online market place
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132690
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jan 2024 11:59:14
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year Customer Replaceable Unit.
Long product name Lenovo ThinkPad Super Multi-Burner Ultrabay Slim Drive with Flat Bezel optical disc drive Internal :
The long product name of Lenovo ThinkPad Super Multi-Burner Ultrabay Slim Drive with Flat Bezel optical disc drive Internal. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad Super Multi-Burner Ultrabay Slim Drive with Flat Bezel
More>>>
Lenovo ThinkPad Super Multi-Burner Ultrabay Slim Drive with Flat Bezel optical disc drive Internal:
The official description of Lenovo ThinkPad Super Multi-Burner Ultrabay Slim Drive with Flat Bezel optical disc drive Internal as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Simplify ! Now, one drive can not only burn CDs and DVDs, but can also read from and write to dual layer DVD-R and double layer DVD+R media. The ThinkPad Super Multi-Burner Ultrabay Slim Drive lets users archive and access data, video, photo and music files on high capacity DVDs or inexpensive CDs. The drive is compatible with ThinkPad T60 Series notebooks, the X6 UltraBase and the ThinkPad Advanced Dock.

Features & Benefits:

• Reads from and writes to double layer DVD+R and dual layer DVD-R media in addition to reading from and writing to CD-R, CD-RW, DVD-R, DVD-RW, DVD+R, DVD+RW, and DVD-RAM media, providing you with more format choices
• Stores up to 9.4GB per double-sided DVD-RAM disc, up to 8.5GB on single sided dual layer DVD-R media and double layer DVD+R media, 4.7GB on other DVD discs and up to 700MB on a CD disc
• Faster write speeds to CD-RW and DVD media compared to the previous ThinkPad Multi-Burner Plus Ultrabay Slim Drive:
- Burn CD-R media at 24X max (3.69 MB/sec)
- Burn CD-RW Ultraspeed media at 16X max (2.46 MB/sec)
- Burn DVD-R and DVD+R media at 8X max (11.08 MB/sec)
- Burn DVD-RW and DVD+RW media at 4X max (5.54 MB/sec)
- Burn DVD-R Dual Layer media at 2X max (2.77 MB/sec)
- Burn DVD+R Double Layer media at 2.4X max (3.32 MB/sec)
- Note that data rates are variable and are often less than the maximum
• Includes WinDVD Creator Plus video editing and authoring software for capturing, editing, and creating your own videos. Save your home videos to DVD-R discs that are compatible with most set-top consumer DVD players and most PC DVD drives. Some software may differ from its retail version (if any), and may not include user manuals or all program functionality. Lenovo makes no representation or warranties regarding non-Lenovo products. For non-Lenovo software, applicable third-party software licenses may apply
• Includes WinDVD movie navigator software for DVD movie playback
• Includes Multimedia Center for Think Offerings burning software for recording to CD and DVD supported media
• Save Jobs feature allows you to save your customised CD layouts on the system, so you can access and modify the file selection at a later date before burning a new CD
• When you install a Lenovo accessory in a Lenovo PC, it's covered under the PC's limited warranty, which on specific models can provide a longer warranty period
• Rigorous Lenovo testing proves Lenovo accessories meet the highest standards so you can be certain of top quality
• Backed by a Limited Warranty from Lenovo with renowned Service and Support available from IBM.

Short summary description Lenovo ThinkPad Super Multi-Burner Ultrabay Slim Drive with Flat Bezel optical disc drive Internal:
This short summary of the Lenovo ThinkPad Super Multi-Burner Ultrabay Slim Drive with Flat Bezel optical disc drive Internal data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad Super Multi-Burner Ultrabay Slim Drive with Flat Bezel, 2 MB, 24x, 16x, 24x, 180 ms, 150 ms

Long summary description Lenovo ThinkPad Super Multi-Burner Ultrabay Slim Drive with Flat Bezel optical disc drive Internal:
This is an auto-generated long summary of Lenovo ThinkPad Super Multi-Burner Ultrabay Slim Drive with Flat Bezel optical disc drive Internal based on the first three specs of the first five spec groups.

Lenovo ThinkPad Super Multi-Burner Ultrabay Slim Drive with Flat Bezel. Drive device, buffer size: 2 MB. CD write speed: 24x, CD rewrite speed: 16x. CD read speed: 24x. DVD drive average random access time: 180 ms, Access time: 150 ms. Weight: 210 g

Design
Internal *
Yes
Performance
Drive device, buffer size
2 MB
Writing speed
CD write speed *
24x
CD rewrite speed
16x
Reading speed
DVD read speed
8x
CD read speed *
24x
Access time
DVD drive average random access time
180 ms
Access time
150 ms
Weight & dimensions
Weight
210 g
Other features
DVD-RW speed
4x
DVD+R speed
8x
DVD+RW speed
4x
DVD-R speed
8x
Dimensions (WxDxH)
128 x 129 x 10 mm
Double Layer DVD write speed
2.4x