location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre A58 + LENW19 Monitor Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows XP Professional SFF PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
A
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkCentre A58 + LENW19 Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7522K3M-LENW19
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60840
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkCentre A58 + LENW19 Monitor Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows XP Professional SFF PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC 280 W
  • - Intel® Core™2 Duo E8400 3 GHz
  • - 2 GB DDR2-SDRAM
  • - 320 GB Card reader integrated
  • - Intel® GMA 4500M
  • - Ethernet LAN
  • - Windows XP Professional
Long product name Lenovo ThinkCentre A58 + LENW19 Monitor Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows XP Professional SFF PC :
The long product name of Lenovo ThinkCentre A58 + LENW19 Monitor Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows XP Professional SFF PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkCentre A58, Intel® Core 2 Duo Processor E8400, 2GB, 320GB 7200RPM S-ATA HDD, no diskette drive, PCI/PCIe Small Form Factor (2x3), Intel GMA 4500, DVD Recordable, Gigabit Ethernet, Windows XP Professional + LENW19 Monitor
More>>>
Lenovo ThinkCentre A58 + LENW19 Monitor Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows XP Professional SFF PC:
The official description of Lenovo ThinkCentre A58 + LENW19 Monitor Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows XP Professional SFF PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Productivity, Durability and Flexibility

ThinkCentre A Series desktops are designed to help your business maximize its potential, enabling every employee to be as productive and efficient as possible. Small and medium sized businesses (SMBs) need PCs that will empower employees, often without the support of an IT staff. ThinkCentre A Series desktops help employees set up, maintain, understand, and enhance their systems via ThinkVantage® Technologies — your desktop's built-in help desk and sys-admin.
Achieve the ultimate return on investment with the state-of-the-art security and rock-solid reliability that is the hallmark of the Think brand. Our A Series desktops undergo a series of rigorous voltage, shock, vibration, and drop tests before they even reach your desk. ThinkVantage Technologies such as Rescue and Recovery® and Client Security Solution offer peace of mind for your valuable data and technology investments. And features like fingerprint access and individual USB port control ensure that your business information remains secure.
Discover ThinkCentre A series desktops and help your business achieve the performance, flexibility and reliability that you need to succeed.


ThinkCentre A58: The best value for SMB

The new ThinkCentre A58 is exceptionally engineered to offer the best value for SMB customers — available as a tower or small form factor (SFF).
The A58 tower fits easily underneath your desk or on your desktop. Its ergonomic design features a beveled handle/panel at the top which makes it easy to carry and even easier to switch on and off from your desk chair. The front panel also features covered optical disk drives and easy-access front ports for USB and audio input and output.
The A58 small form factor (SFF) sits atop your desk, vertically or horizontally as you prefer, for easy access and a small footprint. The sleek, smartly designed front panel allows access to the power button, a covered optical disk drive and front ports for USB and audio input and output.

The A58 joins the growing ThinkCentre family of products that are powered by Intel® 45nm-based processor technology, offering improved overall system performance and expanded power management for new levels of energy-efficiency. Quad Core support is now available on all Intel-based ThinkCentre A Series form factors. And like all ThinkCentre A Series desktops, the A58 is smartly designed to offer the best business value and the lowest total cost of ownership.


Security on a corporate level at a small buisness price

Electronic data security is one of the top concerns of today's small businesses. You want a PC that can protect your data and their technology investment. You also want PCs that can keep up as their business continues to grow. The ThinkVantage Client Security Solution, along with the fingerprint reader keyboard, provides an extra layer of protection for passwords, encryption keys and electronic credentials. This unique hardware/software solution – available on select models (and requiring download of security software from Lenovo) – provides a level of security not offered as a standard feature on a PC from any other manufacturer.

Select ThinkCentre desktops now offer improved security features including a USB panel enable/disable feature to help prevent data theft or sabotage, chassis intrusion detection to help prevent tampering. Coupled with the available fingerprint reader keyboard, ThinkCentre A series desktops offer dependable PCs that can help protect the valuable data and technology investments businesses make.


Dual Independence Display (DID)

ThinkCentre A Series desktops support DID enabling you to view up to four screens simultaneously. DID technology can help reduce errors in text editing, spreadsheets and other tasks by providing easier navigation between applications, improving productivity across your business. With thoughtfully designed tools to increase productivity and efficiency, ThinkCentre A series desktops can save your business time and money.

Short summary description Lenovo ThinkCentre A58 + LENW19 Monitor Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows XP Professional SFF PC:
This short summary of the Lenovo ThinkCentre A58 + LENW19 Monitor Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows XP Professional SFF PC data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre A58 + LENW19 Monitor, 3 GHz, Intel® Core™2 Duo, E8400, 2 GB, 320 GB, Windows XP Professional

Long summary description Lenovo ThinkCentre A58 + LENW19 Monitor Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows XP Professional SFF PC:
This is an auto-generated long summary of Lenovo ThinkCentre A58 + LENW19 Monitor Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows XP Professional SFF PC based on the first three specs of the first five spec groups.

Lenovo ThinkCentre A58 + LENW19 Monitor. Processor frequency: 3 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8400. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Card reader integrated. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows XP Professional. Power supply: 280 W. Chassis type: SFF. Product type: PC. Weight: 7.5 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
E8400
Processor cores
2
Processor threads
2
Processor frequency *
3 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
6 MB
Processor cache type
L2
Processor front side bus
1333 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo E8000 Series
Processor codename
Wolfdale
Thermal Design Power (TDP)
65 W
Tcase
72.4 °C
Number of processors installed
1
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
Stepping
E0
CPU multiplier (bus/core ratio)
9
ECC supported by processor
No
Memory
Internal memory *
2 GB
Maximum internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Storage
Total storage capacity *
320 GB
Number of HDDs installed
1
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
On-board graphics card *
No
Discrete graphics card model *
Intel® GMA 4500M
On-board graphics card model *
Not available
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Modem speed
56 Kbit/s
Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
DVI port
No
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Serial ports quantity
2
Parallel ports quantity
1
Expansion slots
PCI Express x16 slots
1
Design
Chassis type *
SFF
Performance
Audio system
ADI
Product type *
PC
Software
Operating system installed *
Windows XP Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
No
Processor special features
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Processor code
SLB9J
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
33910
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
280 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 3048 m
Certificates
Certification
EnergyStar, UL/CUL, TUV-GS, RoHS, GREENGUARD
Weight & dimensions
Width *
317 mm
Depth *
355 mm
Height *
99 mm
Weight *
7.5 kg
Packaging content
Display included *
Yes
Display diagonal
48.3 cm (19")
Other features
TV tuner integrated
No
Built-in microphone
No
Remote control included
No
Drive bays
2 x 3.5", 1 x 5.25"
Networking features
Marvell 8057, 10/100/1000 Gigabit Ethernet
Storage drive partition
NTFS/FAT32
Form factor
PCI/PCIe
Graphics card family
Intel
Floppy drive installed
No
Source Testseek summary Average rating
Reviews
Updated:
2014-06-11 01:20:43
Uk has collected 4 expert reviews for Lenovo ThinkCentre A58 + LENW19 Monitor Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows XP Professional SFF PC and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pcauthority.com.au
Updated:
2014-06-11 01:20:43
The new Lenovo ThinkCentre A58 gets off to a good start by offering a roster of familiar features, including a Small Form Factor chassis - and it's well put together. It boasts an ingenious folding interior design that allows for easy access to all the...
Bottom line Lenovo’s ingenious engineering is partnered with decent components for the price...
83%
expertreviews.co.uk
Updated:
2014-06-11 01:20:43
Lenovo's ThinkCentre A58 is aimed at business users. It has a three-year onsite warranty, which is reassuring and surprisingly generous at this price. Unfortunately, the A58 is significantly less powerful than the other £400 PCs. The 2.5GHz Pentium Dua...
Bottom line Lenovo's ThinkCentre A58 is underpowered compared to the competition, but the three-year onsite warranty offers peace of mind to businesses...
80%
alphr.com
Updated:
2014-06-11 01:20:43
Any Lenovo system that enters the PC Pro Labs has a lot to live up to: its last desktop PC, the ThinkCentre M58, ascended to the top of the A List and has kept its place for almost a year. The new A58 gets off to a good start by offering a roster of fa...
Bottom line Lenovo's ingenious engineering is partnered with decent components for a tempting and practical business system...
83%
toptenreviews.com
Updated:
2014-06-11 01:20:43
The Lenovo ThinkCentre A58 is a small form factor computer that is well suited to most business applications or it can double as a home PC. It’s not a cutting edge power house, but at its comparatively low cost, it packs a lot of bang for the buck. The...
75%