location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Professional Glossy Laser Paper 120 gsm-250 sht/A3/297 x 420 mm printing paper A3 (297x420 mm) Gloss 250 sheets White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Professional Glossy Laser Paper 120 gsm-250 sht/A3/297 x 420 mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CG969A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962372418 show
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 299546
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 14:55:48
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2020
Product end of life date
Bullet Points HP Professional Glossy Laser Paper 120 gsm-250 sht/A3/297 x 420 mm printing paper A3 (297x420 mm) Gloss 250 sheets White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print professional A3 business documents without having to leave the office. This thick, heavy paper delivers crisp text and sharp vibrant colour images.
  • - HP Professional Glossy Laser Paper features a glossy finish that brings rich colour and a high quality look to your documents. The two sided coating ensures reliable duplex printing.
  • - This sturdy 120 g/m² paper feels significantly heavier, bulkier and more substantial than other premium office papers. Make an immediate impression thanks to the ultra-smooth surface and high quality feel – people notice it as soon as they touch it.
Warranty: This HP product is backed by warranty and through HP Customer Care service and support.
Long product name HP Professional Glossy Laser Paper 120 gsm-250 sht/A3/297 x 420 mm printing paper A3 (297x420 mm) Gloss 250 sheets White :
The long product name of HP Professional Glossy Laser Paper 120 gsm-250 sht/A3/297 x 420 mm printing paper A3 (297x420 mm) Gloss 250 sheets White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Professional Glossy Laser Paper 120 gsm-250 sht/A3/297 x 420 mm
More>>>
HP Professional Glossy Laser Paper 120 gsm-250 sht/A3/297 x 420 mm printing paper A3 (297x420 mm) Gloss 250 sheets White:
The official description of HP Professional Glossy Laser Paper 120 gsm-250 sht/A3/297 x 420 mm printing paper A3 (297x420 mm) Gloss 250 sheets White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for businesses that need to print high-quality reports, presentations, proposals and important documents.
HP Professional Glossy Laser Paper produces high-quality newsletters, reports, proposals and presentations. This paper is ideal for creating standout glossy prints with a smooth finish. Rely on HP for superior, consistent performance.

Short summary description HP Professional Glossy Laser Paper 120 gsm-250 sht/A3/297 x 420 mm printing paper A3 (297x420 mm) Gloss 250 sheets White:
This short summary of the HP Professional Glossy Laser Paper 120 gsm-250 sht/A3/297 x 420 mm printing paper A3 (297x420 mm) Gloss 250 sheets White data-sheet is auto-generated and uses the product title and the first six key specs.

HP Professional Glossy Laser Paper 120 gsm-250 sht/A3/297 x 420 mm, Universal, A3 (297x420 mm), Gloss, 250 sheets, 120 g/m², White

Long summary description HP Professional Glossy Laser Paper 120 gsm-250 sht/A3/297 x 420 mm printing paper A3 (297x420 mm) Gloss 250 sheets White:
This is an auto-generated long summary of HP Professional Glossy Laser Paper 120 gsm-250 sht/A3/297 x 420 mm printing paper A3 (297x420 mm) Gloss 250 sheets White based on the first three specs of the first five spec groups.

HP Professional Glossy Laser Paper 120 gsm-250 sht/A3/297 x 420 mm. Recommended usage: Universal, Paper size: A3 (297x420 mm), Finish type: Gloss. Package width: 298 mm, Package depth: 422 mm, Package height: 28 mm. Pallet gross weight: 618 kg. Products per pallet: 150 pc(s), Dimensions (WxDxH): 298 x 422 x 28 mm, Package dimensions (WxDxH): 298 x 422 x 28 mm

Features
Recommended usage *
Universal
Paper size *
A3 (297x420 mm)
Finish type *
Gloss
Sheets per pack *
250 sheets
Product colour
White
Media weight *
120 g/m²
Printing media thickness
4 µm
Opacity
95%
Weight
3.86 kg
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
15 - 27 °C
Storage temperature (T-T)
0 - 40 °C
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Package width
298 mm
Package depth
422 mm
Package height
28 mm
Package weight
3.86 kg
Logistics data
Pallet gross weight
618 kg
Other features
Products per pallet
150 pc(s)
Dimensions (WxDxH)
298 x 422 x 28 mm
Case or master carton quantity
5 pc(s)
Package dimensions (WxDxH)
298 x 422 x 28 mm
Media sheets per package
250 sheets
Case or master carton weight
19.76 kg
Larger master carton dimensions (WxDxH)
316 x 454 x 145
Retail only
No
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
United Kingdom 1 distributor(s)