location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP CG966A photo paper A4 White Gloss

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CG966A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CG966A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962310649 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 447796
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 14:55:36
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Feb 2020
Product end of life date
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP CG966A photo paper A4 White Gloss
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Produce one-sided or two-sided documents with no show-through with this high opacity, heavy weight paper. This ultra-smooth, glossy paper is ideal for your most image-intensive prints.
  • - This bright white paper features a high-uniform gloss coating which delivers breathtakingly rich, vibrant colours. Produce professional-looking photos and photo-intensive documents from your colour laser printer or copier.
  • - Create professional-quality marketing materials at the office, including brochures, flyers, mailers, everyday business photos. This glossy paper looks and feels fantastic thanks to its ultra-smooth surface.
Warranty: This HP product is backed by warranty and through HP Customer Care service and support.
Long product name HP CG966A photo paper A4 White Gloss :
The long product name of HP CG966A photo paper A4 White Gloss. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Professional Glossy Laser Photo Paper 200 gsm-100 sht/A4/210 x 297 mm
More>>>
HP CG966A photo paper A4 White Gloss:
The official description of HP CG966A photo paper A4 White Gloss as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for businesses that print image-intensive documents, marketing materials and photos.
HP Professional Glossy Laser Photo Paper produces dazzling, image-intensive documents, marketing materials and impressive photos, using a glossy paper designed for laser printing. This ultra-smooth, heavy-weight paper is ideal for bold colour prints.

Short summary description HP CG966A photo paper A4 White Gloss:
This short summary of the HP CG966A photo paper A4 White Gloss data-sheet is auto-generated and uses the product title and the first six key specs.

HP CG966A, Gloss, 200 g/m², A4, White, 100 sheets, Business, Enterprise

Long summary description HP CG966A photo paper A4 White Gloss:
This is an auto-generated long summary of HP CG966A photo paper A4 White Gloss based on the first three specs of the first five spec groups.

HP CG966A. Finish type: Gloss, Media weight: 200 g/m², Paper size: A4. Weight: 1.4 kg. Package dimensions (WxDxH): 309 x 218 x 21 mm, Package width: 309 mm, Package depth: 218 mm. Pallet gross weight: 247 kg, Products per pallet: 150 pc(s). Dimensions (WxDxH): 309 x 218 x 21 mm, Media sheets per package: 100 sheets, Case or master carton quantity: 5 pc(s)

Features
Paper size
A4
Product colour
White
Finish type *
Gloss
Media weight *
200 g/m²
Sheets per pack
100 sheets
HP segment
Business, Enterprise
Operational conditions
Operating temperature (T-T)
15 - 27 °C
Storage temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Weight
1.4 kg
Packaging data
Package dimensions (WxDxH)
309 x 218 x 21 mm
Package width
309 mm
Packaging data
Package depth
218 mm
Package height
21 mm
Package weight
1.4 kg
Logistics data
Harmonized System (HS) code
37032000
Pallet gross weight
247 kg
Products per pallet
150 pc(s)
Other features
Dimensions (WxDxH)
309 x 218 x 21 mm
Case or master carton quantity
5 pc(s)
Case or master carton weight
7.5 kg
Larger master carton dimensions (WxDxH)
345 x 239 x 109
Media sheets per package
100 sheets
Printing material brightness
> 97
Printing material whiteness
>100
Retail only
No
Country Distributor
Polska 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
United Arab Emirates 1 distributor(s)