location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-8380DN multifunction printer Laser A4 1200 x 1200 DPI 30 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-8380DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-8380DN show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142608
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother MFC-8380DN multifunction printer Laser A4 1200 x 1200 DPI 30 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 1200 x 1200 DPI
  • - A4 30 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 64 MB 266 MHz
  • - 18.6 kg
Warranty: 1 year
Long product name Brother MFC-8380DN multifunction printer Laser A4 1200 x 1200 DPI 30 ppm :
The long product name of Brother MFC-8380DN multifunction printer Laser A4 1200 x 1200 DPI 30 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-in-1, CPU 300MHz, 64MB, Duplex, 1200 x 1200, 30ppm, 18600g
More>>>
Brother MFC-8380DN multifunction printer Laser A4 1200 x 1200 DPI 30 ppm:
The official description of Brother MFC-8380DN multifunction printer Laser A4 1200 x 1200 DPI 30 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Increase productivity with this network ready 30 page per minute printer, copier and scanner;
- Built in duplex printing feature saves paper and costs;
- Optional high yield toner available offering cost effective printing;
- Up to 500 sheet paper capacity with optional lower tray.

he MFC-8380DN is a fast, network ready, professional all-in-one that offers a fully featured laser printer, copier, fax and colour scanner. The integrated technology and fully automatic duplex function mean that documents will look professional at all times – the ideal solution for any office.

Short summary description Brother MFC-8380DN multifunction printer Laser A4 1200 x 1200 DPI 30 ppm:
This short summary of the Brother MFC-8380DN multifunction printer Laser A4 1200 x 1200 DPI 30 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-8380DN, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Grey

Long summary description Brother MFC-8380DN multifunction printer Laser A4 1200 x 1200 DPI 30 ppm:
This is an auto-generated long summary of Brother MFC-8380DN multifunction printer Laser A4 1200 x 1200 DPI 30 ppm based on the first three specs of the first five spec groups.

Brother MFC-8380DN. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 2400 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Grey

Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Duplex print speed (black, normal quality, A4/US Letter)
6.5 ppm
Warm-up time
18 s
Time to first page (black, normal)
8.5 s
Economical printing
Yes
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
1200 x 600 DPI
Copy speed (black, normal quality, A4)
30 cpm
Time to first copy (black, normal)
10.5 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4, 16, 25
PC free copying
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, E-mail, FTP, OCR, USB
Scan speed (black)
2.49 ppm
Image formats supported
BMP, JPG, PNG, TIF
Input colour depth
48 bit
Output colour depth
24 bit
Greyscale levels
256
Fax
Faxing *
Mono faxing
Fax transmission speed
2 sec/page
Modem speed
33.6 Kbit/s
Fax memory
500 pages
Fax forwarding
Yes
Fax broadcasting
366 locations
Auto reduction
Yes
Error Correction Mode (ECM)
Yes
Fax dual access
Yes
Caller ID
Yes
Features
Digital sender
No
Page description languages
Epson FX, IBM ProPrinter, PCL 6, PostScript 3
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
20 sheets
Maximum number of input trays
3
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Labels, Plain paper, Recycled paper
Paper handling
Multi-purpose tray media types
Bond paper, Envelopes, Heavyweight paper, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Custom media width
76.2 - 216 mm
Custom media length
116 - 356 mm
Paper tray media weight
60 - 105 g/m²
Multi-Purpose Tray media weight
60 - 163 g/m²
Auto Document Feeder (ADF) media weight
64 - 90 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Card reader integrated
No
Internal memory *
64 MB
Processor frequency
266 MHz
Sound pressure level (printing)
56 dB
Sound power level (standby)
30 dB
Design
Product colour *
Grey
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
4.7 cm (1.85")
Display number of lines
2 lines
Display number of characters
16
Power
Power consumption (average operating)
680 W
Power consumption (PowerSave)
11 W
Power consumption (standby)
80 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows 2000 Server, Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
390 mm
Depth
443 mm
Height
442 mm
Weight
18.6 kg
Packaging data
Package weight
21.1 kg
Packaging content
Drivers included
Yes
Other features
Dimensions (WxDxH)
531 x 451 x 475 mm
Network ready
Yes
Maximum internal memory
0.576 GB
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Scan
Energy saving mode
Yes
Package dimensions (WxDxH)
628 x 567 x 575 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:42:16
Uk has collected 1 expert review for Brother MFC-8380DN multifunction printer Laser A4 1200 x 1200 DPI 30 ppm and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%
Source Review comments Score
trustedreviews.com
Updated:
2011-09-25 20:42:16
The mono laser multifunction has held up surprisingly well against its colour compatriot on one side and a stealth attack from the colour inkjet on the other. If your business has little use for colour, a mono laser machine delivers better consumables eco...
90%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)