LG logo

LG BL40 Chocolate 10.2 cm (4") 129 g Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140108
Info modified on:
26 Feb 2024, 15:20:04
Long product name LG BL40 Chocolate 10.2 cm (4") 129 g Black:

BL40 New Chocolate, Black, Bar, 4" TFT 16M colors Touchscreen, 1.1GB Memory, MicroSD (32GB), 5MP Schneider-Kreuznach Camera, A-GPS, Wi-Fi, Quadband, 129g

LG BL40 Chocolate 10.2 cm (4") 129 g Black:

The Shape of the Future
The new LG Chocolate BL40 phone has a 4.0-inch wide HD LCD screen with 800x345 pixel resolution to maximize visual experience. The wide HD LCD “Real VGA” screen presents a vibrant range of natural colours, allowing photos to appear sharper, videos more true-to-life, games naturally vivid and documents more readable.

One Touch Copy & Paste
Quick content transfer with one touch copy & paste.

Panoramic Entertainment
Magnified multimedia environment optimized for 4.0 inch wide screen; theater-like movie player, rapid access using diverse operation.

4 inch widescreen HD LCD
Unconventional 21:9 aspect ratio of the screen makes the design of the phone strikingly unique in style.

Dual Screen UI
View two screens at once without switching windows.

Complete Web Display
Full screen web browsing with minimal side-scrolling.

Short summary description LG BL40 Chocolate 10.2 cm (4") 129 g Black:

LG BL40 Chocolate, Bar, 10.2 cm (4"), 5 MP, Bluetooth, 1000 mAh, Black

Long summary description LG BL40 Chocolate 10.2 cm (4") 129 g Black:

LG BL40 Chocolate. Form factor: Bar. Display diagonal: 10.2 cm (4"), Display resolution: 345 x 800 pixels, Touchscreen. Rear camera resolution (numeric): 5 MP. Wi-Fi. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh, Standby time (2G): 400 h. Weight: 129 g. Product colour: Black

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.