- - Red, Silver
- - 300 Mbit/s
- - Ethernet LAN (RJ-45) ports: 4
- - Web-based management Quality of Service (QoS) support
FRITZ!Box Fon WLAN 7570 vDSL
The FRITZ!Box Fon WLAN 7570 VDSL controls all your communication via VDSL2/ADSL or landline: it is both a wireless router and a PBX for Internet and fixed-line telephony with your existing DECT, ISDN and analog equipment, serving as a base station for up to 6 cordless phones.
Its MIMO technology and 2.4/5 GHz support allow you to enjoy high- definition telephony and multimedia streaming at up to 300 Mbit/s*. The WLAN connection is pre-encrypted to the highest standard (WPA2), and the FRITZ!WLAN USB Stick N sets up the connection automatically with no need for user configuration.
The USB 2.0 high-speed host port allows printers, storage media and audio-visual material to be shared throughout the entire network. A wide range of helpful convenience features are accessible to all connected computers. Also, free software updates help users upgrade their communication equipment.
Two analog extensions support VoIP or fixed-line telephony and fax machines even when the computer is off. AVM’s efficient traffic shaping permits multiple phone calls and high Web traffic; thus, four computers or other network devices have simultaneous Internet access at VDSL2 speed.
The preconfigured firewall and port forwarding features guarantee safe surfing. The WLAN connection can be enabled and disabled by simply pressing a button
VDSL
• Router with firewall, NAT, DHCP and DNS server, DDNS client, UPnP
• VDSL2/ADSL2+ modem compatible with ITU G.992.1, ITU G.992.3, ITU G. 992.5 and all VDSL profiles from 8 to 30
• QoS mechanisms, firewall with stateful packet inspection and secure port forwarding
• Simple basic setup via browser interface or TR-069
• Expert Mode option for realizing individual application scenarios
WLAN
• WLAN 802.11n, downward compatible with WLAN 802.11a, b and g
• WLAN support for 2.4 GHz and 5GHz connections
• WLAN encryption (WPA and WPA2) with unique key already enabled upon delivery
• AVM’s Stick & Surf technology: automatic configuration with the FRITZ!WLAN USB Stick N
• WDS – Wireless Distribution System
• Eco Mode: WLAN transmission power reduction configurable automatically or manually
PBX
• Telecommunications system for seamless integration of Internet and fixed-line telephony
• Integrated answering machine for up to 5 individual phone numbers
• Individually configurable connections for analog and ISDN devices such as fax, phone, PBX
• Quick-dial numbers, number blocking, call list, call forwarding, call holding, parallel calls, three-party calls, CLIP, CLIR, MWI, etc.
DECT
• Greater bandwidth for HD telephony, audio and data applications
• CAT-iq for a wide range of future applications: RSS feeds, e-mail, POP3, podcasts
• 3 cordless phone calls possible at the same time
• Eco Mode reduction of transmitter power and energy consumption VoIP
• All PBX functions of the FRITZ!Box applicable, even with Internet telephony
• Internet telephony with existing equipment, even when the computer is off
• Automatic fallback to fixed-line when Internet telephony unavailable
• Call routing for customized use of Internet and fixed-line telephony
• Internet telephony SIP conform to RFC 3261
• Up to 20 VoIP (SIP) accounts
• Up to 3 Internet phone calls simultaneously
Connections
• Integrated DECT base station for up to 6 cordless phones
• WLAN connections conform to IEEE 802.11n/g/b/a
• ISDN S0 port for ISDN phones or ISDN PBXs
• 2 sockets for analog phones, fax, answering machine
• 4 LAN ports and WLAN for connecting and networking computers
• USB 2.0 host for USB printers and storage media
• Sockets for a VDSL2/ADSL and ISDN/analogline
Business Class
• VPN (Virtual Private Network) allows secure remote access for up to 8 simultaneous connections
• Remote management via HTTPS
• Fax-to-mail, voice mail, push mail service (automatic e-mail forwarding of status data, calls or fax messages)
• Print server, file server and remote connection for USB devices for shared use in the network
• FRITZ! Media Server: distribution of music, photos or video on the network to UPnP-AV-compatible receivers
• Full-featured professional telecommunication system for telephony via Internet and fixed-line with your existing analog and ISDN devices
• Compatible with PC, Mac and Linux
Award-winning
FRITZ! products have received over 300 awards and numerous
recommendations from the IT press commending their
user-friendliness, their wide range of applications as well as
the high security standards they fulfill.
* The WLAN data throughput rates indicated are raw data rates.
The throughput rates actually attainable are lower.
AVM FRITZ!Box Fon WLAN 7570 vDSL, Ethernet LAN, ADSL, Red, Silver
AVM FRITZ!Box Fon WLAN 7570 vDSL. WLAN data transfer rate (max): 300 Mbit/s. Product colour: Red, Silver. Antenna design: Internal. WLAN data transfer rates supported: 300 Mbit/s, Maximum data transfer rate: 0.1 Gbit/s, Modem speed: 100000 Kbit/s