location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE SmartArray 642 RAID controller PCI-X

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SmartArray
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
642
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
291967-B21
Category:
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required. A RIAD controller, which is a type of disk array controller, is a device which manages the physical disk drives and presents them to the computer as logical units.
RAID Controllers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117501
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:40:43
The date of the most recent change of this product data-sheet in Icecat.
quickspecs (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HPE SmartArray 642 RAID controller PCI-X
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supported storage drive interfaces: SCSI
  • - Host interface: PCI-X
  • - RAID levels: 0, 1, 0+1, 5
Long product name HPE SmartArray 642 RAID controller PCI-X :
The long product name of HPE SmartArray 642 RAID controller PCI-X. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

64-bit, 133MHz PCI-X, RAID 0, 1, 0+1, 5, Ultra320/Ultra3/Ultra2
More>>>
Short summary description HPE SmartArray 642 RAID controller PCI-X:
This short summary of the HPE SmartArray 642 RAID controller PCI-X data-sheet is auto-generated and uses the product title and the first six key specs.

HPE SmartArray 642, SCSI, PCI-X, 0, 1, 0+1, 5, HP ProLiant BL20p G2 HP ProLiant BL40p HP ProLiant DL320 G5p HP ProLiant DL360 G5 HP ProLiant..., 1 kg, 19.1 cm (7.5")

Long summary description HPE SmartArray 642 RAID controller PCI-X:
This is an auto-generated long summary of HPE SmartArray 642 RAID controller PCI-X based on the first three specs of the first five spec groups.

HPE SmartArray 642. Supported storage drive interfaces: SCSI, Host interface: PCI-X. RAID levels: 0, 1, 0+1, 5, Compatible products: HP ProLiant BL20p G2 HP ProLiant BL40p HP ProLiant DL320 G5p HP ProLiant DL360 G5 HP ProLiant.... Weight: 1 kg, Size (imperial): 19.1 cm (7.5"). Dimensions (WxDxH): 190.5 x 469.9 x 84.83 mm

Brand Image Product code Product Stock Price from
HP StorageWorks MSA20 Storage Enclosure RAID controller HP StorageWorks MSA20 Storage Enclosure RAID controller
(show image)
335921-B21 StorageWorks MSA20 Storage Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks MSA20 Storage Enclosure RAID controller
(show image)
335921-B21 StorageWorks MSA20 Storage Enclosure 0.00
(excl. VAT)
0 (incl. VAT)