CoreParts logo

CoreParts KIT250 computer case part HDD Cage

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49611
Info modified on:
12 Mar 2024, 10:10:38
Bullet Points CoreParts KIT250 computer case part HDD Cage:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 month Warranty
Warranty:
12 months
Long product name CoreParts KIT250 computer case part HDD Cage:

2.5" HotSwap Tray SATA/SAS 378343-002 HDD/SSD: 2.5" SATA/SAS

Short summary description CoreParts KIT250 computer case part HDD Cage:

CoreParts KIT250, HDD Cage, Black, 6.35 cm (2.5"), HP ProLiant ML350 G6, 135 mm, 20 mm

Long summary description CoreParts KIT250 computer case part HDD Cage:

CoreParts KIT250. Type: HDD Cage, Product colour: Black, Size (imperial): 6.35 cm (2.5"). Width: 135 mm, Depth: 20 mm, Height: 80 mm. Quantity per pack: 1 pc(s), Package width: 159 mm, Package depth: 85 mm

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.