Toshiba logo

Toshiba External USB FDD Drive

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172445
Info modified on:
04 Apr 2019, 05:42:20
Long product name Toshiba External USB FDD Drive:

External USB FDD / 3.5" / 1,44MB / 300rpm

Short summary description Toshiba External USB FDD Drive:

Toshiba External USB FDD Drive, USB, 300 RPM, 0.5 Mbit/s, 263 g, 8.89 cm (3.5"), 103 x 140 x 17.6 mm

Long summary description Toshiba External USB FDD Drive:

Toshiba External USB FDD Drive. Interface: USB, Drive device speed: 300 RPM, Data transfer rate: 0.5 Mbit/s. Weight: 263 g, Size (imperial): 8.89 cm (3.5"). Dimensions (WxDxH): 103 x 140 x 17.6 mm. Diskette drive memory: 1.44 MB. I/O ports: USB

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.