location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ESPRIMO E5635 E85+ AMD Phenom DDR2-SDRAM NVIDIA® GeForce® 9200 SFF PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ESPRIMO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ESPRIMO E5635 E85+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-K1306-V100
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114288
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
standard (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu ESPRIMO E5635 E85+ AMD Phenom DDR2-SDRAM NVIDIA® GeForce® 9200 SFF PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC 250 W
  • - AMD Phenom
  • - DDR2-SDRAM 800 MHz
  • - NVIDIA® GeForce® 9200
  • - Ethernet LAN
Long product name Fujitsu ESPRIMO E5635 E85+ AMD Phenom DDR2-SDRAM NVIDIA® GeForce® 9200 SFF PC :
The long product name of Fujitsu ESPRIMO E5635 E85+ AMD Phenom DDR2-SDRAM NVIDIA® GeForce® 9200 SFF PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ESPRIMO E5635 E85+, No Processor/HDD/RAM/OS, NVIDIA GeForce 9200, Gigabit Ethernet
More>>>
Fujitsu ESPRIMO E5635 E85+ AMD Phenom DDR2-SDRAM NVIDIA® GeForce® 9200 SFF PC:
The official description of Fujitsu ESPRIMO E5635 E85+ AMD Phenom DDR2-SDRAM NVIDIA® GeForce® 9200 SFF PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your desktop without any compromises
The ESPRIMO E can be positioned vertically or horizontally if saving space is a requirement. Powered by the latest processor technology, this small form factor PC runs reliably and silently, using environmentally conscious materials. Easy access to all replaceable and expandable components without any additional tools makes the PC very user-friendly.
Extensive tests and a lifecycle of up to 18 months make the ESPRIMO E the ideal choice for customers who need a top-quality high-value desktop. So why choose between a good conscience and top features, when you can have both?

SPECIAL FEATURES
-Intel® Centrino® with vPro™ technology (optional).
-Latest Intel® Q43/Q45 chipset.
-Halogen-free mainboard.
-80 % efficiency power supply (optional).

ATTRACTIVE DESIGN
At Fujitsu, design is driven by function. Products are designed to look good and meet all your business needs. After intensive field tests we are now introducing a unified product design across our whole ESPRIMO professional PC Business Line. The new products combining high quality, latest technology, reliability, environmental aspects and innovation
with a puristic and timeless look. The so-called core and shell concept shows the perfect balance between technologies and shape.

GREEN IT
Fujitsu is committed to eliminating the use of harmful and potentially harmful substances in its products and production processes in order to minimize risk to end users and to the environment. This strategy is captured in Environmental Guideline FSC03230 and forms the basis on which all Fujitsu's products
are designed. Especially for ESPRIMO professional PCs this means that all used printed circuit boards are halogen free. Furthermore they are compliant with several certificates awarding environmental conscience such as Blue Angel, Nordic Star, Energy Star and EPEAT.

FLEXIBILITY
Each business has unique, specific requirements to its IT infrastructure. You have the freedom of choice in getting systems which perfectly fit in your specific environment with hardware, software, add-on and lifecycle management.

ENERGY EFFICIENCY
As energy saving is one of the core components of Fujitsu’ approach to the environment, we permanently try to improve the energy efficiency of our products. The ESPRIMO E features latest technology regarding Intel® chipset and processor and optional an 80% efficiency power supply. Furthermore it delivers enhanced
power management settings and less than 1 Watt power consumption in stand-by mode (ACPI S5 / low power soft off).

Short summary description Fujitsu ESPRIMO E5635 E85+ AMD Phenom DDR2-SDRAM NVIDIA® GeForce® 9200 SFF PC:
This short summary of the Fujitsu ESPRIMO E5635 E85+ AMD Phenom DDR2-SDRAM NVIDIA® GeForce® 9200 SFF PC data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ESPRIMO E5635 E85+, AMD Phenom, DDR2-SDRAM

Long summary description Fujitsu ESPRIMO E5635 E85+ AMD Phenom DDR2-SDRAM NVIDIA® GeForce® 9200 SFF PC:
This is an auto-generated long summary of Fujitsu ESPRIMO E5635 E85+ AMD Phenom DDR2-SDRAM NVIDIA® GeForce® 9200 SFF PC based on the first three specs of the first five spec groups.

Fujitsu ESPRIMO E5635 E85+. Processor family: AMD Phenom. Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Discrete graphics card model: NVIDIA® GeForce® 9200. Power supply: 250 W. Chassis type: SFF. Product type: PC

Processor
Processor manufacturer *
AMD
Processor family *
AMD Phenom
Processor cache type
L2
Memory
Maximum internal memory *
16 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
800 MHz
Storage
Optical drive type *
No
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® 9200
Maximum graphics card memory
0.256 GB
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
10
VGA (D-Sub) ports quantity
1
DVI port
No
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Serial ports quantity
2
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
PCI slots
2
Design
Chassis type *
SFF
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Audio system
Realtek ALC262
Performance
Password protection type
BIOS
Product type *
PC
Software
Operating system installed *
No
Compatible operating systems
Microsoft Windows 7 Home Premium/7 Professional/ Home Basic/Home Premium/Vista Business/XP Professional, Linux
Power
Power supply *
250 W
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Certificates
Certification
CE, Nordic Swan, cCSAus, RoHS, WEEE, HCT/HCL entry/WHQL
Weight & dimensions
Width *
340 mm
Depth *
380 mm
Height *
100 mm
Packaging content
Display included *
No
Mouse included
Yes
Other features
Power requirements
AC 100-240V@50-60Hz
External video modes refresh rate (max)
200 Hz
External video modes resolution (max)
1920 x 1200 pixels
TV tuner integrated
No
HDD user password
Yes
Package dimensions (WxDxH)
500 x 290 x 540 mm
Mac compatibility
No
Maximum number of SMP processors
1
Remote control included
No
Motherboard
D2904
External drive bays
1x 3.5"
Internal drive bays
1x 3.5", 1x 5.25"
Networking features
Gigabit Ethernet
Compliance industry standards
DMI 2.0, PC 2001, WMI 1.5, USB 2.0
Floppy drive installed
No