location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Omnia Lite GT-B7300 7.62 cm (3") 1500 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Omnia
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Lite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT-B7300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B7300-BLACK
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82088
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 14:15:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Omnia Lite GT-B7300 7.62 cm (3") 1500 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7.62 cm (3") 240 x 400 pixels
  • - 0.8 GHz
  • - Bluetooth 2.1+EDR
  • - Single camera
  • - Lithium-Ion (Li-Ion) 1500 mAh
Long product name Samsung Omnia Lite GT-B7300 7.62 cm (3") 1500 mAh Black :
The long product name of Samsung Omnia Lite GT-B7300 7.62 cm (3") 1500 mAh Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

B7300
More>>>
Samsung Omnia Lite GT-B7300 7.62 cm (3") 1500 mAh Black:
The official description of Samsung Omnia Lite GT-B7300 7.62 cm (3") 1500 mAh Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

As productive and powerful as it is simple and fun, Omnia Lite combines all-in-one SMART performance with a positively practical and user-friendly interface. Its touch-optimised UI lets you navigate its many features with the tip of your finger and the rich graphic layout makes it that much easier, not to mention entertaining. And with a lightning fast browser, hyper-efficient mobile office features and versatile multimedia capabilities, Omnia Lite is designed to do almost everything for just about anyone.

Grabs your eye. Responds to your touch
The Omnia Lite puts fun – and functionality – at your fingertips. With the finger-friendly Touch Wiz 2.0 interface's cool, colourful graphics, you’ll enjoy effortlessly tapping and touching your way to your favourite features without a stylus. Omnia Lite's widgets provide a user experience that’s customised, fast and fun. Also, you can choose from more than 80 downloadable online widgets to create a customised UI that speaks specifically to your particular needs and interests.

Video viewing made very easy
Downloading your favourite videos shouldn't turn into a production, project or confusing chore. That’s why the Omnia Lite was engineered with powerful multimedia capabilities — to make downloading high-quality videos a breeze. And with native DivX and Xvid support, converting files is a thing of the past. The multi-codec support also includes compatibility with MPEG4, H.263, H.264, DivX and Xvid files. So whether you’re on the bus, at the café, or stuck in the waiting room, pass the time with Omnia Lite's easy, exciting, hand-held video-viewing experience.

PC browsing power in the palm of your hand
Feeling the need for speed? The Omnia Lite's Opera 9.5 browser is 2.5 times faster than Internet Mobile Explorer and its HSPDA 3.6 Mbps connectivity lets you download files, photos and music in mere seconds. And with Wi-Fi capabilities, you can enjoy easy on-the-go browsing at Internet Hot Spots anywhere. You won't miss your PC when you're surfing the web on your Omnia Lite.

Everything you need at Application Store
From gripping games to lifestyle-enhancing applications, finding everything you need – and want – is easy at SAMSUNG's Application Store. Always open for business, browsing and downloading applications requires nothing but a simple tap. No matter where you are and what time it is, the application you need is just a click away.

Short summary description Samsung Omnia Lite GT-B7300 7.62 cm (3") 1500 mAh Black:
This short summary of the Samsung Omnia Lite GT-B7300 7.62 cm (3") 1500 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Omnia Lite GT-B7300, 7.62 cm (3"), 240 x 400 pixels, 0.8 GHz, Black

Long summary description Samsung Omnia Lite GT-B7300 7.62 cm (3") 1500 mAh Black:
This is an auto-generated long summary of Samsung Omnia Lite GT-B7300 7.62 cm (3") 1500 mAh Black based on the first three specs of the first five spec groups.

Samsung Omnia Lite GT-B7300. Display diagonal: 7.62 cm (3"), Display resolution: 240 x 400 pixels. Processor frequency: 0.8 GHz. Rear camera type: Single camera. Battery capacity: 1500 mAh. Product colour: Black. Weight: 109 g

Display
Display diagonal *
7.62 cm (3")
Panel type
LCD
Display resolution *
240 x 400 pixels
Display number of colours
65536 colours
Processor
Processor frequency *
0.8 GHz
Storage
Internal memory
250 MB
Camera
Rear camera resolution
2048 x 1536 pixels
Rear camera flash *
Yes
Rear camera type *
Single camera
Auto focus
Yes
Built-in camera
Yes
Network
2G standards
Edge, GPRS, HSCSD
Data network
3G
Bluetooth *
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity
1
Messaging
Multimedia Messaging Service (MMS)
Yes
Text prediction system
Yes
Text prediction system type
T9
Design
Form factor *
Bar
Design
Product colour *
Black
Performance
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Countdown timer, Notes, Stopwatch, To-do list
Push-to-Talk (PTT)
Yes
Vibrating alert
Yes
Multimedia
FM radio
Yes
Call management
Call waiting
Yes
Call hold
Yes
Auto-redialing
Yes
Call timer
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
1500 mAh
Talk time (2G)
10 h
Standby time (2G)
300 h
Weight & dimensions
Width
107 mm
Depth
13.3 mm
Height
51.8 mm
Weight *
109 g
Other features
Touchscreen
Yes
Music player
Yes
Ringer type
Polyphonic
Java technology
Yes
Active toolbar
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 22:57:52
Uk has collected 26 expert reviews for Samsung Omnia Lite GT-B7300 7.62 cm (3") 1500 mAh Black and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
3g.co.uk
Updated:
2011-08-17 22:57:01
on the Samsung Omnia Lite Theoretically the Omnia Lite is a great phone, packed with entertainment and business features. But it falls flat on usability – the touch-screen is fiddly and difficult to get to grips with and the user interface doesn’t h...
Good For Samsung Omnia Lite, Pushemail for Microsoft Exchange accounts, a good internet browser and a fast, capable threemegapixel camera.
Bad for Samsung Omnia Lite...
Bottom line Despite the good features, usability makes this handset flawed and frustrating...
60%
trustedreviews.com
Updated:
2011-08-17 22:57:27
Samsung's decision to describe this phone as ‘Lite' is somewhat confusing, as it seems to suggest that the handset is a rather basic offering. However, it turns out that it's actually quite a feature-rich model that runs Microsoft's new Windows Phone oper...
Bottom line The Omnia Lite rather awkwardly straddles the space between a feature phone and a fully-fledged smartphone. Unfortunately, we think it's not quite easy enough to use to work as a feature phone and the sluggishness and small screen mean it doesn't quite wo...
60%
techradar.com
Updated:
2011-08-17 22:57:35
Samsung has been busy of late updating it smartphone portfolio, with the Omnia Lite B7300 one of several recent Windows Mobile 6.5-powered handsets to line up in its Omnia range. The 'Lite' moniker may suggest a lower spec'd, handset, and Samsung bills...
Good Wi-Fi and HSDPA, A-GPS with Google Maps, Windows Phone tools, Mobile Office suite, Decent media player...
Bad Windows Mobile 6.5 OS, Screen required stylus, Sometimes ponderous performance when apps open, Accelerometer not engaged automatically on some apps, No 3.5mm headphone socket, No flash on 3.2-megapixel camera...
Bottom line Samsung has been busy of late updating it smartphone portfolio, with the Omnia Lite B7300 one of several recent Windows Mobile 6.5-powered handsets to line up in its Omnia range. The 'Lite' moniker may suggest a lower spec'd, handset, and Sams...
60%
tracyandmatt.co.uk
Updated:
2011-08-17 22:57:39
We have seen an influx for devices since the launch of Windows Mobile 6.5 and we also note that Samsung has been busy with their Omnia range. With the original Omnia being so popular are Samsung just jumping on the band wagon to promote all of their ne...
Bottom line My time with the Samsung has been a mixed bag, the features and spec makes it very useable and easy to get on with in the main. Coupled together the small screen and the unresponsiveness make for quite a few frustrations as well.I am sure that the comp...
0%
pz10.com
Updated:
2011-08-17 22:57:48
It's business as usual on the WinMo front and all the action seems to be around the upper end of the pricing scale. Impressive as those top PocketPCs may be, they are hardly the stuff that makes the sales meters tick and bring the profits that fuel the...
0%
knowyourmobile.com
Updated:
2014-04-02 01:59:37
A scaled down member of Samsung's ever-expanding Omnia touchscreen smartphone portfolio, the Samsung Omnia Lite (GT-B7300) is being pitched as a 'simple all-rounder' in the Omnia range. Nonetheless, the Omnia Lite is far from a lightweight budget-end o...
Good Compact, slim design, HSDPA high speed 3G connectivity, WiFi, 3inch touchscreen, Widgets customisation, AGPS and Google Maps, Windows Mobile 6.5 smartphone functionality, Very good selection of applications including Office Mobile suite...
Bad Resistive screen requires stylus, Not enough finger space on some options as screen can be unreponsive in places, Windows Phone OS not intuitive and can be clunky, Sometimes slow to respond, Texting process could be better, Average camera...
Bottom line The Samsung Omnia Lite has much more than its name suggests - it's a feature-packed Windows Phone - but operation and UI need to be more streamlined...
60%
cgena.com
Updated:
2016-12-29 05:22:11
Filipinos not only want an affordable phone, they also want one that has all the possible features in it. A little bit of everything even though in reality they don’t get to use them all. So what the use of owning such phone? Well mobile companies usu...
Good Great package, great value, excellent responseand performance...
Bad Defective camera, average display resolution, bulky and cheap-looking stylus...
Bottom line One of the well-equipped phones we’ve seen in a long time, the Samsung OmniaLITE B7300 will definitely give you your money’s worth with its fair amount of features and good functionality. For those who want an all-around phone with good touchscreen re...
60%
mobilesroom.com
Updated:
2011-08-17 22:56:23
From the bag of Samsung comes another cool gadget having many mind blowing features. Let me tell you what it really is–it is a smart phone which will not be very heavy for your pocket running on Windows Mobile 6.5 operating system. As the name sugges...
Bottom line It should be admitted that the Samsung Omnia Lite is surprising in both positive and negative way. The decent line of features being offered by it, nice and slim overall design and low price tag are what makes it worth buying whereas the average perfor...
60%
mobilechoiceuk.com
Updated:
2011-08-17 22:57:05
An average touch-screen phone with decent browser, email and camera Others to consider Samsung Tocco Lite User opinions(0) Add opinion Read all opinions...
Good Three-megapixel camera is fast and delivers decent images, supports push notifications for Microsoft Exchange email...
Bad Touch-screen lags a bit, stylus has to be tied to phone instead of fitting inside, user interface looks dullLook and Feel...
Bottom line An average touch-screen phone with decent browser, email and camera...
60%
cgena.com
Updated:
2011-08-17 22:57:10
Filipinos not only want an affordable phone, they also want one that has all the possible features in it. A little bit of everything even though in reality they don’t get to use them all. So what the use of owning such phone? Well mobile companies usu...
Good Great package, great value, excellent responseand performance...
Bad Defective camera, average display resolution, bulky and cheap-looking stylus...
Bottom line One of the well-equipped phones we’ve seen in a long time, the Samsung OmniaLITE B7300 will definitely give you your money’s worth with its fair amount of features and good functionality. For those who want an all-around phone with good touchscreen re...
60%
phonearena.com
Updated:
2011-08-17 22:57:43
The affordable smartphones that offer many functions typical of high-end devices have always been a major temptation for people who don’t feel like spending a fortune on a handset, but don’t mind getting cool extra features like a decent browser and ad...
Good Likeable, unobtrusive design, Proper personalization, Snappy interface, Builtin DivX and Xvid support...
Bad Disappointing camera, Bad incall quality, Lacks 3.5mm jack...
Bottom line We don’t want to harp on the same string, but we must say the Samsung OmniaLITE B7300 is an extremely snappy Windows Mobile 6.5 phone. We didn’t evidence lagging and scrolled throughout menus fast and without any troubles. The manufacturer has done a g...
85%
gsmarena.com
Updated:
2011-08-17 22:57:52
Windows Mobile has long been flirting with the midrange but PocketPCs are not so keen to go down…erm… the ranks. HTC would drop an occasional lower-end handset but it's not really what they do best. But we guess the market situation is now forcing man...
0%
mobilesroom.com
Updated:
2012-01-06 01:13:09
From the bag of Samsung comes another cool gadget having many mind blowing features. Let me tell you what it really is – it is a smart phone which will not be very heavy for your pocket running on Windows Mobile 6.5 operating system. As the name sugges...
Bottom line It should be admitted that the Samsung Omnia Lite is surprising in both positive and negative way. The decent line of features being offered by it, nice and slim overall design and low price tag are what makes it worth buying whereas the average perfor...
60%