location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE AJ823A backup storage device Storage drive Tape Cartridge DAT 160 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AJ823A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AJ823A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420052968 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60613
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2022 09:35:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE AJ823A backup storage device Storage drive Tape Cartridge DAT 160 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage drive Tape Cartridge Black
  • - Data storage type: DAT 2:1 5.25"
  • - Native capacity: 160 GB Compressed capacity: 320 GB
Long product name HPE AJ823A backup storage device Storage drive Tape Cartridge DAT 160 GB :
The long product name of HPE AJ823A backup storage device Storage drive Tape Cartridge DAT 160 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DAT 320 USB External Tape Drive, 5.25", USB 2.0, 64 MB, 86.4 GB/hr
More>>>
Short summary description HPE AJ823A backup storage device Storage drive Tape Cartridge DAT 160 GB:
This short summary of the HPE AJ823A backup storage device Storage drive Tape Cartridge DAT 160 GB data-sheet is auto-generated and uses the product title and the first six key specs.

HPE AJ823A, Storage drive, Tape Cartridge, 2:1, DAT, 5.25", Black

Long summary description HPE AJ823A backup storage device Storage drive Tape Cartridge DAT 160 GB:
This is an auto-generated long summary of HPE AJ823A backup storage device Storage drive Tape Cartridge DAT 160 GB based on the first three specs of the first five spec groups.

HPE AJ823A. Product type: Storage drive, Media type: Tape Cartridge, Compression ratio: 2:1. Native capacity: 160 GB, Compressed capacity: 320 GB, Total storage capacity: 320 GB. Supported data transfer rates: 86.4 GB/h, Data transfer rate: 86.4 Gbit/s. Size (imperial): 81.3 cm (32"), Weight: 2 kg. Dimensions (WxDxH): 81.28 x 71.12 x 57.15 mm, Host interface: USB 2.0, Dimensions (W x D x H) (imperial): 812.8 x 711.2 x 571.5 mm (32 x 28 x 22.5")

Source Testseek summary Average rating
Reviews
Updated:
2015-01-22 06:14:33
Uk has collected 1 expert review for HPE AJ823A backup storage device Storage drive Tape Cartridge DAT 160 GB and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%
Source Review comments Score
alphr.com
Updated:
2015-01-22 06:14:33
The StorageWorks DAT 320 represents a return to the good old days for HP and Sony. After the demise of DDS way back in 2001, they're back together as a joint development. This seventh-generation DAT drive is the successor to the DAT 160 and in this exc...
Bottom line The DAT 320 shows there's plenty of life in tape yet, providing high performance and hardware encryption...
83%
Brand Image Product code Product Stock Price from
HPE

HPE StorageWorks 3U Rack-mount SAS Kit Storage auto loader & library Tape Cartridge
(show image)
AG576A StorageWorks 3U Rack-mount SAS Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks 1U SAS Rack Mount Kit Storage auto loader & library Tape Cartridge
(show image)
AE459A StorageWorks 1U SAS Rack Mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks Tape Array 5300 Field Rack Storage auto loader & library Tape Cartridge
(show image)
C7508B StorageWorks Tape Array 5300 Field Rack 0.00
(excl. VAT)
0 (incl. VAT)