location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Skil Cordless drill/driver 2972 800 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Skil Check ‘Skil’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless drill/driver 2972
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F0152972AC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710364027996 show
Category: Drills Check ‘Skil’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Skil: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10541
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Feb 2020 10:53:51
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Skil Cordless drill/driver 2972 800 g:
This short summary of the Skil Cordless drill/driver 2972 800 g data-sheet is auto-generated and uses the product title and the first six key specs.

Skil Cordless drill/driver 2972, Pistol grip drill, 6 mm, 6 mm, 5 mm, Battery, 7.2 V

Long summary description Skil Cordless drill/driver 2972 800 g:
This is an auto-generated long summary of Skil Cordless drill/driver 2972 800 g based on the first three specs of the first five spec groups.

Skil Cordless drill/driver 2972. Product design: Pistol grip drill. Drilling diameter in wood (max): 6 mm, Drilling diameter in steel (max): 6 mm, Screw diameter (max): 5 mm. Power source: Battery, Battery voltage: 7.2 V. Weight: 800 g