location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StorageWorks D2700 disk array 12.5 TB Rack (2U)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
StorageWorks
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D2700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AW526A show
Show alternative article codes used in the online market place
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42700
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2021 22:23:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name HPE StorageWorks D2700 disk array 12.5 TB Rack (2U) :
The long product name of HPE StorageWorks D2700 disk array 12.5 TB Rack (2U). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

12.5TB, SFF MDL SAS, 6Gb/sec, 2U
More>>>
Short summary description HPE StorageWorks D2700 disk array 12.5 TB Rack (2U):
This short summary of the HPE StorageWorks D2700 disk array 12.5 TB Rack (2U) data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StorageWorks D2700, 12.5 TB, Serial Attached SCSI (SAS), 41.4 kg, Rack (2U)

Long summary description HPE StorageWorks D2700 disk array 12.5 TB Rack (2U):
This is an auto-generated long summary of HPE StorageWorks D2700 disk array 12.5 TB Rack (2U) based on the first three specs of the first five spec groups.

HPE StorageWorks D2700. Total installed storage capacity: 12.5 TB, Storage drive interface: Serial Attached SCSI (SAS). Chassis type: Rack (2U). Weight: 41.4 kg

Brand Image Product code Product Stock Price from
HPE

HPE Integrity Smart Array P812/1GB PCIe SAS Controller disk array
(show image)
AM312A Integrity Smart Array P812/1GB PCIe SAS Controller 0.00
(excl. VAT)
0 (incl. VAT)