location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC 15ft Cat5e UTP networking cable Grey 4.57 m U/UTP (UTP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15ft Cat5e UTP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3827GY-15 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0788597002095 show
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158063
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:54:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC 15ft Cat5e UTP networking cable Grey 4.57 m U/UTP (UTP)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4.57 m
  • - RJ-45 Male
  • - RJ-45 Male
  • - Cat5e U/UTP (UTP)
  • - Grey
Long product name APC 15ft Cat5e UTP networking cable Grey 4.57 m U/UTP (UTP) :
The long product name of APC 15ft Cat5e UTP networking cable Grey 4.57 m U/UTP (UTP). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15ft, Cat5e, UTP, 24 Awg, PVC
More>>>
APC 15ft Cat5e UTP networking cable Grey 4.57 m U/UTP (UTP):
The official description of APC 15ft Cat5e UTP networking cable Grey 4.57 m U/UTP (UTP) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High Quality Networking cables keep your Network up and running.

Short summary description APC 15ft Cat5e UTP networking cable Grey 4.57 m U/UTP (UTP):
This short summary of the APC 15ft Cat5e UTP networking cable Grey 4.57 m U/UTP (UTP) data-sheet is auto-generated and uses the product title and the first six key specs.

APC 15ft Cat5e UTP, 4.57 m, Cat5e, U/UTP (UTP), RJ-45, RJ-45, Grey

Long summary description APC 15ft Cat5e UTP networking cable Grey 4.57 m U/UTP (UTP):
This is an auto-generated long summary of APC 15ft Cat5e UTP networking cable Grey 4.57 m U/UTP (UTP) based on the first three specs of the first five spec groups.

APC 15ft Cat5e UTP. Cable length: 4.57 m, Cable standard: Cat5e, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Product colour: Grey

Features
Product colour *
Grey
Cable length *
4.57 m
Cable standard *
Cat5e
Cable shielding *
U/UTP (UTP)
Connector 1 *
RJ-45
Connector 2 *
RJ-45
Connector 1 gender *
Male
Features
Connector 2 gender *
Male
Jacket material
Polyvinyl chloride (PVC)
Conductor type
Stranded
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Brand Image Product code Product Stock Price from
APC 35ft Cat5e UTP networking cable Grey 10.67 m U/UTP (UTP) APC 35ft Cat5e UTP networking cable Grey 10.67 m U/UTP (UTP)
(show image)
3827GY-35 35ft Cat5e UTP 0.00
(excl. VAT)
0 (incl. VAT)
APC 30ft Cat5e UTP networking cable Grey 9.14 m U/UTP (UTP) APC 30ft Cat5e UTP networking cable Grey 9.14 m U/UTP (UTP)
(show image)
3827GY-30 30ft Cat5e UTP 0.00
(excl. VAT)
0 (incl. VAT)
APC 10ft Cat5e UTP networking cable Grey 3.05 m U/UTP (UTP) APC 10ft Cat5e UTP networking cable Grey 3.05 m U/UTP (UTP)
(show image)
3827GY-10 10ft Cat5e UTP 0.00
(excl. VAT)
0 (incl. VAT)
APC 20ft Cat5e UTP networking cable Grey 6.1 m U/UTP (UTP) APC 20ft Cat5e UTP networking cable Grey 6.1 m U/UTP (UTP)
(show image)
3827GY-20 20ft Cat5e UTP 0.00
(excl. VAT)
0 (incl. VAT)
APC 40ft Cat5e UTP networking cable Grey 12.19 m U/UTP (UTP) APC 40ft Cat5e UTP networking cable Grey 12.19 m U/UTP (UTP)
(show image)
3827GY-40 40ft Cat5e UTP 0.00
(excl. VAT)
0 (incl. VAT)
APC 25ft Cat5e UTP networking cable Grey 7.62 m U/UTP (UTP) APC 25ft Cat5e UTP networking cable Grey 7.62 m U/UTP (UTP)
(show image)
3827GY-25 25ft Cat5e UTP 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Österreich 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)