location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad W700 + ThinkVision L197 Intel® Core™2 Duo T9550 43.2 cm (17") 4 GB DDR3-SDRAM 320 GB NVIDIA® Quadro® FX 2700M Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
W
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad W700 + ThinkVision L197
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2758A18 + 4434HE1
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59425
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad W700 + ThinkVision L197 Intel® Core™2 Duo T9550 43.2 cm (17") 4 GB DDR3-SDRAM 320 GB NVIDIA® Quadro® FX 2700M Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo T9550 2.66 GHz
  • - 43.2 cm (17") 1920 x 1200 pixels 16:10
  • - 4 GB DDR3-SDRAM 2 x 2 GB
  • - 320 GB
  • - NVIDIA® Quadro® FX 2700M
  • - Bluetooth 2.0+EDR
  • - Windows Vista Business
Long product name Lenovo ThinkPad W700 + ThinkVision L197 Intel® Core™2 Duo T9550 43.2 cm (17") 4 GB DDR3-SDRAM 320 GB NVIDIA® Quadro® FX 2700M Windows Vista Business :
The long product name of Lenovo ThinkPad W700 + ThinkVision L197 Intel® Core™2 Duo T9550 43.2 cm (17") 4 GB DDR3-SDRAM 320 GB NVIDIA® Quadro® FX 2700M Windows Vista Business. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad W700, 17" WXGA+, Intel® Core™ 2 Duo processor T9550 (2.66GHz), 4GB RAM (2x2GB), 320GB / 5400rpm Hard Drive, Multi-Burner (12.7mm), NVIDIA Quadro® FX 2700M (512MB), Intel 5300 AGN (3x3), Camera + ThinkVision L197
More>>>
Lenovo ThinkPad W700 + ThinkVision L197 Intel® Core™2 Duo T9550 43.2 cm (17") 4 GB DDR3-SDRAM 320 GB NVIDIA® Quadro® FX 2700M Windows Vista Business:
The official description of Lenovo ThinkPad W700 + ThinkVision L197 Intel® Core™2 Duo T9550 43.2 cm (17") 4 GB DDR3-SDRAM 320 GB NVIDIA® Quadro® FX 2700M Windows Vista Business as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ultimate mobile workstation

Our ThinkPad W Series includes the new ThinkPad W500 as well as the ThinkPad W700. Both offer lightning-fast Intel® Core™2 Duo technology, advanced NVIDIA or ATI discrete graphics, cutting-edge technology features, and the durability and rock-solid reliability you expect from Lenovo - making the W Series the ultimate mobile workstation.

Ultimate performance

- Powerful Intel® Core™2 Duo processors with Intel® Active Management Technology (iAMT) (available on select models) offer superior performance along with enhanced management and security.
- Built for Windows Vista® to enable a premium user experience.
- Hard drives up to 320GB 5400rpm and up to 200GB 7200rpm with Full Disk Encryption (FDE) offer maximum security and storage.
- Solid State Drives (SSD) offer improved performance, reliability, and battery life.
- High-performing DDR3 memory lowers power consumption.
- Intel® Turbo Memory helps speed boot time, loads applications faster, and saves power.

Ultimate graphics experience

- ThinkPad W700 mobile workstations feature the NVIDIA® Quadro FX® MXM based graphics solution for unsurpassed mobile graphics processing and performance.
- OpenGL (Open Graphics Library) with up to 1GB of dedicated video memory enables graphic-intensive applications.
- High-resolution, premium 15.4" WSXGA+ or WUXGA panels for an improved viewing experience.
- Next-generation DisplayPort technology provides clearer, crisper images and a larger viewing area.
- ThinkPad W700 mobile workstations offer X-Rite® PANTONE® color calibration for greater image accuracy, more precise color matching, and a consistently true display.

Additional features

- Power Management feature improves battery life, while BatteryStretch feature allows users to select the most efficient power management on demand.
- Focused air flow and new fan design provides a cooler, quieter computing experience.
- Stable, compatible, and optimized for professional applications.

Palm-rest digitizer and pen
ThinkPad W700 mobile workstations offer a 120cm x 80cm Wacom® palm-rest digitizer and pen, ideal for digital content creation and CAD/CAM applications. The digitizer can be configured to map to the entire screen or a user-defined area, and is compatible with a wide range of applications, from Windows® Paint to Adobe® Photoshop®.

ISV certifications
Industry professionals require proven performance and stability with today's demanding applications. An extensive independent software vendor testing and certification process verifies that your ThinkPad mobile workstation can run some of the most demanding, graphics-intensive workstation applications.

Built-in-solutions and security
The Lenovo Advantage includes great warranty protection and superior support and services. But there's more, such as our exclusive ThinkVantage® Technologies - tools, software and services that help you deploy, connect, protect and support your Lenovo notebook. Among them are:

- Rescue and Recovery™: Recover from system crashes quickly, even if the primary operating system will not boot.
- Active Protection System™: Like an airbag's sensor, Active Protection System can detect sudden changes in motion and temporarily stop the hard drive to help protect it from damage (not applicable to models with Solid State Drives).

In addition, numerous security features promise to keep your system secure and your data protected.

W Series models come equipped with an Integrated Fingerprint Reader and 32-byte pre-boot password protection to help guard against external threats. Together with preloaded ThinkVantage Client Security Solution software, you have an integrated security solution right out of the box. There is even an option to disable all input and output ports on the BIOS level, as a final layer of protection for your information.

Short summary description Lenovo ThinkPad W700 + ThinkVision L197 Intel® Core™2 Duo T9550 43.2 cm (17") 4 GB DDR3-SDRAM 320 GB NVIDIA® Quadro® FX 2700M Windows Vista Business:
This short summary of the Lenovo ThinkPad W700 + ThinkVision L197 Intel® Core™2 Duo T9550 43.2 cm (17") 4 GB DDR3-SDRAM 320 GB NVIDIA® Quadro® FX 2700M Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad W700 + ThinkVision L197, Intel® Core™2 Duo, 2.66 GHz, 43.2 cm (17"), 1920 x 1200 pixels, 4 GB, 320 GB

Long summary description Lenovo ThinkPad W700 + ThinkVision L197 Intel® Core™2 Duo T9550 43.2 cm (17") 4 GB DDR3-SDRAM 320 GB NVIDIA® Quadro® FX 2700M Windows Vista Business:
This is an auto-generated long summary of Lenovo ThinkPad W700 + ThinkVision L197 Intel® Core™2 Duo T9550 43.2 cm (17") 4 GB DDR3-SDRAM 320 GB NVIDIA® Quadro® FX 2700M Windows Vista Business based on the first three specs of the first five spec groups.

Lenovo ThinkPad W700 + ThinkVision L197. Processor family: Intel® Core™2 Duo, Processor model: T9550, Processor frequency: 2.66 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1920 x 1200 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA® Quadro® FX 2700M. Operating system installed: Windows Vista Business. Weight: 3.76 kg

Display
Display diagonal *
43.2 cm (17")
Display resolution *
1920 x 1200 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T9550
Processor cores
2
Processor threads
2
Processor frequency *
2.66 GHz
Processor cache
6 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
1066 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T9000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
E0
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
2 x 2 GB
Storage
Total storage capacity *
320 GB
HDD speed
5400 RPM
Card reader integrated
Yes
Graphics
Discrete graphics card model *
NVIDIA® Quadro® FX 2700M
Discrete graphics card *
Yes
Maximum graphics card memory
0.5 GB
Network
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
5
DVI port
Yes
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Software
Operating system installed *
Windows Vista Business
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Processor special features
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLGE4
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
37130
Conflict-Free processor
No
Battery
Number of battery cells
9
Security
Fingerprint reader
Yes
Weight & dimensions
Width
410 mm
Depth
310 mm
Height
41 mm
Weight *
3.76 kg
Other features
Wireless technology
Intel 5300 AGN (3x3)
Infrared data port
No
Type
PC
Dimensions (WxDxH)
410 x 310 x 41 mm
TV-in port
No
Internal modem
No
Intel segment tagging
Professional