location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T500 + ThinkVision L197 Intel® Core™2 Duo P8700 39.1 cm (15.4") 2 GB DDR3-SDRAM 250 GB AMD Mobility Radeon HD 3650 Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad T500 + ThinkVision L197
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2082A23 + 4434HE1
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36004
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad T500 + ThinkVision L197 Intel® Core™2 Duo P8700 39.1 cm (15.4") 2 GB DDR3-SDRAM 250 GB AMD Mobility Radeon HD 3650 Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo P8700 2.53 GHz
  • - 39.1 cm (15.4")
  • - 2 GB DDR3-SDRAM
  • - 250 GB
  • - AMD Mobility Radeon HD 3650
  • - Bluetooth
  • - 4.3 h
  • - Windows Vista Business
Long product name Lenovo ThinkPad T500 + ThinkVision L197 Intel® Core™2 Duo P8700 39.1 cm (15.4") 2 GB DDR3-SDRAM 250 GB AMD Mobility Radeon HD 3650 Windows Vista Business :
The long product name of Lenovo ThinkPad T500 + ThinkVision L197 Intel® Core™2 Duo P8700 39.1 cm (15.4") 2 GB DDR3-SDRAM 250 GB AMD Mobility Radeon HD 3650 Windows Vista Business. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad T500, 15.4" WXGA, Intel® Core™ 2 Duo processor P8700 (2.53GHz), 2GB RAM, 250GB / 5400rpm Hard Drive, ATI Mobility Radeon HD 3650 (256MB), Multi-Burner (9.5mm), Express Card + PC Card, Camera, Intel 5300 AGN (3x3), WWAN Ready + ThinkVision L197 widescreen monitor
More>>>
Lenovo ThinkPad T500 + ThinkVision L197 Intel® Core™2 Duo P8700 39.1 cm (15.4") 2 GB DDR3-SDRAM 250 GB AMD Mobility Radeon HD 3650 Windows Vista Business:
The official description of Lenovo ThinkPad T500 + ThinkVision L197 Intel® Core™2 Duo P8700 39.1 cm (15.4") 2 GB DDR3-SDRAM 250 GB AMD Mobility Radeon HD 3650 Windows Vista Business as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The perfect balance of performance, portability and energy efficiency.

Take a load off
You'll want to take your super portable T Series notebook everywhere. And as the thinnest, lightest T Series ever, starting at just just 1.8 kgs and 21mm thin, you can-without compromising display size or power.

Work longer with energy-saving features
New T Series laptops increase energy efficiency by more than 25% over previous T Series models, extending battery life and increasing your mobile computing time-a life saver for on-the-go pros:

- Lenovo Battery Stretch lets you make temporary selections in extreme situations to extend battery life.
- Switchable graphics lets you move to lower quality graphics when you need to maximize mobile computing time.
- Integrated graphics reduce power consumption by using only part of your laptop's RAM.
- LCD backlight displays and SSD drives use less battery power and create less heat.
- Optical disk drive and audio automatically switch to a low power state when there's no activity.
- Green Power Scheme and ThinkPad EnergySaver technology help preserve mobile computing time.

Power to the professionals
Mobility is great, but what about power and performance? T Series has you covered. These portable powerhouses feature the highest-end processors, fastest graphics, and durable, reliable data storage.

Available standard SSDs provide extra durability and faster boot and application load times. Plus, Intel® Turbo Memory on select T Series models helps speed boot time, loads applications faster and saves power.

Picture-perfect graphics
T Series laptops give you superior graphics performance.

Switchable graphics let you power-up the stunning graphics for important presentations, then power them down to boost battery life and lower energy consumption. And they're easy to use. Just hot-key between Performance and Power Saving graphics modes, or switch via the software user interface. No reboot required!

LED backlit displays are mercury-free and generate 25% brighter displays, boast crisper colors, consume less power and weigh 70 grams less than conventional CCFL displays. Use the wide dimming range to reduce brightness while still experiencing a clear display in dim environments.

DisplayPort video port (available on the ThinkPad T500) lets you attach a high-resolution digital DVI monitor using a DisplayPort connector. Use this next-generation display interface technology for everything from notebooks to monitors to TVs to projectors.

Make (wireless) business connections
T Series offers several ways to connect for the best wireless performance wherever work takes you:

- Mobile Broadband-ready capability lets you connect to a mobile broadband network and switch to a different carrier during the life of the system.
- Ultra-Wideband Bluetooth capability lets you clear cable clutter and free up your USB ports by using Certified Wireless USB technology. Take advantage of this technology today using a wireless USB hub and in the future as wireless USB devices become available.

Short summary description Lenovo ThinkPad T500 + ThinkVision L197 Intel® Core™2 Duo P8700 39.1 cm (15.4") 2 GB DDR3-SDRAM 250 GB AMD Mobility Radeon HD 3650 Windows Vista Business:
This short summary of the Lenovo ThinkPad T500 + ThinkVision L197 Intel® Core™2 Duo P8700 39.1 cm (15.4") 2 GB DDR3-SDRAM 250 GB AMD Mobility Radeon HD 3650 Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T500 + ThinkVision L197, Intel® Core™2 Duo, 2.53 GHz, 39.1 cm (15.4"), 2 GB, 250 GB, Windows Vista Business

Long summary description Lenovo ThinkPad T500 + ThinkVision L197 Intel® Core™2 Duo P8700 39.1 cm (15.4") 2 GB DDR3-SDRAM 250 GB AMD Mobility Radeon HD 3650 Windows Vista Business:
This is an auto-generated long summary of Lenovo ThinkPad T500 + ThinkVision L197 Intel® Core™2 Duo P8700 39.1 cm (15.4") 2 GB DDR3-SDRAM 250 GB AMD Mobility Radeon HD 3650 Windows Vista Business based on the first three specs of the first five spec groups.

Lenovo ThinkPad T500 + ThinkVision L197. Processor family: Intel® Core™2 Duo, Processor model: P8700, Processor frequency: 2.53 GHz. Display diagonal: 39.1 cm (15.4"). Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: AMD Mobility Radeon HD 3650. Operating system installed: Windows Vista Business. Weight: 2.63 kg

Display
Display diagonal *
39.1 cm (15.4")
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
P8700
Processor cores
2
Processor threads
2
Processor frequency *
2.53 GHz
Processor cache
3 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
1066 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo P8000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R0
Thermal Design Power (TDP)
25 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
9.5
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Storage
Total storage capacity *
250 GB
HDD speed
5400 RPM
Card reader integrated
Yes
Graphics
Discrete graphics card model *
AMD Mobility Radeon HD 3650
Discrete graphics card *
Yes
Maximum graphics card memory
0.256 GB
Network
Networking type
WWAN
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
3
DVI port
Yes
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Software
Pre-installed software
Windows XP Professional recovery media
Operating system installed *
Windows Vista Business
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Processor special features
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLGFE
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
37006
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery life (max)
4.3 h
Security
Fingerprint reader
Yes
Weight & dimensions
Width
357.5 mm
Depth
255 mm
Height
29.7 mm
Weight *
2.63 kg
Other features
Wireless technology
Intel 5300 AGN (3x3)
Infrared data port
Yes
Type
PC
Dimensions (WxDxH)
357.5 x 255 x 29.7 mm
TV-in port
No
Internal modem
Yes
Intel segment tagging
Home office, Small Business