location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre A70z Performance Stand Black Desk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkCentre A70z Performance Stand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57Y4277
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72356
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2020 10:59:12
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year – Customer Replaceable Unit (CRU) service
Long product name Lenovo ThinkCentre A70z Performance Stand Black Desk :
The long product name of Lenovo ThinkCentre A70z Performance Stand Black Desk. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkCentre A70z Performance Stand
More>>>
Lenovo ThinkCentre A70z Performance Stand Black Desk:
The official description of Lenovo ThinkCentre A70z Performance Stand Black Desk as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkCentre A70z Performance Stand allows you to quickly adjust your ThinkCentre A70z for a more comfortable and more productive user experience. Position the height and angle of the ThinkCentre A70z for the optimum viewing position. View information and documents in either portrait or landscape mode.

Features:

- Sleek, durable design: Provides for smooth adjustment
- 110 mm (4.3 in) height adjustment: Raise or lower to position ThinkCentre A70z to meet the users' ergonomic height needs
- 30 degrees of backward tilt: Allows users to adjust for the optimal viewing angle
- 90 degrees of swivel: The ThinkCentre A70z can be moved 45 degrees left or 45 degree right, which allows the display to be easily viewed by others
- Portrait / landscape viewing: Allows documents, spreadsheets, and Web pages to be viewed vertically (up / down) or horizontally (left/ right)

Short summary description Lenovo ThinkCentre A70z Performance Stand Black Desk:
This short summary of the Lenovo ThinkCentre A70z Performance Stand Black Desk data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre A70z Performance Stand, Black

Long summary description Lenovo ThinkCentre A70z Performance Stand Black Desk:
This is an auto-generated long summary of Lenovo ThinkCentre A70z Performance Stand Black Desk based on the first three specs of the first five spec groups.

Lenovo ThinkCentre A70z Performance Stand. Tilt angle range: 0 - 30°. Product colour: Black

Mounting
Mounting type *
Desk
Ergonomics
Tilt angle range
0 - 30°
Swivel angle
-45°
Design
Product colour *
Black
Weight & dimensions
Width
230 mm
Depth
348 mm
Height
280 mm
Weight
2.3 kg
Country Distributor
United Kingdom 1 distributor(s)