location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S3100 5.33 cm (2.1") 99.2 g Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S3100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-S3100HAA
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103470
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung S3100 5.33 cm (2.1") 99.2 g Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Grey
  • - 5.33 cm (2.1") 176 x 220 pixels
  • - Rear camera resolution (numeric): 1.3 MP
  • - Bluetooth 2.1+EDR
  • - FM radio Multimedia Messaging Service (MMS)
Long product name Samsung S3100 5.33 cm (2.1") 99.2 g Grey :
The long product name of Samsung S3100 5.33 cm (2.1") 99.2 g Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

S3100 grey, 2.1", 1.3 Mp 4x zoom, Bluetoot, FM
More>>>
Samsung S3100 5.33 cm (2.1") 99.2 g Grey:
The official description of Samsung S3100 5.33 cm (2.1") 99.2 g Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Curvy Design
- Sleek and compact style looks great in the palm and in the pocket;
- Subtle contours and undulating details creates an overall sophisticated and stylish effect;
- Characteristic color and texture contrast looks pleasing to the eye.
Full featured Multimedia
- Embedded music player supports MP3/AAC/AAC+/e-AAC+/WMA } /MIDI playback;
- DNSe support for natural-sounding acoustics;
- FM Radio and recording lets you tune into the latest hits around the clock;
- Store everything on microSD (up to 8GB);
- 1.3 Megapixel Camera captures good quality photos;
- Record video in MPEG4 and H.263 formats;
- Horizontal UI offers a more camera-like intuitive interface.
Stay connected
- BT Messenger enables free instant messaging with other Samsung BT-enabled phones;
- ‘Communities’ offers easy access to social networking sites including MySpace, Facebook YouTube, flickr, Picasa, Blogger, Photobucket, and more.
Express yourself
- Shortcut Toolbar lets you customize up to 15 shortcuts on the idle menu for easy access to Your favorite apps;
- Customized Background lets you create and design your own background images for the idle screen and other menu pages.

Short summary description Samsung S3100 5.33 cm (2.1") 99.2 g Grey:
This short summary of the Samsung S3100 5.33 cm (2.1") 99.2 g Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung S3100, Slider, 5.33 cm (2.1"), 176 x 220 pixels, 1.3 MP, Bluetooth, Grey

Long summary description Samsung S3100 5.33 cm (2.1") 99.2 g Grey:
This is an auto-generated long summary of Samsung S3100 5.33 cm (2.1") 99.2 g Grey based on the first three specs of the first five spec groups.

Samsung S3100. Form factor: Slider. Display diagonal: 5.33 cm (2.1"), Display resolution: 176 x 220 pixels. Rear camera resolution (numeric): 1.3 MP. Bluetooth. FM radio. Standby time (2G): 490 h. Weight: 99.2 g. Product colour: Grey

Design
Product colour *
Grey
Display
Display diagonal *
5.33 cm (2.1")
Display resolution *
176 x 220 pixels
Display number of colours
262144 colours
Touchscreen *
No
Memory
Flash card support *
Yes
Internal memory
18 MB
Internal storage capacity
8 GB
Camera
Rear camera resolution (numeric)
1.3 MP
Rear camera *
Yes
Digital zoom
4x
Night mode
Yes
Network
Data network *
Edge, GPRS
Data transmission
Bluetooth version
2.1+EDR
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
Video
Maximum frame rate
15 fps
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Polyphonic rings quantity
64
Voice recording
Yes
Microphone included
Yes
Power
Talk time (2G) *
8.8 h
Standby time (2G) *
490 h
Weight & dimensions
Weight *
99.2 g
Width
47 mm
Depth
14.9 mm
Height
95 mm
Phone features
Java technology
Yes
Phonebook capacity
1000 entries
Speakerphone
Yes
Form factor *
Slider
Text prediction system type
T9
Text prediction system
Yes
Other features
Networking type
GSM/EDGE
Operating frequency
850/900/1800/1900 MHz
Video capability
Yes
USB 2.0 ports quantity
1
Playback formats
MP3, AAC, AAC+, eAAC+, WMA, MIDI