Case Logic logo

Case Logic Casual Nylon Laptop Case 13” 33 cm (13") Briefcase Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70371
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
25 years
Long product name Case Logic Casual Nylon Laptop Case 13” 33 cm (13") Briefcase Black:

Casual Nylon Laptop Case 13”

Case Logic Casual Nylon Laptop Case 13” 33 cm (13") Briefcase Black:

- Padded, ergonomically-designed shoulder strap and reinforeced carrying handle for exceptional comfort.
- Quick-access phone pocket.
- Interior organizer panel provides extra storage for files, discs and other computer accessories.
- Thick foam padding and durable material provides superior protection for computer equipment.
- Fits most 13" laptops.

Short summary description Case Logic Casual Nylon Laptop Case 13” 33 cm (13") Briefcase Black:

Case Logic Casual Nylon Laptop Case 13”, Briefcase, 33 cm (13"), 932 g

Long summary description Case Logic Casual Nylon Laptop Case 13” 33 cm (13") Briefcase Black:

Case Logic Casual Nylon Laptop Case 13”. Case type: Briefcase, Maximum screen size: 33 cm (13"). Weight: 932 g

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.