Canon logo

Canon PIXMA TR7550 Inkjet A4 4800 x 1200 DPI Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
182801
Info modified on:
14 Mar 2024, 19:22:02
Long product name Canon PIXMA TR7550 Inkjet A4 4800 x 1200 DPI Wi-Fi:

4800 x 1200 dpi, A4, 64 - 105 g/m², LCD, 15/ 10/ 3 ipm, Hi-Speed USB, Wi-Fi, AC 100-240 V 50/60 Hz, 8kg

Canon PIXMA TR7550 Inkjet A4 4800 x 1200 DPI Wi-Fi:

The small, smart productive Wi-Fi 4-in-one
With smart connections to multiple devices, smartphone-like touch control and a new square, space saving design this versatile, easy to use 5-ink, 4-In-One is ideal for productive print, scan, copy and fax functions in home offices.

Smart connections
Simply download the Canon PRINT app for effortless wireless print and scan using your smart device (iOS & Android). Connection is quick and easy via Bluetooth

Freedom of the cloud
Experience the freedom of cloud printing and scanning straight from the printer. It takes seconds with PIXMA Cloud link and there’s no need for a PC

Quality prints, big savings
Print superbly detailed colour photos and sharp text in documents with 5 single inks. Save with optional XL or XXL ink tanks and auto 2-sided printing

Productive and versatile
Effortlessly copy, scan or fax multi-page documents with the 20-sheet ADF and handle both plain and photo media with dual paper feeds. Scan and print ID cards with ease.

Small and effortless
Space-saving 4-In-One with a beautifully small and square design and effortless control via tilting operation panel with a 7.5cm colour touchscreen and easy access buttons.

Short summary description Canon PIXMA TR7550 Inkjet A4 4800 x 1200 DPI Wi-Fi:

Canon PIXMA TR7550, Inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description Canon PIXMA TR7550 Inkjet A4 4800 x 1200 DPI Wi-Fi:

Canon PIXMA TR7550. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.