location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG BL40 Vodafone 10.2 cm (4") 129 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BL40 Vodafone
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
09903663
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109640
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG BL40 Vodafone 10.2 cm (4") 129 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3G Black
  • - 10.2 cm (4") 345 x 800 pixels Touchscreen
  • - Rear camera resolution (numeric): 5 MP Auto focus
  • - Wi-Fi Bluetooth 2.1+EDR
  • - FM radio Video call Multimedia Messaging Service (MMS)
  • - Position location Assisted GPS (A-GPS)
  • - Lithium-Ion (Li-Ion) 1000 mAh
Long product name LG BL40 Vodafone 10.2 cm (4") 129 g Black :
The long product name of LG BL40 Vodafone 10.2 cm (4") 129 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BL40 New Chocolate Vodafone, Black, Bar, 4" TFT 16M colors Touchscreen, 1.1GB Memory, MicroSD (32GB), 5MP Schneider-Kreuznach Camera, A-GPS, Wi-Fi, Quadband, 129g
More>>>
LG BL40 Vodafone 10.2 cm (4") 129 g Black:
The official description of LG BL40 Vodafone 10.2 cm (4") 129 g Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Shape of the Future
The new LG Chocolate BL40 phone has a 4.0-inch wide HD LCD screen with 800x345 pixel resolution to maximize visual experience. The wide HD LCD “Real VGA” screen presents a vibrant range of natural colours, allowing photos to appear sharper, videos more true-to-life, games naturally vivid and documents more readable.

One Touch Copy & Paste
Quick content transfer with one touch copy & paste.

Panoramic Entertainment
Magnified multimedia environment optimized for 4.0 inch wide screen; theater-like movie player, rapid access using diverse operation.

4 inch widescreen HD LCD
Unconventional 21:9 aspect ratio of the screen makes the design of the phone strikingly unique in style.

Dual Screen UI
View two screens at once without switching windows.

Complete Web Display
Full screen web browsing with minimal side-scrolling.

Short summary description LG BL40 Vodafone 10.2 cm (4") 129 g Black:
This short summary of the LG BL40 Vodafone 10.2 cm (4") 129 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG BL40 Vodafone, Bar, 10.2 cm (4"), 5 MP, Bluetooth, 1000 mAh, Black

Long summary description LG BL40 Vodafone 10.2 cm (4") 129 g Black:
This is an auto-generated long summary of LG BL40 Vodafone 10.2 cm (4") 129 g Black based on the first three specs of the first five spec groups.

LG BL40 Vodafone. Form factor: Bar. Display diagonal: 10.2 cm (4"), Display resolution: 345 x 800 pixels, Touchscreen. Rear camera resolution (numeric): 5 MP. Wi-Fi. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh, Standby time (2G): 400 h. Weight: 129 g. Product colour: Black

Design
Product colour *
Black
Display
Display diagonal *
10.2 cm (4")
Display resolution *
345 x 800 pixels
Display type
TFT
Panel type
TFT
Display number of colours
16.78 million colours
Touchscreen *
Yes
Memory
Flash card support *
Yes
Internal memory
1100 MB
Internal storage capacity
32 GB
Camera
Rear camera resolution (numeric)
5 MP
Rear camera resolution
2560 x 1920 pixels
Rear camera *
Yes
Built-in flash
Yes
Digital zoom
8x
Front camera *
Yes
Auto focus
Yes
Network
Mobile network generation *
3G
Data network *
3G, Edge, GPRS
Wi-Fi *
Yes
Data transmission
Bluetooth version
2.1+EDR
Infrared data port
No
Bluetooth *
Yes
Ports & interfaces
Headphone connectivity
3.5 mm
Messaging
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
Video
Video call
Yes
Video
Maximum frame rate
30 fps
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Polyphonic rings quantity
64
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
1000 mAh
Talk time (2G) *
6 h
Standby time (2G) *
400 h
Weight & dimensions
Weight *
129 g
Width
51 mm
Depth
10.9 mm
Height
128 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Notes
Java technology
Yes
Vibrating alert
Yes
Phonebook capacity
1000 entries
Speakerphone
Yes
Embedded games
7
Form factor *
Bar
Text prediction system type
T9
Text prediction system
Yes
GPS Performance
Assisted GPS (A-GPS) *
Yes
GPS (satellite)
Yes
Position location *
Yes
Other features
Interface
MicroUSB
Networking type
GSM/GPRS/EDGE/UMTS/HSDPA
Operating frequency
850/900/1800/1900/2100 MHz
Wireless technology
802.11 b/g, DLNA
Video capability
Yes
Playback formats
MP3/AAC/AAC+/eAAC+/MIDI
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 20:56:23
Uk has collected 92 expert reviews for LG BL40 Vodafone 10.2 cm (4") 129 g Black and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
pcauthority.com.au
Updated:
2013-11-15 20:56:16
LG's much-advertised widescreen phone is certainly unusual. Its display boasts a broad 2.3:1 aspect ratio, a high resolution of 800 x 345, and it looks stunning.But despite this, and a feature set as long as your arm - which includes an excellent 5-meg...
Bottom line Strangely shaped like a chocolate bar, LG's Chocolate BL40 can't compete with other, more sophisticated smartphones...
50%
wired.co.uk
Updated:
2013-11-15 20:56:16
It seems apt to be pondering the pros and cons of watching films on a small screen on the very day that Apple has released its 10-inch iPad. I have always been amused by seeing fellow commuters on the tube squinting to watch a film on their iPhone.This...
60%
gadgetspeak.com
Updated:
2013-11-15 20:56:17
I remember reviewing the original chocolate phone in 2008 and this is longer and thinner. In fact it really is nothing like the original. Of course phones continue to evolve so what has the new Chocolate BL40 got to offer...
75%
electricpig.co.uk
Updated:
2013-11-15 20:56:17
At first glimpse, the LG BL40 Chocolate looks about as wieldy as its confectionary cousin, the Curly Wurly. With its epic 21:9, 4–inch screen and revolutionary look, surely it couldn’t work as a regular device. Or could it? We’ve got our mitts on on...
Good Looks great, 21:9 shots look stunning, screen makes apps easy to use...
Bad Average touchscreen, not everything plays in 21:9, clunky web browsing...
Bottom line A unique and clever approach to touchscreen phones, with plenty going on. Does feel a bit gimmicky though...
60%
v3.co.uk
Updated:
2013-11-15 20:56:18
MORE: take a look at our video review of the LG New Chocolate BL40It’s clear the New Chocolate BL40 phone from LG has been designed with style in mind...
80%
computeractive.co.uk
Updated:
2013-11-15 20:56:18
MORE: take a look at our video review of the LG New Chocolate BL40It’s clear the New Chocolate BL40 phone from LG has been designed with style in mind.Whether that style appeals is a personal matter. We found the long and thin handset a little unwieldy...
Bottom line A decent phone, not too expensive, that looks special...
80%
tracyandmatt.co.uk
Updated:
2013-11-15 20:56:18
LG have produced a new form factor for the BL40 - a long, slim design with a full 21:9 cinematic widescreen display. The second edition of the top selling Chocolate is here. The LG BL40 Chocolate What's in the box?BL40 Device 1000mAh Battery USB Data c...
Bottom line The BL40 has its problems, but has enough stand out features to hide these issues. The screen is obviously, and rightly its most impressive feature, whether using core phone functionality with the dual screen mode, or watching a film on the move. Just...
0%
itreviews.com
Updated:
2013-11-15 20:56:18
There's no doubting that the wide screen is a real lure, but it has its shortcomings, largely due to its narrowness. You might want to give this phone a thorough trying out before you buy. LG - Chocolate BL40 price Buy LG Chocolate BL40 securely onlin...
0%
whathifi.com
Updated:
2013-11-15 20:56:18
The BL40 is from 's ‘Chocolate' range of phones, designed to offer greater sophistication than a run-of-the-mill handset. Well, the BL40 certainly looks elegant and the chassis is sturdy. The four-inch, 21:9 aspect ratio touchscreen makes the BL40 over...
Good Colourful, detailed images, 21:9 ratio looks neat, balanced sound, 3.5mm jack...
Bad Sluggish to operate, temperamental touch screen, sounds dynamically flat, pocket unfriendly...
60%
techadvisor.co.uk
Updated:
2013-11-15 20:56:18
Product Code: BL40.AGBRBK The LG Chocolate BL40 mobile phone is one of the oddest-looking handsets we've ever seen. Tall and thin, the LG Chocolate BL40 resembles an older-style chocolate bar - perhaps the Wonka Bars from Charlie and the Chocolate F...
Bottom line LG's Chocolate BL40 boasts excellent build quality and a flashy, if unconventional, design. The interface does have its issues and the oddly-shaped design does take a while to grasp, but it has plenty of features. Ross Catanzariti...
80%
goodgearguide.com.au
Updated:
2013-11-15 20:56:18
LG's latest Chocolate mobile phone is one of the oddest-looking handsets we've ever seen. Tall and thin, the Chocolate BL40 resembles an older-style chocolate bar — perhaps the Wonka Bars from Charlie and the Chocolate Factory. Though there is no golden ticket here, unwrapping the Chocolate BL40 is a largely pleasant experience, though it is an unconventional phone.The LG Chocolate BL40 mobile phone hasn't yet been released in Australia, though it's expected to hit shelves in time for Christ...
Good Excellent design and build quality, 4in widescreen display, S-Class 3D interface is visually appealing, on-screen keyboard is intuitive...
Bad UI isn’t intuitive in some areas, odd design poses some navigation difficulties, unconventional display not ideal for all content...
Bottom line LG’s Chocolate BL40 boasts excellent build quality and a flashy, if unconventional, design. The interface does have its issues and the oddly-shaped design does take a while to grasp, but it has plenty of features...
75%
trustedreviews.com
Updated:
2013-11-15 20:56:18
LG's PR machine seems to have been in overdrive for the last few months with adverts for its various TVs, phones, and other products regularly appearing on commercial TV. Perhaps the biggest push, though, has been for its latest premium phone, the BL40 Ch...
80%
whatmobile.net
Updated:
2013-11-15 20:56:19
LG has certainly managed to come up with some innovative designs and features recently, from the Crystal to the limited-edition Watch Phone. Add the new BL40 to the mix and all three could equally prompt the same single word response: Why? The Watch Ph...
Bottom line The New Chocolate phone has found a clever way of increasing the screen size, without making the overall phone huge, but it looks too much like a TV remote. With such a tall-display, you can't use it easily with one hand. Video playback isn't as g...
60%
alphr.com
Updated:
2013-11-15 20:56:20
Slap an HD or a widescreen label on any product and it will sell. That's clearly what the marketing types think, with everything from phones to compact cameras suffering from the buzzword trickle down. But you know things have gone badly wrong when the...
Bottom line Packed with features and an impressive super-wide screen, but undermined by unresponsiveness and woeful battery life...
50%
pz10.com
Updated:
2013-11-15 20:56:20
It was handsets like the original Chocolate that put LG on the map. But simply playing with the big boys was never going to be enough. It takes creativity to outsmart and outdo some formidable rivals. LG never shied away from experimenting and have bee...
0%
theregister.co.uk
Updated:
2013-11-15 20:56:21
LG's first Chocolate was promoted as a style phone but now, several incarnations in, its become more than just a sweet talker. The LG New Chocolate BL40 looks like nothing else (except perhaps a bar of Cadbury's Bourneville), with its 21:9 cinematic wi...
Bottom line As a style phone, LG's New Chocolate BL40 looks the part and it's encouraging to see that it’s also a step or two removed from the ubiquitous iPhone and its clones. Various tweaks mean it's the easiest to use S-Class device so far, and t...
80%
digitalversus.com
Updated:
2013-11-15 20:56:21
With its unique design, the new Chocolate BL40 and its 4 inch, 21:9 format touch screen, is looking to reproduce the success of the first version. Like all the phones in the LG Black Label series, this one has a chic, minimalist look about it. If the t...
Good Nice design, build and handling, Screen quality and display, Well designed interface, Standard audio out...
Bad Fragile coating: scratches and finger marks, Confusing internet navigation / interface, Battery life, Lacks responsiveness at times, Photo/video could be better...
60%
zath.co.uk
Updated:
2013-11-15 20:56:21
The original LG Chocolate proved pretty popular when it was released, and despite the fact that it was new a good few years ago you still see a few of them around – mostly because of its looks which remain pretty stylish. Well now the LG Chocolate (BL4...
Bottom line It also has a pretty nifty camera with 5 megapixels resolution, autofocus and LED flash, and whilst the flash is a little weak at night, in good light the pictures are of pretty good quality, and the panoramic option is both easy and fun to use!So that...
0%
pocket-lint.com
Updated:
2013-11-15 20:56:22
The LG Chocolate BL40 is a beautiful handset. It's an irrefutable fact. Its shape is unique, its colours striking and it's one of the few phones these days that gets more ooohs and aaahs than a certain other touchscreen device that's somewhat taken ove...
Good Fantastic form factor, beautiful touchscreen, completely orginal handset...
Bad The operating system completely drags the whole thing down...
Bottom line It's a beauty and the beast situtation. If you can handle the LG software, then you're in for a real treatKey specs5 megapixels, Bluetooth, FM radio, GPRS, GSM, HSDPA, microSD, OLED, Touchscreen, Wi-Fi...
70%
gadgetshow.channel5.com
Updated:
2013-11-15 20:56:22
The LG BL40 Chocolate phone has a four-inch 21:9 touchscreen. It also sports a five-megapixel camera, Wi-Fi, HSDPA, Bluetoothm an FM radio and a 3.5mm headphone socket.The goodA sexier mobile phone than the LG BL40 Chocolate you are unlikely to meet. S...
Good A sexier mobile phone than the LG BL40 Chocolate you are unlikely to meet. Slide this out of your pocket and it'll glide more admiring glances than Brad and Angelina cavorting naked on a nudist beach. Its piece de resistance is undoubtedly that four-i...
Bad Okay, so the screen's good to look at. But as a touchscreen it's less desirable. In fact it's downright awkward. You find yourself prodding pretty hard to register commands. There's also a bit of lag involved. Our other gripe is the lack o...
Bottom line Overall then, this is a sexy slither of a phone. Yes it's long, but that's so it can accommodate that gorgeous 21:9 screen. It's not perfect, but this is still one sweet phone!LG BL40 is tagged with LG BL40, LG, Chocolate and mobile. Select a...
80%
3g.co.uk
Updated:
2013-11-15 20:56:22
The LG Chocolate BL40 will certainly get people talking. Its unusual design is both eye catching and pragmatic. The movie experience was particularly enjoyable while browsing the internet also benefited from the widescreen. However, due to the sheer...
Good The fourinch 21:9 highdef LCD screen makes for a spectacular viewing experience.
Bad With only 1.1GB of internal memory, for a multimedia phone we expected LG to include an additional memory card.
80%
canadianreviewer.com
Updated:
2014-02-28 01:19:42
Published in Speed Magazine, August 2010 issue)The iPhone 4, with a fully revamped iOS4 and an aluminosilicate glass enclosure is still the top dog, especially now that it has the highest resolution...
0%
knowyourmobile.com
Updated:
2014-03-22 01:53:21
There are many things in life where quirkiness sells, and the latest Chocolate phone from LG (a significant difference to the original Chocolate phone) is certainly quirky. Many have associated the BL40 Chocolate's design with a television remote contr...
Good Looks incredibly slick, Responsive touchscreen, Decent performance from camera...
Bad Screen is too tall to allow onehanded use, Web browser has rendering problems, Highresolution video has playback issues, VGAonly video recording...
Bottom line Like the LG GD910, the BL40 Chocolate phone is hardly going to become a mainstream success, but if you're not worried about some of the issues, you will definitely have something that stands out from the crowd...
60%
stuff.tv
Updated:
2014-03-22 01:53:21
Video review: Great for watching movies on the move, but a fiddly interface and over-long form factor make it an awkward customer...
60%
recombu.com
Updated:
2014-04-02 01:54:44
The new Chocolate phone is a surprising shape – more Dairy Milk king size than Toffee Crisp thanks to its super-wide screen. That screen looks great, too: vivid, bright and colour-rich. And it comes with plenty of brains to match the beauty, with GPS...
Bottom line Is the super-widescreen phone the future or a brave experiment? It’s not ideal for texting and the extra space goes unused in lots of applications, though it makes for a usefully big dialling pad. And that screen is eye-catchingly great. But the S-Clas...
60%
uk.askmen.com
Updated:
2014-05-16 01:23:15
If you're a guy who likes to look at your phone often, then the combination metal and glass chassis surrounded by vibrant red edging will be very aesthetically pleasing. The head-turning LG BL40 Chocolate is one of the few phones that looks as good turned...
85%
pinoytechblog.com
Updated:
2016-11-27 00:21:39
The LG Chocolate BL40 Black Label Series is LG's newest multimedia phone. This extra-tall candy bar touchscreen phone makes a great first impression but is it all skin-deep? Check out our full review after the jump.The most prominent feature of the LG BL4...
0%
Mobile88.com
Updated:
2016-11-27 00:21:39
The BL40 looks great but we found it to be too glossy for its own good as it is one big fingerprint and smudge magnet...
Good Trendy design; 21:9 aspect ratio screen; DivX and XviD playback; dualscreen in landscape mode.
Bad Smudge nightmare; problematic virtual keyboard; frequently gets stuck in landscape modeends.
0%
yugatech.com
Updated:
2016-11-27 00:21:39
The LG Chocolate BL40 Black Label Series is LG's newest multimedia phone. This extra-tall candy bar touchscreen phone makes a great first impression but is it all skin-deep?Read: LG Chocolate BL40 ReviewNotify me of followup comments via e-mailNotify me o...
0%
cgena.com
Updated:
2016-11-27 00:21:39
It was a smart move from LG to name a unique phone after everyone’s favorite treat. And although the is not really the first phone to be named ‘Chocolate’ (it’s actually called ‘New Chocolate’), the label actually fit the phone quite perfectly as it...
Good Novel design, improved S-Class interface, Dolby Mobile enhancement, Wi-Fi,Multi-tasking, good still imaging...
Bad Poor battery life, below average response, few application integration, fingerprint- and scratch-prone surface at the back...
Bottom line Having said what we did in the last section of this review, the LG Chocolate is definitely a different kind of taste that not everyone will get to appreciate. The phone’s features make it a promising smartphone, but it still isn’t. The interface is de...
60%
hardwarezone.com.ph
Updated:
2016-11-27 00:21:39
LG has built a name for itself in creating really attention-grabbing mobile phone devices. So when the fourth device under the Black Label series, the LG BL40 Chocolate was announced, we were enamored by its looks. To say that the Chocolate is a gem among...
Bottom line If our opinion of the LG Chocolate's aesthetics hasn't been ingrained in your mind, let us say it again - it looks gorgeous. Odd as the 4-inch screen may be, the Chocolate still looks that much better than any other mobile phone designed for fashion. Whil...
80%
fonearena.com
Updated:
2013-11-15 20:56:15
With the review of the Design and the Software aspect done, we are left with only one part of the review covering the internet experience, emailing, music and accessories, camera and of course the phone as a feature itself.Internet Experience:The BL40...
0%
pcworld.in
Updated:
2013-11-15 20:56:16
Just like the HTC HD2, the LG BL40 (also christened the “New Chocolate”) is a phone that’s all about its unique looks and display. In the LG’s case, the looks certainly add a lot to the equation, but isn’t enough to make the phone spectacular.FeaturesT...
Good Looks Beautiful, Huge Screen, Excellent Music & Video Playback, WiFi, GPS & 3G Support...
Bad Sluggish UI, Poor Camera, Design Might Not Please All...
Bottom line The LG BL40 New Chocolate is currently available in India for Rs. 26,000. Its looks, features and price make it a premium phone but it is let down by a sluggish UI and bad camera...
76%
cgena.com
Updated:
2013-11-15 20:56:16
It was a smart move from LG to name a unique phone after everyone’s favorite treat. And although the is not really the first phone to be named ‘Chocolate’ (it’s actually called ‘New Chocolate’), the label actually fit the phone quite perfectly as it...
Good Novel design, improved S-Class interface, Dolby Mobile enhancement, Wi-Fi,Multi-tasking, good still imaging...
Bad Poor battery life, below average response, few application integration, fingerprint- and scratch-prone surface at the back...
Bottom line Having said what we did in the last section of this review, the LG Chocolate is definitely a different kind of taste that not everyone will get to appreciate. The phone’s features make it a promising smartphone, but it still isn’t. The interface is de...
60%
ld2.ciol.com
Updated:
2013-11-15 20:56:16
After the LG Arena and Viewty Smart, this is one phone that has really caught our attention. Now that is equally to do with its capabilities and its unusual design. The ultra-wide 4-inch screen with 21:9 aspect ratio easily sets it apart from any...
Good Fantastic screen, Amazing design and build quality, Multi-tasking capability...
Bad Not a smartphone, Average camera quality, Battery life could have been better...
0%
techtree.com
Updated:
2013-11-15 20:56:17
It's was about time LG revived the Chocolate Series, especially after the first two Chocolate phones did so well. LG has now released two new Chocolate phones; the BL20 and the BL40. From the two we have the BL40, which boasts a one of a kind scree...
Good Large screen, good looks, 5MP camera, good audio quality, DivX support...
Bad Fingerprint magnet, bad touch response, interface lag, tall handset, video format support...
Bottom line The LG Chocolate BL40 sells for around Rs. 24,000 with a one-year warranty. The other phones that one can pick at this price range are the Nokia N97 Mini, Samsung Pixon, and stretching it a bit, even the Sony Ericsson Aino. Out all of these the N97 Min...
60%
itp.net
Updated:
2013-11-15 20:56:17
The Chocolate BL40 is the latest addition to LG’s Black Label line and thanks to its distinctive looks and packed feature set, will appeal to both fashionistas and tech geeks.The BL40 is unlike any other smartphone we’ve tested, its long chocolate bar...
Bottom line Distinctive looks, great features andintuitive usability are the BL40’s strong points. Whilenot perfect, this Chocolate is a worthwhile buy...
60%
tech2.com
Updated:
2013-11-15 20:56:17
The much awaited LG BL40 made its way to our labs and onto my table. As usual LG has strayed a bit from the conventional and gone with a slightly off beat design that would appeal to a slightly different audience. The BL40 is a designer mobile that’s m...
Good Well designed, Plenty of multimedia features, Camera quality is good...
Bad UI is still quirky and very slow, Wi-Fi was a problem, Battery life is average, Very pricey...
Bottom line Misc. FeaturesAll the basic functions you’d expect from a mobile handset that include an Alarm, Calendar for schedules and appointments, World Clock, voice recorder etc. are all available in case you ever need to use them. CameraThe Schneider-Kreuz...
60%
ocworkbench.com
Updated:
2013-11-15 20:56:18
LG BL40 is the latest phone in the chocolate series. Finished in black piano and with a large long candy bar form factor. It is definitely one of the phones that will capture the eyes of on lookers. With the S-class interface, it easily deceives the...
0%
thereviewcrew.com
Updated:
2013-11-15 20:56:18
Oh, the Chocolate phone. It doesn’t seem that long ago when everyone had to have an LG Chocolate phone. Sure it eventually became a feature phone that came free when you signed up for a multi-year contract, but before that it was the must have phone. I...
Bottom line LG’s New Chocolate is a slick device. It looks beautiful and the new wide screen has plenty of practical applications, yet the user experience isn’t as smooth as one would expect or hope for. The onscreen keyboard lags, the user interface can be confus...
0%
Phones.com
Updated:
2013-11-15 20:56:19
The LG BL40 is the fourth in the series of Chocolate phones. It certainly retains the original resemblance to a chocolate bar, this one being a decadently dark, thin phone that one usually associates with the more luxurious of chocolate treats. The LG...
Good Large 4 inch screen, Glossy, attractive design, 1 GB internal memory, Good performance, Excellent camera quality...
Bad Dimensions are slightly cumbersome...
78%
hardwarezone.com.sg
Updated:
2013-11-15 20:56:19
LG has built a name for itself in creating really attention-grabbing mobile phone devices. So when the fourth device under the Black Label series, the LG BL40 Chocolate was announced, we were enamored by its looks. To say that the Chocolate is a gem am...
Bottom line If our opinion of the LG Chocolate's aesthetics hasn't been ingrained in your mind, let us say it again - it looks gorgeous. Odd as the 4-inch screen may be, the Chocolate still looks that much better than any other mobile phone designed for fashion. W...
80%
asiaone.com
Updated:
2013-11-15 20:56:19
IT IS easy to see why the LG Chocolate has its name. Its long, flat slab of a body (128 x 51 x 10.9mm) really makes it look like a chocolate bar.LG has sold 36 million pieces of its Chocolate series phones since they were first launched in 2006. The ne...
0%
homecinemachoice.com
Updated:
2013-11-15 20:56:20
If 2009 had a shape, it would probably be 21:9. Philips rocked the TV business with its revolutionary Cinema 21:9 LCD earlier this year, and now LG has launched the first mobile phone with a cinematic 21:9 display. Targeted firmly at the forward-thinki...
0%
askmen.com
Updated:
2013-11-15 20:56:20
Think all these new cells are just trying to beat out the iPhone, or is this the future of the cell phone? Let us know in the comments below. LG has rolled out another phone for its exclusive Black Label line, and the newest edition is the quirky BL40...
85%
phonearena.com
Updated:
2013-11-15 20:56:20
LG has managed to bowl everyone over with the introduction of the extravagant this year – a handset of the stylish Black Label series of the manufacturer. Its most interesting feature is, hands down, the unique sporting non-standard 21:9 aspect ratio...
Good Unique form and attractive design, Highquality screen, Nice audio playback capabilities, Plays Xvid videos...
Bad Sluggish interface, Mediocre incall quality, Poor camera...
Bottom line Performance and conclusion:It´s painfully clear the LG New Chocolate BL40 is stunningly sluggish. The S-Class 3D interface itself looks nice, but all the animations and transition effects make it rather heavy. We would have liked it better if it looked...
90%
gsmarena.com
Updated:
2013-11-15 20:56:20
The New Chocolate packs enough skill to make comparison with some powerful smartphones almost inevitable. Now, it's obvious the LG BL40 is not in the same league as the likes of Hero, Omnia HD or Nokia X6 but we guess it will be more than welcome for...
0%
mobilementalism.com
Updated:
2013-11-15 20:56:21
The LG BL40 Chocolate phone in this review could one day save your life (assuming being bored to death can genuinely happen!) Remember the last time you were in a hotel room with absolutely nothing to do? Crap TV in a foreign language, or films so expe...
Bottom line The phone to finally end boredom LG have really pulled something out of the bag with the BL40. It’s a phone unlike any other on the market, with great looks, superb features, and a real shot at being the best multimedia phone on the market today. If...
0%
mobileburn.com
Updated:
2013-11-15 20:56:21
The original LG Chocolate was a very popular handset back in 2006 and sold by the bucket load. Now, three years later, LG is back with some more eye candy in the form of its "New Chocolate" handsets, designed to follow up on that success. There are tw...
Good Large screen, high quality finish, sleek looks...
Bad Poor email experience, useless battery gauge, lackluster camera...
Bottom line The LG New Chocolate BL40 is a fun handset with some great features and a fantastic screen that is mostly responsive and has the colors and contrast to rival some AMOLED displays. On top of this, it's an unusual handset and very attractively styled. D...
95%
recombu.com
Updated:
2013-11-15 20:56:22
The new Chocolate phone is a surprising shape – more Dairy Milk king size than Toffee Crisp thanks to its super-wide screen. That screen looks great, too: vivid, bright and colour-rich. And it comes with plenty of brains to match the beauty, with GPS...
Bottom line Is the super-widescreen phone the future or a brave experiment? It’s not ideal for texting and the extra space goes unused in lots of applications, though it makes for a usefully big dialling pad. And that screen is eye-catchingly great. But the S-Clas...
60%
stuff.tv
Updated:
2013-11-15 20:56:22
Video review: Great for watching movies on the move, but a fiddly interface and over-long form factor make it an awkward customer...
60%
mobilechoiceuk.com
Updated:
2013-11-15 20:56:22
A handsome looking multimedia powerhouse, that is let down by a few minor usability issues. Others to consider Samsung Jet User opinions(0) Add opinion Read all opinions...
Good The four-inch 21:9 high-def LCD screen makes for a spectacular viewing experience...
Bad With only 1.1GB of internal memory, for a multimedia phone we expected LG to include an additional memory card.Look and Feel...
Bottom line A handsome looking multimedia powerhouse, that is let down by a few minor usability issues...
80%
pricemo.com
Updated:
2013-11-15 20:56:23
LG has brought another edition to its Black Label line, this time in the shape of the LG BL40 Chocolate. The world’s first full cinematic screen mobile, the new Chocolate brings LG’s richest feature set yet.Given there’s no phone out there quite like...
Bottom line The LG BL40 Chocolate is a great and bold step to be admired. There are some gripes to be had, mostly with the OS and battery life, but they’re minor in the grand scheme of things. The phone will certainly appeal to those who want to make a statemen...
0%
Brand Image Product code Product Stock Price from
LG GC900 7.62 cm (3") 102 g LG GC900 7.62 cm (3") 102 g
(show image)
GC900-BLACKSIL GC900 0.00
(excl. VAT)
0 (incl. VAT)
LG GD900 Crystal 7.62 cm (3") 127 g LG GD900 Crystal 7.62 cm (3") 127 g
(show image)
MG-LG-B262 GD900 Crystal 0.00
(excl. VAT)
0 (incl. VAT)
LG GD900 7.62 cm (3") 127 g LG GD900 7.62 cm (3") 127 g
(show image)
080946 GD900 0.00
(excl. VAT)
0 (incl. VAT)
LG GD900 CRYSTAL 7.62 cm (3") 127 g LG GD900 CRYSTAL 7.62 cm (3") 127 g
(show image)
GD900 CRYSTAL AITATN GD900 CRYSTAL 0.00
(excl. VAT)
0 (incl. VAT)
LG GD900 Crystal 7.62 cm (3") 127 g LG GD900 Crystal 7.62 cm (3") 127 g
(show image)
GD 900 CRISTAL GD900 Crystal 0.00
(excl. VAT)
0 (incl. VAT)
LG GC900 mobile phone 7.62 cm (3") 102 g Black Feature phone LG GC900 mobile phone 7.62 cm (3") 102 g Black Feature phone
(show image)
GC900 GC900 0.00
(excl. VAT)
0 (incl. VAT)
LG GD900 7.62 cm (3") 127 g Silver LG GD900 7.62 cm (3") 127 g Silver
(show image)
10010968 GD900 0.00
(excl. VAT)
0 (incl. VAT)
LG GC900 7.62 cm (3") 102 g LG GC900 7.62 cm (3") 102 g
(show image)
GC900.ADEUBK GC900 0.00
(excl. VAT)
0 (incl. VAT)
LG GD900 mobile phone 7.62 cm (3") 120 g Silver Feature phone LG GD900 mobile phone 7.62 cm (3") 120 g Silver Feature phone
(show image)
GD900 GD900 0.00
(excl. VAT)
0 (incl. VAT)
LG KM900 mobile phone 7.62 cm (3") 105 g Silver Feature phone LG KM900 mobile phone 7.62 cm (3") 105 g Silver Feature phone
(show image)
KM900 KM900 0.00
(excl. VAT)
0 (incl. VAT)