location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X264dn Laser A4 1200 x 1200 DPI 28 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X264dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8049696
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43733
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X264dn Laser A4 1200 x 1200 DPI 28 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser
  • - 1200 x 1200 DPI
  • - A4 28 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Ethernet LAN
  • - Internal memory: 64 MB 266 MHz
  • - 19.5 kg
Warranty: 3-Year Onsite Service, Next Business Day
Long product name Lexmark X264dn Laser A4 1200 x 1200 DPI 28 ppm :
The long product name of Lexmark X264dn Laser A4 1200 x 1200 DPI 28 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X264dn, MFP, Laser, 28ppm, 64MB, A4, 1200 x 1200, Colour Scanning, Copying, Faxing, Printing + 3Yr on site warr
More>>>
Lexmark X264dn Laser A4 1200 x 1200 DPI 28 ppm:
The official description of Lexmark X264dn Laser A4 1200 x 1200 DPI 28 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact, reliable and ideal for small workgroups, the Lexmark X264dn MFP delivers rapid printing, copying, scanning and faxing – with output speeds up to 28 ppm. Zip through workloads quickly and easily with the 50-sheet automatic document feeder. And reduce paper waste by printing in duplex or scanning straight to email.

-Compact and reliable MFP for small workgroups.
-Print, copy, scan and fax.
-Up to 28 ppm print speed.
-First page out as fast as 7.5 seconds.
-64MB of RAM standard.
-Up to 250-sheet input and single-sheet priority bypass feed.
-Ships with 1,500*-page Lexmark Return Program Toner Cartridge.
-Choice of replacement toner cartridge yields: 3,500* or 9,000* pages.
-Recommended monthly volume: 250 to 4,500 pages.

Available models:
-Lexmark X264dn: 4-in-1 MFP with built-in duplex printing.
-Lexmark X363dn: 3-in-1 MFP with built-in duplex printing and scanning.
-Lexmark X364dn: Lexmark X363dn + fax.
-Lexmark X364dw: Lexmark X364dn + built-in wireless.

Short summary description Lexmark X264dn Laser A4 1200 x 1200 DPI 28 ppm:
This short summary of the Lexmark X264dn Laser A4 1200 x 1200 DPI 28 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X264dn, Laser, 1200 x 1200 DPI, Mono copying, Colour scanning, Mono faxing, A4

Long summary description Lexmark X264dn Laser A4 1200 x 1200 DPI 28 ppm:
This is an auto-generated long summary of Lexmark X264dn Laser A4 1200 x 1200 DPI 28 ppm based on the first three specs of the first five spec groups.

Lexmark X264dn. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
No
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Time to first page (black, normal)
7.5 s
Copying
Copying *
Mono copying
Copy speed (black, normal quality, A4)
28 cpm
Scanning
Scanning *
Colour scanning
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Features
Maximum duty cycle *
50000 pages per month
Digital sender
No
Page description languages
PCL 5e, PCL 6, PostScript 3, PPDS
Input & output capacity
Total input capacity *
251 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity
801 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, B5, C5, DL
Ports & interfaces
USB 2.0 ports quantity
1
Network
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP IPv4, TCP/IP IPv6, TCP, UDP
Management protocols
HTTP, WINS, IGMP, APIPA (AutoIP), DHCP, ICMP, DNS, SNMPv2c, Bonjour, DDNS, mDNS, ARP, NTP, Telnet, Finger
Performance
Internal memory *
64 MB
Processor frequency
266 MHz
Sound pressure level (printing)
54 dB
Sound pressure level (copying)
54 dB
Sound pressure level (scanning)
51 dB
Sound power level (standby)
27 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
16 - 32 °C
Operating temperature (T-T)
60 - 90 °F
Certificates
Certification
U.S. FDA, FCC Class B, UL 60950-1, IEC 60320-1, ECMA 74:8, CAN/CSA-C22.2 60950-1-03, ICES-003 Class B, VCCI Class B, BSMI Class B, CE Class B, CB IEC 60950-1, IEC 60825-1, IEC 61000-3-2, IEC 61000-3-3, EN 55022 Class B, EN 55024, CISPR 22 Class B, IEC 60320, GS (TÜV), EN 60825-1, ACMA A-tick mark Class B, AS/NZS 60950-1, EK Mark, K60950, KCC MIC Mark, CCC Class B, UL AR, CS, TÜV Rh, PSB-SS 337, CNS 13438, CNS 14336
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
19.5 kg
Other features
Standard input trays
2
Networking features
Fast Ethernet
Dimensions (WxDxH)
428 x 405 x 440 mm
Image scaling/enlargement range
25 - 400 %
Compatible operating systems
Apple Macintosh, Citrix MetaFrame, Linux, Microsoft Windows, Novell, UNIX
A6 Card
Yes
Finishing option
No
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Scan, No
Package dimensions (WxDxH)
508 x 473 x 570 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:53:43
Uk has collected 3 expert reviews for Lexmark X264dn Laser A4 1200 x 1200 DPI 28 ppm and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
trustedreviews.com
Updated:
2011-10-03 22:53:43
Lexmark describes the X264dn as a small workgroup multifunction printer and it's certainly large and robust enough to live in a medium-sized office. It's a mono machine, but it supports duplex printing and the ability to copy from single to double-sided p...
Good Scan to email, Fast first page out, Postscript L3 emulation as standard...
Bad Poor greyscale copy quality, Only a simplex scanner, No quickdial fax numbers...
80%
maximumpc.com
Updated:
2011-10-03 22:53:43
Lexmark’s multifunction laser offers great printing performance, but its scanning software is nearly useless. In this age of online documents, sometimes you still need a fast printer that kills trees. If you’re a small legal office, print large preview...
Good Excellent print performance; easy setup; good quality print output; affordable.
Bad Abysmal scanning software; highcapacity tray and WiFi cost extra.
70%