HP logo

HP VH640AA memory module 2 GB 1 x 2 GB DDR3

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114952
Info modified on:
09 Jul 2024, 10:28:00
End of life date:
28 Apr 2013
Warranty:
Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP VH640AA memory module 2 GB 1 x 2 GB DDR3:

2GB DDR3-1333 PC3-10600 SODIMM, 204-pin

HP VH640AA memory module 2 GB 1 x 2 GB DDR3:

Maximize your Business PC performance with HP Memory. Upgrading your memory is a cost-effective way to boost your system performance without having to upgrade your processor.
- Faster start-up times with fewer delays during routine operations.
- More programs running simultaneously.
- Easy toggling between several open applications.
- Rigorous supplier qualification processes for ensured quality PLUS thoroughly tested by HP for high reliability.
- Competitively priced.

Short summary description HP VH640AA memory module 2 GB 1 x 2 GB DDR3:

HP VH640AA, 2 GB, 1 x 2 GB, DDR3, 204-pin SO-DIMM

Long summary description HP VH640AA memory module 2 GB 1 x 2 GB DDR3:

HP VH640AA. Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR3, Memory form factor: 204-pin SO-DIMM

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.