Balay 3EB-710 X Black Built-in Ceramic 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26179
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Balay 3EB-710 X Black Built-in Ceramic 4 zone(s):

Balay 3EB-710 X, Black, Built-in, Ceramic, Ceramic, 4 zone(s), 4 zone(s)

Long summary description Balay 3EB-710 X Black Built-in Ceramic 4 zone(s):

Balay 3EB-710 X. Product colour: Black, Appliance placement: Built-in, Hob type: Ceramic. Control type: Touch. Power: 6600 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 592 mm, Depth: 522 mm, Height: 45 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.